HARTING 24020050030
HARTING 24020050030
feed

HARTING 24020050030

Manufacturer No:

24020050030

Manufacturer:

HARTING

Utmel No:

1052-24020050030

Package:

-

ECAD Model:

Description:

NETWORK SWITCH-UNMANAGED 5 PORT

Quantity:

Unit Price: $568.346825

Ext Price: $568.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 592

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $568.346825

    $568.35

  • 10

    $536.176250

    $5,361.76

  • 100

    $505.826651

    $50,582.67

  • 500

    $477.194954

    $238,597.48

  • 1000

    $450.183919

    $450,183.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
24020050030 information

Specifications
Documents & Media
Product Details
HARTING 24020050030 technical specifications, attributes, parameters and parts with similar specifications to HARTING 24020050030.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    DIN Rail
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~55°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    eCon 2000
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    RJ45
  • Type
    Switch - Unmanaged
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP30
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Fixed
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    5
  • Copper Type

    Copper Type in electronic components refers to the specific type or grade of copper used in the construction of the component. The type of copper can affect the performance and durability of the component. Different grades of copper may have varying levels of conductivity, resistance to corrosion, and thermal properties. It is important to consider the copper type when selecting electronic components to ensure they meet the requirements of the intended application and environment.

    10/100
  • PoE Ports

    PoE Ports refer to Power over Ethernet ports in electronic components that allow both data and electrical power to be transmitted through a single Ethernet cable. This technology enables devices such as IP cameras, VoIP phones, and wireless access points to receive power without the need for separate power sources. By utilizing PoE ports, installations become simpler and more flexible, reducing cable clutter and enhancing the overall efficiency of network deployments.

    4
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 24020050030.

Product Description

24020050030 - HARTING eCon 2000 5-Port Unmanaged Switch

The HARTING eCon 2000 5-Port Unmanaged Switch (Part Number: 24020050030) is a reliable and efficient networking solution designed for various industrial applications. This switch is part of HARTING's extensive range of networking solutions, specifically categorized under Switches, Hubs, and configured as a fixed device.

Features

  • Connector Type: The switch features RJ45 connectors, ensuring easy and secure connections to your network devices.
  • Copper Type: With a 10/100 copper type, this switch supports fast data transfer rates suitable for most industrial networking needs.
  • Ingress Protection: The IP30 rating provides protection against solid particles and limited ingress of water, making it suitable for harsh environments.
  • Mounting Type: Designed for DIN Rail mounting, this switch can be easily integrated into industrial control systems.
  • Number of Ports: The switch offers five ports, allowing for multiple devices to be connected simultaneously.
  • PoE Ports: Four of the five ports support Power over Ethernet (PoE), enabling the supply of power to devices such as IP cameras and access points.
  • Operating Temperature: The operating temperature range of 0°C to 55°C ensures reliable performance in various industrial settings.
  • REACH SVHC Compliance: The product does not contain any Substances of Very High Concern (SVHC), adhering to REACH regulations.
  • RoHS3 Compliance: The switch is compliant with RoHS3 standards, ensuring it meets environmental regulations regarding hazardous substances.

Applications

  1. Primary Applications:
  2. Industrial Automation: The switch is ideal for connecting devices in industrial automation systems where reliable data transfer is crucial.
  3. Building Automation: It can be used in building management systems to connect sensors, actuators, and other devices.
  4. Security Systems: The PoE ports make it suitable for powering IP cameras and other security devices.

  5. Secondary Applications:

  6. Data Centers: The switch can be used in data centers or server rooms where multiple devices need to be connected efficiently.
  7. Retail Environments: It is also applicable in retail environments where multiple devices need to be connected for inventory management or customer service systems.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • 24020050020 - HARTING eCon 2000 4-Port Unmanaged Switch: This switch has four ports instead of five but still offers PoE support and DIN Rail mounting.
  • 24020050040 - HARTING eCon 2000 6-Port Unmanaged Switch: This option provides six ports if you need more connectivity options.

Embedded Modules

The HARTING eCon 2000 5-Port Unmanaged Switch is commonly used in various embedded systems due to its reliability and ease of integration:

  • Industrial Control Systems: The switch is often embedded into industrial control systems to provide a stable network connection for sensors and actuators.
  • Machine Vision Systems: Its PoE ports make it suitable for powering cameras in machine vision systems.
  • Building Management Systems (BMS): It can be integrated into BMS to connect various sensors and actuators efficiently.

In summary, the HARTING eCon 2000 5-Port Unmanaged Switch is a versatile networking solution designed to meet the needs of various industrial applications with its reliable performance, easy mounting options, and support for Power over Ethernet.