- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Semiconductor Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Number of Functions | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Length | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Turn On Delay Time | Forward Current | Lens Style | Max Reverse Leakage Current | Test Current | Size | Rise Time | Forward Voltage | Wavelength - Peak | Forward Current-Max | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Reverse Voltage (DC) | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4713A OSRAM Opto Semiconductors Inc. | 6000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | OSLON® Black | - | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.75V | 90° | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 250mW/sr @ 1A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SML-S13RTT86 ROHM Semiconductor | 24112 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 2 | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Not For New Designs | 1 (Unlimited) | - | Infrared (IR) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.4V | - | - | - | 20mA | Circular, Dome | - | - | - | - | - | - | - | - | 30mA | 1 | - | - | 1.5mW/sr @ 20mA | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() L1I0-0940060000000 Lumileds | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | -30°C~85°C TC | Tape & Reel (TR) | 2017 | LUXEON IR Domed | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | - | Top View | - | - | - | - | - | - | - | - | 2.9V | 60° | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 1190mW/sr @ 1A (Typ) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIR-34ST3F ROHM Semiconductor | 8000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | T-1 | 1 | - | ROUND | - | - | - | - | -25°C~85°C TA | Bulk | 2008 | - | e1 | yes | Active | 1 (Unlimited) | - | Infrared (IR) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH RELIABILITY | - | 160mW | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.3V | 54° | 8mW | - | 100mA | Circular, Diffused | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mW/sr @ 50mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SIR-341ST3FF ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | T-1 | - | - | - | - | - | - | - | -25°C~85°C TA | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | 85°C | -25°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.3V | 32° | - | - | - | - | - | - | - | 1μs | 1.3V | - | - | - | 75mA | - | - | - | 5.6mW/sr @ 50mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SCM-013RTT86 ROHM Semiconductor | 14780 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | Industrial grade | -30°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 4 (72 Hours) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 0.5mW/sr @ 20mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIR-568ST3F ROHM Semiconductor | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | T 1 3/4 | 2 | - | ROUND | - | - | - | - | -25°C~85°C TA | Bulk | 2007 | - | e1 | yes | Active | 1 (Unlimited) | - | Infrared (IR) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 230mW | - | - | Top View | 1 | - | - | - | - | 1.6V | SINGLE | - | - | 26° | 13mW | - | - | Circular, Dome | - | - | 5mm | 8ns | - | - | - | - | 100mA | 1 | - | - | 18mW/sr @ 50mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SIR-56ST3FF ROHM Semiconductor | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | T 1 3/4 | - | - | - | - | - | - | - | -25°C~85°C TA | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.3V | 30° | - | - | - | - | - | - | - | 1μs | - | - | - | - | 100mA | - | - | - | 5.6mW/sr @ 50mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QEE113 ON Semiconductor | 24112 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | Radial, Side View | 2 | 135mg | ROUND | - | 1 | 1 μs | - | -40°C~100°C TA | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 100mW | - | 100mW | Side View | 1 | 2.54mm | - | - | 12.7mm | 1.5V | SINGLE | 100W | - | 50° | - | 1 μs | 100mA | Circular, Diffused | 10μA | 100mA | - | 800ns | - | 940 nm | - | 5V | 50mA | - | - | - | 3mW/sr @ 100mA | - | 5.08mm | 4.44mm | 2.54mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QEB363ZR ON Semiconductor | 219 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | 98.1mg | ROUND | GaAs | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 100mW | - | - | Top View | 1 | - | - | - | - | 1.6V | SINGLE | - | - | 24° | - | - | 50mA | Circular, Colorless, Diffused | - | - | - | 1μs | - | - | - | - | - | 1 | - | 5V | 8mW/sr @ 100mA | - | 3mm | 2.7mm | 2.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QED123 ON Semiconductor | 24112 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | 284.4mg | ROUND | AlGaAs | 1 | - | - | -40°C~100°C TA | Bulk | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 200mW | 5V | - | Top View | 1 | 6.1mm | - | - | - | 1.7V | SINGLE | 200mW | - | 18° | - | - | 100mA | Circular, Colored, Diffused | - | 20mA | 4.95mm | 900ns | - | 880 nm | - | 5V | - | - | - | 5V | 50mW/sr @ 100mA | - | 9.02mm | 6.1mm | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QEE123 ON Semiconductor | 240 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | Radial, Side View | 2 | 135mg | ROUND | - | 1 | - | - | -40°C~100°C TA | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | - | 100mW | 5V | - | Side View | 1 | 2.54mm | - | - | - | 1.5V | SINGLE | 100W | 1.7V | 50° | - | - | 100mA | Circular, Diffused | - | 100mA | - | 900ns | - | 880 nm | - | 5V | 50mA | - | - | 5V | 8mW/sr @ 100mA | - | 5.08mm | 4.44mm | 2.54mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QED234 ON Semiconductor | 24112 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | 284.4mg | ROUND | GaAs | 1 | - | - | -40°C~100°C TA | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 200mW | - | 200mW | Top View | 1 | 6.1mm | - | - | - | 1.5V | SINGLE | 200W | 1.6V | 40° | - | - | 100mA | Circular, Colorless, Diffused | - | 20mA | 5mm | 1μs | - | 940 nm | - | 5V | - | - | - | - | 27mW/sr @ 100mA | - | 8.77mm | 6.1mm | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR908-7C-F Everlight Electronics Co Ltd | 30000 | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Radial | 2 | - | ROUND | - | - | - | - | -25°C~85°C TA | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | - | - | Side View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 60° | - | - | 50mA | Circular, Colorless, Diffused | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QEB373GR ON Semiconductor | 24112 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | 98.1mg | ROUND | AlGaAs | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 100mW | - | - | Top View | 1 | - | - | - | - | 1.7V | SINGLE | - | - | 24° | - | - | - | Circular, Diffused, Dome | - | - | - | - | - | - | 0.05A | - | 50mA | 1 | 5V | - | 16mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR11-21C/TR8 Everlight Electronics Co Ltd | 368800 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1206 (3016 Metric) | 2 | - | RECTANGULAR | GaAlAs | 1 | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | yes | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | - | - | Top View | 1 | 1.5mm | 3016 | 1206 | - | - | SINGLE | 130W | 1.2V | 100° | - | - | 65mA | Circular, Colorless, Diffused | - | 20mA | - | - | - | - | - | 5V | - | - | - | - | 0.5mW/sr @ 20mA | 4.5e-8m | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() GL100MD1MP1 Sharp Microelectronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | 1 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | 75mW | - | 75mW | Top View | - | - | - | - | - | - | - | 75mW | 1.2V | 160° | - | - | 20mA | Circular, Dome | - | 20mA | - | - | - | 940 nm | - | 6V | 50mA | - | - | - | 0.3mW/sr @ 20mA | - | - | - | 2.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() QEE122 ON Semiconductor | 24112 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | Radial, Side View | 2 | 135mg | ROUND | - | - | - | - | -40°C~100°C TA | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 100mW | - | - | Side View | 1 | - | - | - | - | 1.7V | SINGLE | - | - | 50° | - | - | - | Circular, Diffused | - | - | - | 900ns | - | 880 nm | 0.05A | - | 50mA | 1 | 5V | - | 4mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QEB363GR ON Semiconductor | 2148 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | 98.1mg | ROUND | GaAs | 1 | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | Tin (Sn) | - | - | - | - | 100mW | - | - | Top View | 1 | 2.2mm | - | - | - | 1.6V | SINGLE | 100W | - | 24° | - | - | 50mA | Circular, Colorless, Diffused, Dome | - | 100mA | - | 1μs | - | 940 nm | - | 5V | - | - | - | - | 8mW/sr @ 100mA | - | - | 2.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QED223A4R0 ON Semiconductor | 24112 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | 284.4mg | - | AlGaAs | 1 | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | Infrared (IR) | Tin (Sn) | - | - | - | - | 200mW | - | - | Top View | - | 6.1mm | - | - | - | 1.7V | - | 200W | - | 40° | - | - | 100mA | Circular, Colored, Diffused | - | 100mA | - | - | - | - | - | 5V | - | - | - | - | 25mW/sr @ 100mA | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free |