- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLN210 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | ROUND | - | TOSHIBA CORP | 60 °C | -25 °C | 12 mW | - | - | Active | - | No | - | - | - | No | - | - | - | - | SIDE VIEW | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 3.6 mm | 0.05 A | - | - | - | - | 875 nm | - | - | - | ||
![]() OP224ESA-C1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | ROUND | - | OPTEK TECHNOLOGY INC | 125 °C | -55 °C | 1.5 mW | - | - | Transferred | - | Yes | - | - | - | Yes | - | 3A001.A.2.C | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | compliant | SINGLE | - | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | - | 850 nm | - | - | - | ||
![]() OP224ESA-C1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | ROUND | - | TT ELECTRONICS PLC | 125 °C | -55 °C | 1.5 mW | - | - | Active | - | Yes | - | - | - | - | - | 3A001.A.2.C | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 1.015 mm | 0.1 A | - | - | - | - | 850 nm | - | - | - | ||
![]() TAN1101F-1-TR Stanley Electric Co | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | GaAs | STANLEY ELECTRIC CO LTD | 85 °C | -30 °C | - | - | - | Obsolete | - | Yes | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 8541.40.20.00 | TR | - | - | compliant | - | - | 148 deg | INFRARED LED | - | 0.05 A | - | 1.37 V | - | 5 V | 940 nm | - | - | 50 m | ||
![]() SMT940-23 Ushio Opto Semiconductors Inc | In Stock | - | Datasheet | - | - | - | - | ROUND | - | USHIO OPTO SEMICONDUCTORS INC | 80 °C | -30 °C | 16 mW | - | ROHS COMPLIANT, SMD, 2 PIN | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 2.6 mm | 0.1 A | - | - | - | - | 940 nm | - | - | - | ||
![]() SIR11-21C/L9/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA-3528AF3C Kingbright | In Stock | - | Datasheet | - | - | - | - | ROUND | - | KINGBRIGHT ELECTRONIC CO LTD | 85 °C | -40 °C | - | - | 3.50 X 2.80 MM, SMD, 2 PIN | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | compliant | SINGLE | - | - | INFRARED LED | 2.4 mm | 0.05 A | - | - | - | - | 940 nm | - | - | - | ||
![]() SFH4059-RS XX-S ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT970-27 Ushio Opto Semiconductors Inc | In Stock | - | Datasheet | - | - | - | - | ROUND | - | USHIO OPTO SEMICONDUCTORS INC | 80 °C | -30 °C | 6 mW | - | ROHS COMPLIANT, SMD, 2 PIN | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 2.6 mm | 0.1 A | - | - | - | - | 970 nm | - | - | - | ||
![]() IR12-21C/TR8(PF) Everlight Elec | 5541 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD-2172 Opto Diode Corp | In Stock | - | - | - | - | - | - | - | - | OPTO DIODE CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SIR-34ST3FL ROHM Semiconductor | In Stock | - | Datasheet | - | - | NO | RADIAL MOUNT | ROUND | GaAs | ROHM CO LTD | 85 °C | -25 °C | 8 mW | - | - | Active | - | Yes | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | compliant | SINGLE | - | 54 deg | INFRARED LED | 3.1 mm | 0.1 A | - | 1.6 V | - | 5 V | 950 nm | - | - | 40 m | ||
![]() SFH402-3 OSRAM GmbH | In Stock | - | Datasheet | - | - | - | - | ROUND | - | OSRAM OPTO SEMICONDUCTORS GMBH | 125 °C | -40 °C | 8 mW | - | ROHS COMPLIANT, HERMETIC SEALED, TO-18, 2 PIN | Obsolete | - | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | - | - | INFRARED LED | 4.7 mm | 0.3 A | - | - | - | - | 950 nm | - | - | - | ||
![]() SFH402-3 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | GaAs | INFINEON TECHNOLOGIES AG | 100 °C | -55 °C | - | - | - | Obsolete | - | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | not_compliant | - | - | 80 deg | - | - | 0.3 A | - | 1.5 V | - | 5 V | 950 nm | - | 0.000001 s | 55 m | ||
![]() SFH4547-U OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 4716AS A01 BBCA ams OSRAM Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR938C SANYO Electric Co Ltd | 6500 | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | GaAs | SANYO ELECTRIC CO LTD | 80 °C | -20 °C | - | - | - | Transferred | - | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | unknown | - | - | 20 deg | - | - | 0.1 A | - | 1.5 V | - | 5 V | 945 nm | - | 0.000001 s | 45 m | ||
![]() ELUA2016OGB-P9000T73240500-VD1M Everlight Electronics Co Ltd | 5654 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 100°C | Tape & Reel (TR) | - | - | Active | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | 3.6V | 120° | - | - | - | 395nm (390nm ~ 400nm) | - | 500mA | - | - | - | - | - | ||
![]() IRP4-810C-45D American Opto Plus LED | 35325 |
| Datasheet | Surface Mount | 1616 (4040 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.7V | 45° | - | - | - | 810nm (800nm ~ 820nm) | - | 1A | - | - | 770mW/sr @ 1A (Typ) | - | - | ||
![]() L944-UV265-4 American Opto Plus LED | In Stock | - | Datasheet | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 60°C | Tape & Reel (TR) | - | - | Active | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | 7V | 30° | - | - | - | 272nm (265nm ~ 278nm) | - | 50mA | - | - | - | - | - |