- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Mounting type | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of pins | Material | Housing material | Shape | Semiconductor Material | Base Product Number | Colour | Connector | Connector pinout layout | Contact material | Contact pitch | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Maximum current | Maximum voltage | Mfr | Mounting | Mounting holes pitch | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Row pitch | Spatial orientation | Trade name | Type of connector | Type of mounting element | Operating temperature | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Orientation | Number of Functions | Resistor Type | Reach Compliance Code | Current rating | Number of contacts | Configuration | Insulation resistance | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Current - DC Forward (If) (Max) | Resistance Tolerance | Rated voltage | Reverse Voltage-Max | Peak Wavelength | Contact arrangement | Radiant Intensity (Ie) Min @ If | Profile | Response Time-Max | Spectral Bandwidth | Product Length | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMT970-27 Ushio Opto Semiconductors Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | USHIO OPTO SEMICONDUCTORS INC | - | - | - | - | - | - | - | 80 °C | -30 °C | 6 mW | - | ROHS COMPLIANT, SMD, 2 PIN | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | - | unknown | - | - | SINGLE | - | - | - | INFRARED LED | 2.6 mm | 0.1 A | - | - | - | - | - | - | 970 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIR-34ST3FL ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | NO | RADIAL MOUNT | - | - | - | ROUND | GaAs | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | - | 85 °C | -25 °C | 8 mW | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | compliant | - | - | SINGLE | - | - | 54 deg | INFRARED LED | 3.1 mm | 0.1 A | - | 1.6 V | - | - | - | 5 V | 950 nm | - | - | - | - | 40 m | - | - | - | - | - | - | ||
![]() SFH402-3 OSRAM GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | - | - | 125 °C | -40 °C | 8 mW | - | ROHS COMPLIANT, HERMETIC SEALED, TO-18, 2 PIN | Obsolete | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | unknown | - | - | SINGLE | - | - | - | INFRARED LED | 4.7 mm | 0.3 A | - | - | - | - | - | - | 950 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH402-3 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | GaAs | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | - | not_compliant | - | - | - | - | - | 80 deg | - | - | 0.3 A | - | 1.5 V | - | - | - | 5 V | 950 nm | - | - | - | 0.000001 s | 55 m | - | - | - | - | - | - | ||
![]() SFH4547-U OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | - | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA UZ307P2 Aven | In Stock | - | - | - | - | - | Surface Mount | Die | - | - | - | - | - | - | - | LAUZ307 | - | - | - | - | - | - | - | - | - | - | - | - | Light-Avenue | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | -10°C ~ 70°C | - | - | - | 100.0000 ppm/°C | Ultraviolet (UV) | 3.57 kOhm | - | - | - | 0.25 W | Top View | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 6V | - | - | - | - | 278nm | - | 100mA | 1 | - | - | - | - | 8mW/cm² @ 100mA (Typ) | - | - | - | 7.62 | - | - | - | - | - | ||
![]() Q65110A6657 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A4885 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P1745 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65113A2073 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQY36N Vishay Intertechnologies | 24112 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 85 °C | -25 °C | 10 mW | - | ROHS COMPLIANT, MINIATURE, PLASTIC PACKAGE-2 | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | - | - | 1 | - | compliant | - | - | SINGLE | - | - | - | INFRARED LED | 1.8 mm | 0.1 A | - | - | - | - | - | - | 950 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSML3710-GS08 Vishay Intertechnologies | 12000 |
| Datasheet | 4 Weeks | - | PCB mount - solder | - | - | - | - | - | - | polystyrene UL94V-0 | ROUND | - | - | - | - | - | phosphor bronze, tin plated | 0.5 mm | - | - | - | VISHAY INTERTECHNOLOGY INC | - | 0.5 A | 50 V | - | - | - | - | 85 °C | -40 °C | 35 mW | - | GREEN, PLASTIC, LCC-2 | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | - | - | 1 | - | not_compliant | - | 28 | SINGLE | 50 MOhm min | - | - | INFRARED LED | 2.4 mm | 0.1 A | - | - | - | - | - | - | 940 nm | bottom | - | - | - | - | - | - | - | - | - | - | ||
![]() VSLB3940 Vishay Intertechnologies | 24112 |
| Datasheet | 13 Weeks, 3 Days | - | - | - | - | - | - | - | aluminium | - | ROUND | - | - | black | - | - | - | - | - | - | 83 g | VISHAY INTERTECHNOLOGY INC | - | - | - | - | M4x10 screw | 170mm | - | 85 °C | -40 °C | 40 mW | - | GREEN, PLASTIC PACKAGE-2 | Active | - | Yes | - | - | handle | - | holder | - | - | - | e2 | - | - | - | - | TIN SILVER | - | - | - | - | 1 | - | compliant | - | - | SINGLE | - | - | - | INFRARED LED | 3 mm | 0.1 A | - | - | - | - | - | - | 940 nm | - | - | - | - | - | - | 30mm | 176.5mm | 13mm | - | - | ||
![]() SFH495P OSRAM GmbH | In Stock | - | Datasheet | - | gold-plated | - | - | - | - | - | 12 | - | - | ROUND | - | - | - | socket | 2x6 | - | - | 2.54mm | SMT | 0.57 g | OSRAM OPTO SEMICONDUCTORS GMBH | female | - | - | - | - | - | - | 85 °C | - | 700 mW | - | - | Obsolete | - | - | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | unknown | 1.5A | - | SINGLE | - | - | - | INFRARED LED | 5 mm | - | - | - | - | - | 60V | - | 940 nm | - | - | beryllium copper | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() SFH495P Infineon Technologies AG | In Stock | - | Datasheet | - | gold-plated | - | - | - | NO | THROUGH HOLE MOUNT | 88 | - | - | - | GaAlAs | - | - | socket | 2x44 | - | - | 2.54mm | THT | 5.28 g | INFINEON TECHNOLOGIES AG | female | - | - | - | - | - | - | 80 °C | -40 °C | - | - | - | Obsolete | - | No | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | - | - | - | not_compliant | 1.5A | - | - | - | - | 35 deg | - | - | - | - | 2.1 V | - | - | 60V | 3 V | 945 nm | - | - | beryllium copper | - | 4 m | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() L800-06AU Ushio Opto Semiconductors Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | USHIO OPTO SEMICONDUCTORS INC | - | - | - | - | - | - | - | 100 °C | -40 °C | 27 mW | - | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | - | unknown | - | - | SINGLE | - | - | - | INFRARED LED | 5.5 mm | 0.1 A | - | - | - | - | - | - | 800 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L295000NDB Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSI5LAZB31P OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAN1101F Stanley Electric Co | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | STANLEY ELECTRIC CO LTD | - | - | - | - | - | - | - | 85 °C | -30 °C | 4.5 mW | - | 3 X 2 MM, 1 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | 1 | - | compliant | - | - | SINGLE | - | - | - | INFRARED LED | 2 mm | 0.05 A | - | - | - | - | - | - | 940 nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L950L-LBLEUPGC American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |