- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Shape | Semiconductor Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Orientation | Number of Functions | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAUVA2016IJ4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2016 | EAUVA2016 | - | Obsolete | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 3.3V | 125° | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EAILP03RDAB0 Everlight Electronics Co Ltd | 19 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.3V | 30° | - | - | - | 3mm | - | - | - | - | - | 0.1A | - | - | 100mA | - | - | - | Infrared (IR) | 4mW/sr @ 20mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM1206UV-405-IL Bivar Inc. | 4632 |
| - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 4 (72 Hours) | - | Ultraviolet (UV) | - | - | Blue | - | 8541.40.20.00 | 100mW | - | Top View | - | - | unknown | 3216 | 1206 | - | - | - | 3.4V | 30° | 20mA | Clear | 20mA | - | - | - | - | - | - | - | - | 4V | 25mA | - | - | - | - | - | - | 1.4mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() QEC122 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 2 | - | 133.2mg | - | - | 1 | -40°C~100°C TA | Bulk | - | - | yes | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | - | - | 100mW | 5V | Top View | - | 3.94mm | - | - | - | 1.7V | - | 100W | - | 18° | 50mA | Circular, Colored, Diffused | 100mA | - | 900ns | - | - | 880 nm | - | - | 5V | - | - | - | - | - | - | 27mW/sr @ 100mA | - | - | 3.94mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() OP266AA TT Electronics/Optek Technology | 8972 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | -40°C~100°C TA | Bulk | 2013 | OP266AA | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.8V | 18° | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 50mA | - | - | - | Infrared (IR) | 5.5mW/cm2 @ 20mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15335339AA350 Würth Elektronik | 399 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | WL-SUMW | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 3.5V | 130° | 500mA | - | - | - | - | 3.5V | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP7113F3C Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | 80mW | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 20° | 20mA | Dome | - | 5mm | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 15mW/sr @ 30mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 4249-U OSRAM Opto Semiconductors Inc. | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-PLCC | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 50° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 40mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 4451-V OSRAM Opto Semiconductors Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 34° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 63mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP7113F3BT Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | Radial | - | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | 100mW | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 20° | - | Circular | - | 5mm | - | - | - | - | - | 0.05A | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UV5TZ-405-15 Bivar Inc. | 277 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | -25°C~80°C TA | Bulk | 2009 | TZ | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | Violet | - | - | - | - | Top View | - | - | unknown | - | - | - | - | - | 3.3V | 15° | 15mA | Clear, Dome, Round | - | - | - | - | - | - | Clear | - | - | - | 20mA | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VTE1291-2H Excelitas Technologies | 2147 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | GaAlAs | - | -40°C~100°C TA | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | Top View | - | - | unknown | - | - | - | - | - | 1.5V | 24° | 100mA | - | - | - | 1μs | - | - | 880 nm | - | - | - | 2V | - | - | 5V | - | - | 65mW/sr @ 100mA | 0.000001s | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OP268FC TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 104° | - | - | - | - | - | 1.5V | - | - | - | - | - | - | 50mA | - | - | - | - | 0.36mW/cm2 @ 20mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP269C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | 1 | -40°C~100°C TA | Bulk | 2012 | - | - | Obsolete | Not Applicable | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Side View | - | 1.57mm | - | - | - | - | - | 100mW | 1.5V | 18° | 50mA | - | 20mA | - | - | 1.5V | - | - | - | - | 2V | - | 50mA | - | - | - | - | 0.34mW/cm2 @ 20mA | - | - | 4.06mm | - | No | - | RoHS Compliant | - | ||
![]() OP265FAB TT Electronics/Optek Technology | 2166 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.8V | 18° | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 50mA | - | - | - | Infrared (IR) | 7.5mW/cm2 @ 20mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP130 TT Electronics/Optek Technology | 3500 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | - | 1 | -65°C~125°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 125°C | -65°C | - | - | - | - | - | Top View | - | 5.59mm | - | - | - | - | - | 200mW | 1.75V | 18° | 100mA | - | 100mA | - | - | 1.75V | - | - | - | - | 2V | - | 100mA | - | - | - | - | 1mW/cm2 @ 100mA | - | - | 5.59mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() WP7113SF4C Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | Radial | - | - | - | ROUND | - | - | -40°C~85°C | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | 80mW | - | Top View | 1 | - | - | - | - | 1.4V | SINGLE | - | 1.3V | 20° | - | Circular | - | 5mm | - | - | - | - | - | 0.05A | - | - | 50mA | - | - | - | - | 12mW/sr @ 50mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 485 OSRAM Opto Semiconductors Inc. | 99 | - | Datasheet | - | - | Through Hole | T 1 3/4 | - | - | - | - | - | - | -40°C~100°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 40° | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 25mW/sr @ 100mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP165W TT Electronics/Optek Technology | 873 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T-1 | 1 | Plastic | - | - | - | 1 | -40°C~100°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | 100°C | -40°C | - | - | - | 100mW | - | Top View | - | 3.94mm | - | - | - | - | - | 100mW | 1.6V | 90° | 50mA | Colored, Diffused | 20mA | - | 1μs | 1.6V | 500 ns | - | - | - | 2V | - | 50mA | 1 | - | - | - | 0.5mW/cm2 @ 20mA | - | - | 3.94mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP298AD TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | 2 | - | - | - | - | - | -40°C~100°C TA | Bulk | 2012 | OP290 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 2V | 25° | 150mA | - | - | - | 500ns | 2V | - | - | - | - | - | - | 200mA | - | - | 875 nm | - | 8.5mW/cm2 @ 100mA | - | - | - | - | - | - | RoHS Compliant | - |