- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Lens Style | Test Current | Size | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XTHI30BF SunLED | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.6V | 50° | - | - | 3mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 5mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() SFH 4056-NP OSRAM Opto Semiconductors Inc. | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C TA | Tape & Reel (TR) | - | Power TOPLED® | - | Active | 3 (168 Hours) | - | Infrared (IR) | 8541.40.20.00 | Top View | - | - | - | 1.6V | 44° | - | - | - | - | - | - | 70mA | - | - | 35mW/sr @ 70mA (Typ) | - | - | ROHS3 Compliant | ||
![]() SFH 4841 OSRAM Opto Semiconductors Inc. | 12300 | - | Datasheet | - | - | Through Hole | TO-18-2 Metal Can | - | -40°C~100°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.6V | 64° | - | - | - | - | - | - | 100mA | - | - | 16mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() XTHI12W860 SunLED | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.35V | 20° | - | - | 5mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 55mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() XTHI30BF860 SunLED | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.35V | 50° | - | - | 3mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 15mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() LED55B ON Semiconductor | 3000 | - | Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.7V | 16° | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | ||
![]() MTPS9067WC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | - | -30°C~100°C TA | Bulk | 2011 | Point Source | - | Active | 1 (Unlimited) | - | Visible | 8541.40.20.00 | Top View | - | - | - | 2.2V | 90° | - | - | - | - | - | - | 50mA | - | - | - | - | - | RoHS Compliant | ||
![]() XZTNI53W SunLED | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | RECTANGULAR | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.2V | 120° | - | - | 1.2mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 0.8mW/sr @ 20mA | - | - | ROHS3 Compliant | ||
![]() XZTHI45S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-PLCC | ROUND | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.3V | 120° | - | - | 2.4mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 1.2mW/sr @ 20mA | - | - | ROHS3 Compliant | ||
![]() XTHI30BF850 SunLED | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.4V | 50° | - | - | 3mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 15mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() XTHI12BF860 SunLED | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2014 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.35V | 20° | - | - | 5mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 55mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() L1F3-U380100004001 Lumileds | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | 8541.40.20.00 | Top View | - | - | - | 3.2V | 140° | - | - | - | - | - | - | 1A | - | - | - | - | - | RoHS Compliant | ||
![]() F5D3 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.7V | 16° | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | ||
![]() XZTNI45S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-PLCC | ROUND | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | yes | Active | 3 (168 Hours) | EAR99 | Infrared (IR) | 8541.40.20.00 | Top View | 1 | - | SINGLE | 1.2V | 120° | - | - | 2.4mm | - | 0.05A | - | 50mA | - | Infrared (IR) | 1.2mW/sr @ 20mA | - | - | ROHS3 Compliant | ||
![]() MTE5900W-UY Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | - | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | - | Visible | - | Top View | - | - | - | 2.1V | 40° | Clear | 20mA | - | 2.1V | - | - | 50mA | - | - | - | - | 3.7mm | RoHS Compliant | ||
![]() MTSM0012-199-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | - | Infrared (IR) | - | Top View | - | - | - | 1V | 90° | - | - | - | - | - | - | 50mA | - | Infrared (IR) | - | - | - | RoHS Compliant | ||
![]() MTE2087NN Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -30°C~100°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | unknown | - | 1.55V | 10° | - | - | - | - | 0.1A | 2V | 100mA | 5V | - | - | 4.5e-8m | - | RoHS Compliant | ||
![]() MTSM5014-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | - | Infrared (IR) | - | Top View | - | - | - | 1V | 30° | - | - | - | - | - | - | 50mA | - | - | - | - | - | RoHS Compliant | ||
![]() MTE0012-095-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -25°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 0.9V | 90° | - | - | - | - | - | - | 100mA | - | Infrared (IR) | - | - | - | RoHS Compliant | ||
![]() MTE2062NK1-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -20°C~85°C TA | Bulk | - | - | - | Active | 1 (Unlimited) | - | Visible | - | Top View | - | - | - | 2.2V | 10° | - | - | - | - | - | - | 50mA | - | - | - | - | - | RoHS Compliant |