- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Semiconductor Material | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Orientation | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN52 Panasonic Electronic Components | 12436 | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | ROUND | - | - | -25°C~85°C TA | - | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.20.00 | 6mW | Top View | 1 | - | unknown | - | SINGLE | - | 1.25V | 100° | 6mW | - | - | - | - | 4.2mm | 1μs | - | 0.1A | - | - | - | - | - | 100mA | - | - | - | 5mW/sr @ 50mA | - | - | - | - | RoHS Compliant | - | ||
![]() MTSM340UV-F5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -10°C~85°C | Bulk | 2011 | - | - | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 4.3V | 110° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTE6000P Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | -40°C~100°C | Bulk | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | Visible | - | 100°C | -40°C | - | - | - | Top View | - | - | - | - | - | - | 2.8V | 12° | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTSM395UV4-F10116S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Star Array | - | - | - | - | - | -10°C~85°C TA | Bulk | - | - | - | - | Active | 2 (1 Year) | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 7.2V | 116° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() QBEC5120 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | -40°C~80°C TA | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 1.4V | 20° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 30mW/sr @ 50mA | - | - | - | - | RoHS Compliant | - | ||
![]() PDI-E808 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-1 | - | - | - | - | - | -55°C~100°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 1.6V | 80° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 30mW/sr @ 50mA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XTNI12BF SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2005 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | SINGLE | - | 1.2V | 20° | - | - | - | - | - | 5mm | - | - | 0.05A | - | - | - | - | - | 50mA | - | - | Infrared (IR) | 25mW/sr @ 50mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() XTHI30W SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2005 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | SINGLE | - | 1.3V | 50° | - | - | - | - | - | 3mm | - | - | 0.05A | - | - | - | - | - | 50mA | - | - | Infrared (IR) | 5mW/sr @ 50mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBM-120-UV-C14-GB365-21 Luminus Devices Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | - | - | 120°C TJ | - | - | Mosaic Array | - | - | Obsolete | Not Applicable | - | Ultraviolet (UV) | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L1F3-U410200012000 Lumileds | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | -40°C~120°C TA | Tape & Reel (TR) | 2016 | LUXEON UV U2 | - | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | - | - | 8541.40.20.00 | - | Top View | - | - | compliant | - | - | - | 3.1V | 138° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OD-663 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-213AA, TO-66-2 | - | - | ROUND | - | - | -55°C~100°C TA | Tray | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.20.00 | - | Top View | 1 | - | unknown | - | SINGLE | - | 4.5V | 120° | 3500mW | - | - | - | - | 10.8966mm | - | - | 0.4A | - | - | 880nm | - | - | 400mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OD-880W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | ROUND | GaAlAs | - | -55°C~100°C TA | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | Top View | 1 | - | unknown | - | SINGLE | - | 1.55V | 80° | 20mW | - | - | - | - | 4.699mm | - | - | - | - | - | - | - | - | 100mA | 1 | 5V | - | 16mW/sr @ 100mA | 5e-7s | 8e-8m | - | - | RoHS Compliant | - | ||
![]() MTPS1065WC Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | -20°C~85°C TA | Bulk | 2011 | Point Source | - | - | Obsolete | 1 (Unlimited) | - | Visible | - | - | - | - | 8541.40.20.00 | - | Top View | - | - | unknown | - | - | - | 2.4V | 90° | - | - | - | - | - | - | - | - | 0.015A | - | - | - | 2.8V | 3.6mm | 15mA | - | 5V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP265AB TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | ROUND | - | - | -40°C~100°C TA | Bulk | 2006 | OP265AA | - | yes | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | - | - | - | Top View | 1 | - | - | - | SINGLE | - | 1.8V | 18° | - | - | 20mA | Dome | - | 3mm | - | - | - | - | - | - | - | - | 50mA | - | - | - | 7.5mW/cm2 @ 20mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() QEB373YR ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | 2 | 98.1mg | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | 100mW | Top View | - | - | - | 1.7V | - | - | - | 24° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 16mW/sr @ 100mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2701L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | ROUND | - | - | -25°C~65°C TA | - | 2004 | - | e0 | - | Obsolete | Not Applicable | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1.8mW | Side View, Dual | 1 | - | unknown | - | SINGLE | - | 1.3V | 20° | 1.8mW | - | - | - | - | 1.4mm | - | - | 0.05A | - | - | - | - | - | 50mA | - | - | - | 1.2mW/sr @ 50mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LN162S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Ceramic | - | - | ROUND | - | - | -25°C~85°C TA | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | 1 | - | unknown | - | SINGLE | - | 1.2V | 160° | 3.5mW | - | - | - | - | 3mm | - | - | 0.05A | - | - | - | - | - | 50mA | - | - | - | 1.5mW/sr @ 50mA | - | - | - | - | RoHS Compliant | - | ||
![]() LN69 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-1 | 1 | - | ROUND | - | - | -25°C~85°C TA | Bulk | 2008 | - | e0 | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | - | Top View | 1 | - | unknown | - | SINGLE | - | 1.3V | 30° | - | - | - | - | - | 3mm | - | - | 0.05A | - | - | - | - | - | 50mA | - | - | - | 3.5mW/sr @ 50mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DN1102W-TR Stanley Electric Co | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3016 Metric) | 2 | - | RECTANGULAR | - | 1 | - | Tape & Reel (TR) | 2001 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -30°C | - | - | - | - | 1 | 1.5mm | - | - | SINGLE | 75mW | - | - | 4mW | INFRARED LED | 50mA | Colorless, Diffused | 20mA | - | - | 1.8V | - | 5V | 5V | - | - | - | - | - | - | - | - | - | - | 3mm | No | RoHS Compliant | Lead Free | ||
![]() OD-880F Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | - | -55°C~100°C TA | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | Top View | 1 | - | unknown | - | SINGLE | - | 1.55V | 8° | 17mW | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100mA | 1 | - | - | 120mW/sr @ 100mA | - | - | - | - | RoHS Compliant | - |