- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Reach Compliance Code | Operating Supply Voltage | Configuration | Nominal Supply Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Wavelength - Peak | Forward Current-Max | Current - DC Forward (If) (Max) | Number of LEDs | T-code | Peak Wavelength | Reverse Voltage (DC) | Radiant Intensity (Ie) Min @ If | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP216B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | -65°C~125°C TA | Bulk | 2008 | - | - | Obsolete | Not Applicable | - | Infrared (IR) | 125°C | -65°C | - | - | - | 150mW | - | - | Top View | - | - | - | - | - | - | 1.8V | 24° | 50mA | Dome | - | - | 500ns | 1.8V | 250 ns | - | - | 100mA | - | - | - | - | 0.6mW/cm2 @ 50mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 4736 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | OSLON® Black | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | compliant | - | - | - | - | 3V | 80° | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | 14mW/sr @ 500mA (Typ) | - | - | - | - | - | - | - | ||
![]() SFH 4776 OSRAM Opto Semiconductors Inc. | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | 1108 (2720 Metric) | - | - | -40°C~85°C | Tape & Reel (TR) | - | SYNIOS® P2720 | - | Active | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | compliant | - | - | - | - | 2.95V | 120° | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | 29mW/sr @ 350mA (Typ) | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP273 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 85°C | -40°C | - | - | - | 130mW | - | - | Top View | - | - | 30V | - | - | 130mW | 1.5V | 25° | 50mA | Circular | - | - | 500ns | 1.5V | - | - | - | 50mA | - | - | 890 nm | 30V | - | 2.7mm | 2.5mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() OP280PS TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | -25°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | - | 130mW | - | - | Top View | 1 | - | - | SINGLE | - | - | 1.5V | 50° | 20mA | Flat, Round | - | - | 25ns | - | - | 250 nm | - | 1A | - | - | - | - | 2.8mW/cm2 @ 20mA | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OUE8A425Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | ROUND | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | Visible | - | - | ULTRA VIOLET | - | - | 15.4mW | - | - | Top View | 1 | - | - | SINGLE WITH BUILT-IN ZENER DIODE | 100mA | - | 3.3V | 18° | 100mA | Dome | - | 4.63mm | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | 4.79mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OUE8A420Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | ROUND | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | Visible | - | - | ULTRA VIOLET | - | - | 15.4mW | BAG | - | Top View | 1 | - | - | SINGLE WITH BUILT-IN ZENER DIODE | 100mA | - | 3.3V | 18° | 100mA | Dome | - | 4.63mm | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | 4.79mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OUE8A400Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | - | Ultraviolet (UV) | 85°C | -40°C | Violet | - | - | 13.4mW | - | 13.4mW | Top View | - | - | - | - | 100mA | - | 3.3V | 18° | 100mA | Dome | 100mA | - | - | 3.3V | - | - | - | 100mA | - | - | - | - | - | - | 4.79mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OPA83SM5AZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | ROUND | -40°C~85°C TA | Bulk | 2017 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 5V | 25° | 20mA | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPA82SM5BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 3 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 5V | 25° | - | - | - | - | - | - | - | - | 0.05A | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP215D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | -65°C~125°C TA | Bulk | 2008 | - | - | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | 1.8V | 24° | - | - | - | - | - | 1.8V | - | - | - | 100mA | - | - | - | - | 0.2mW/cm2 @ 50mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() HIR36-01C/S32 Everlight Electronics Co Ltd | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.200, 5.08mm) | 4 | ROUND | -40°C~85°C TA | Tube | 2007 | - | yes | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | HIGH RELIABILITY | - | - | - | - | Top View | 1 | - | - | SINGLE | - | - | 1.45V | 20° | 20mA | Circular, Colorless, Diffused | - | 3mm | - | - | - | - | - | 100mA | 1 | - | - | - | 15mW/sr @ 20mA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA81SM5CZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 2 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 12V | 25° | - | - | - | - | - | - | - | - | 0.05A | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OUE8A415Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | ROUND | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | Visible | - | - | ULTRA VIOLET | - | - | 15.4mW | BAG | - | Top View | 1 | - | - | SINGLE WITH BUILT-IN ZENER DIODE | 100mA | - | 3.3V | 18° | 100mA | Dome | - | 4.63mm | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | 4.79mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OUE8A395Y1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | ROUND | -40°C~85°C TA | Tray | 2009 | - | - | Obsolete | 1 (Unlimited) | 2 | Ultraviolet (UV) | - | - | ULTRA VIOLET | - | 8541.40.20.00 | 9.8mW | BAG | - | Top View | 1 | - | - | SINGLE WITH BUILT-IN ZENER DIODE | 100mA | - | 3.3V | 18° | 100mA | Dome | - | 4.63mm | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | 4.79mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPA80T35BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 12V | 18° | 20mA | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPA81T35CZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 2 | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | - | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 12V | 18° | - | - | - | - | - | - | - | - | 0.05A | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPA81T35BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | ROUND | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | 8541.40.20.00 | - | - | - | Top View | 1 | - | - | COMPLEX | - | - | 12V | 18° | - | - | - | - | - | - | - | - | 0.05A | 50mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP280KT TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | -25°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 2A (4 Weeks) | - | Infrared (IR) | - | - | - | - | - | 130mW | - | - | Top View | 1 | - | - | SINGLE | - | - | 1.55V | 90° | 20mA | Flat, Round | - | - | 25ns | - | - | 250 nm | - | 1A | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP270 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 1 | - | -40°C~85°C TA | Box | 2005 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 85°C | -40°C | - | - | - | 130mW | - | 130mW | Top View | - | - | 30V | - | - | 130mW | 1.5V | 25° | 20mA | Circular | - | - | 500ns | 1.5V | - | - | - | 50mA | - | - | 890 nm | - | - | - | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free |