- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Forward Current | Size | Forward Current-Max | Wavelength | Current - DC Forward (If) (Max) | Peak Wavelength | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA80SM5DZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | ROUND | - | - | -40°C~85°C TA | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | 8541.40.20.00 | Top View | 1 | COMPLEX | 12V | 25° | - | - | - | - | 0.05A | - | 50mA | - | - | RoHS Compliant | ||
![]() OPA83SM5BZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | ROUND | - | - | -40°C~85°C TA | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | 8541.40.20.00 | Top View | 1 | COMPLEX | 5V | 25° | - | - | - | - | 0.05A | - | 50mA | - | - | RoHS Compliant | ||
![]() 15404085BA420 Würth Elektronik | 746 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SICW | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.6V | 140° | - | - | - | - | - | 850nm | 70mA | - | 3mW/sr @ 70mA | ROHS3 Compliant | ||
![]() LZ4-00R608-0000 OSRAM SYLVANIA Inc. | 1940 |
| - | 10 Weeks | - | Surface Mount | 8-SMD, No Lead Exposed Pad | ROUND | - | - | 145°C TJ | Cut Tape (CT) | - | LuxiGen™ LZ4 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1 | SEPARATE, 4 ELEMENTS | 12.4V | 100° | 3200mW | - | - | 6.5mm | 1A | - | 1A | - | - | ROHS3 Compliant | ||
![]() QED122 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 100°C | -40°C | - | - | - | - | e3 | yes | Obsolete | 2 (1 Year) | - | MATTE TIN | - | - | 1 | SINGLE | - | - | - | INFRARED LED | - | 4.95mm | 0.1A | - | - | 890 nm | - | ROHS3 Compliant | ||
![]() LZ1-00UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | 130°C TJ | Tape & Reel (TR) | - | LZ1 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | 3.7V | 68° | - | - | - | - | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() SST-05-IR-B70-K850 Luminus Devices Inc. | 30000 |
| Datasheet | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | 115°C TJ | Tape & Reel (TR) | - | SST-05-IR | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.6V | 70° | - | - | - | - | - | - | 1A | - | 786mW/sr @ 1A | ROHS3 Compliant | ||
![]() APTD2012F3C Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.2V | 40° | - | - | - | - | - | - | 50mA | - | 2mW/sr @ 20mA | ROHS3 Compliant | ||
![]() MTPS9062MC-BK Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -20°C~80°C TA | - | - | Point Source | - | - | Active | 5A (24 Hours) | Visible | - | - | Top View | - | - | 2.1V | 90° | - | - | - | - | - | - | 15mA | - | - | RoHS Compliant | ||
![]() LZ4-40UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Surface Mount | Star Array | - | - | - | 130°C TJ | Tray | - | LZ4 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | 14.8V | 90° | - | - | - | - | - | - | 1A | - | - | - | ||
![]() MTE1300W-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -20°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | 0.96V | 200° | - | - | - | - | - | - | 100mA | - | - | RoHS Compliant | ||
![]() XST-3535-UV-A60-CE275-00 Luminus Devices Inc. | 383 |
| Datasheet | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | 100°C TJ | Tape & Reel (TR) | - | XST-3535-UV | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | 6.45V | 60° | - | - | - | - | - | 281nm 275nm ~ 286nm | 500mA | - | - | ROHS3 Compliant | ||
![]() MTE6114N5 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | -20°C~80°C | - | - | - | - | - | Active | - | Infrared (IR) | - | - | Top View | - | - | 1V | 10° | - | - | - | - | - | - | 100mA | - | - | - | ||
![]() OPA83T35DZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | ROUND | - | - | -40°C~85°C TA | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | 8541.40.20.00 | Top View | 1 | COMPLEX | 5V | 18° | - | - | 20mA | - | - | - | 50mA | - | - | RoHS Compliant | ||
![]() 15411085A4570 Würth Elektronik | 538 | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | - | - | 1.4V | 45° | - | - | - | - | - | 850nm | 70mA | - | 6mW/sr @ 20mA | ROHS3 Compliant | ||
![]() 15410285AA170 Würth Elektronik | 428 | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | - | - | 1.4V | 110° | - | - | - | - | - | 850nm | 70mA | - | 2mW/sr @ 20mA | ROHS3 Compliant | ||
![]() QEC113 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 100°C | -40°C | - | - | - | - | e3 | yes | Obsolete | 2 (1 Year) | - | MATTE TIN | - | - | 1 | SINGLE | - | - | - | INFRARED LED | - | 2.95mm | 0.05A | - | - | 940 nm | - | ROHS3 Compliant | ||
![]() BIR-BM53E4G-1 American Bright Optoelectronics Corporation | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE1-8FC0-00000 Broadcom Limited | 29 |
| - | 16 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARE1-xxxx-00000 | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | - | - | 1.8V | 150° | - | - | - | - | - | - | 1A | - | 100mW/sr @ 1A | ROHS3 Compliant | ||
![]() APA1606SF4C-P22 Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | - | - | 1.3V | 110° | - | - | - | - | - | - | 50mA | - | 0.8mW/sr @ 20mA | ROHS3 Compliant |