- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5IRC-940 Bivar Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | -45°C~85°C TA | Bulk | 2003 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | Top View | - | 1.2V | 20° | - | - | 100mA | - | Infrared (IR) | 1.8mW/cm2 @ 50mA | - | RoHS Compliant | ||
![]() QBHP684-IR4BU QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.9V | 120° | - | - | 700mA | - | - | - | - | RoHS Compliant | ||
![]() MTE5066N-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Lensed Metal Can, TO-46-2 | - | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | Active | 1 (Unlimited) | Visible | 8541.40.20.00 | Top View | unknown | 1.8V | 12° | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() QBL912ZC-IR2 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Bottom Entry | 2-SMD, Z-Bend | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 20° | - | - | 50mA | - | - | 0.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() SFH 4945 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP | - | -40°C~80°C | Bulk | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | 1.35V | 20° | - | - | 40mA | - | - | 50mW/sr @ 40mA | - | ROHS3 Compliant | ||
![]() LD 262 OSRAM Opto Semiconductors Inc. | 9820 | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | -40°C~80°C TA | Bulk | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | Top View | - | 1.25V | 30° | - | - | 50mA | - | - | 2.5mW/sr @ 50mA | - | ROHS3 Compliant | ||
![]() MTPS9085NJ1 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | NO | -30°C~100°C TA | Bulk | - | Point Source | Discontinued | 1 (Unlimited) | Infrared (IR) | - | Top View | - | 1.8V | 10° | 0.1A | 2.2V | 100mA | 5V | - | - | 2.5e-8m | RoHS Compliant | ||
![]() QBL912ZC-IR3 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Bottom Entry | 2-SMD, Z-Bend | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 20° | - | - | 50mA | - | - | 0.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP653-IR1 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Bottom Entry | 1209 (3224 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.3V | 15° | - | - | 50mA | - | - | 1.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP670-IR2 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-LCC (J-Lead) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.7V | 120° | - | - | 100mA | - | - | 0.6mW/sr @ 50mA | - | RoHS Compliant | ||
![]() QBLP653-IR3 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Bottom Entry | 1209 (3224 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.5V | 15° | - | - | 50mA | - | - | 2.1mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP651-IR3 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3016 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 40° | - | - | 50mA | - | - | 0.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP630-IR1 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.2V | 140° | - | - | 50mA | - | - | 0.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBL912GC-IR2 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, Gull Wing | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 20° | - | - | 50mA | - | - | 0.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP670-IR1 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-LCC (J-Lead) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.2V | 120° | - | - | 50mA | - | - | 0.2mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP630-IR3 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.3V | 140° | - | - | 50mA | - | - | 0.1mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP650-IR3 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 140° | - | - | 50mA | - | - | 0.3mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP653B-IR1 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Bottom Entry | 1209 (3224 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.3V | 15° | - | - | 50mA | - | - | 1.6mW/sr @ 20mA | - | RoHS Compliant | ||
![]() QBLP650-IR2 QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | -40°C~80°C TA | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | Infrared (IR) | - | Top View | - | 1.4V | 140° | - | - | 50mA | - | - | 0.4mW/sr @ 20mA | - | RoHS Compliant | ||
![]() SFH 0510 OSRAM Opto Semiconductors Inc. | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |