- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Orientation | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Size | Rise Time | Forward Voltage | Forward Current-Max | Reverse Voltage | Current - DC Forward (If) (Max) | Peak Wavelength | Touchscreen | Radiant Intensity (Ie) Min @ If | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F5E2 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | -65°C~125°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | 9mW | Top View | - | - | - | 1.7V | - | 170mW | - | 80° | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | Lead Free | ||
![]() L1F3-U390100007001 Lumileds | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | - | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | Active | 1 (Unlimited) | - | Ultraviolet (UV) | - | - | 8541.40.20.00 | - | Top View | - | - | - | - | - | - | 3.1V | 140° | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15411494AA570 Würth Elektronik | 1105 | - | Datasheet | 13 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | - | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | Side View | - | - | - | - | - | - | 1.2V | 150° | - | - | - | - | - | - | - | - | 70mA | - | - | 0.5mW/sr @ 20mA | - | - | ROHS3 Compliant | - | ||
![]() 15414185BA210 Würth Elektronik | 1055 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-PLCC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SITW | - | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.5V | 120° | - | - | - | - | - | - | - | - | 70mA | - | - | 5mW/sr @ 50mA | - | - | ROHS3 Compliant | - | ||
![]() 15414194BA210 Würth Elektronik | 1081 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-PLCC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SITW | - | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.4V | 120° | - | - | - | - | - | - | - | - | 70mA | - | - | 5mW/sr @ 50mA | - | - | ROHS3 Compliant | - | ||
![]() OP298AB TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Through Hole | Radial | 2 | - | - | -40°C~100°C TA | Bulk | 2010 | OP290 | - | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 2V | 25° | 150mA | - | - | - | 500ns | 2V | - | - | 200mA | 875 nm | - | 3.5mW/cm2 @ 100mA | - | - | RoHS Compliant | - | ||
![]() OP271 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 85°C | -40°C | - | 130mW | Top View | - | 2.2mm | - | 30V | - | 130mW | 1.5V | 25° | 20mA | Circular | 20mA | - | 500ns | 1.5V | - | 30V | 50mA | 890 nm | - | - | 2.5mm | 2.2mm | RoHS Compliant | Lead Free | ||
![]() GL4800 Sharp Microelectronics | 1500 | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | -25°C~85°C TA | Tube | 1997 | - | - | Obsolete | Not Applicable | - | Infrared (IR) | 85°C | -25°C | - | 3mW | Side View | - | - | - | - | - | - | 1.2V | 60° | - | - | - | - | - | 1.2V | - | - | 50mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 15406085BA300 Würth Elektronik | 1026 | - | Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SICW | - | Active | 3 (168 Hours) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.4V | 130° | - | - | - | - | - | - | - | - | 70mA | - | - | 1mW/sr @ 20mA | - | - | ROHS3 Compliant | - | ||
![]() QED221 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Bulk | - | - | - | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.7V | 40° | - | - | - | - | - | - | - | - | 100mA | - | - | 10mW/sr @ 100mA | - | - | - | - | ||
![]() OED-EL-1556SN-RP Lumex Opto/Components Inc. | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Radial | - | ROUND | - | -20°C~70°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | SINGLE | - | 1.2V | 30° | - | - | - | 1.5mm | - | - | 0.06A | - | 60mA | - | - | 1.8mW/sr @ 50mA | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD-850F Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -40°C~100°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | - | unknown | - | - | - | 1.6V | 8° | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() XTHI12BF SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial | - | ROUND | - | -40°C~85°C TA | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | EAR99 | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | - | - | - | SINGLE | - | 1.3V | 20° | - | - | - | 5mm | - | - | 0.05A | - | 50mA | - | Infrared (IR) | 12mW/sr @ 50mA | - | - | ROHS3 Compliant | - | ||
![]() BXIR-85090BA-1300 Bridgelux | 265 |
| - | 6 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2016 | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 3.2V | 90° | - | - | - | - | - | - | - | - | 1A | - | Infrared (IR) | 500mW/sr @ 1A | - | - | RoHS Compliant | - | ||
![]() MTSM0074-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | - | Infrared (IR) | - | - | - | - | Top View | - | - | unknown | - | - | - | 1.7V | 30° | - | - | - | - | - | - | - | - | 30mA | - | Infrared (IR) | - | - | - | RoHS Compliant | - | ||
![]() CQX16 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -65°C~125°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | ||
![]() SBM-120-UV-R34-M395-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | - | - | - | 125°C TJ | - | - | SBM-120-UV | - | Active | - | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | - | - | - | 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 4356P OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | -40°C~100°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.5V | 140° | - | - | - | - | - | - | - | - | 100mA | - | - | 12mW/sr @ 100mA | - | - | ROHS3 Compliant | - | ||
![]() LD 266 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | - | - | -40°C~80°C TA | Bulk | - | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.25V | 30° | - | - | - | - | - | - | - | - | 50mA | - | - | 2.5mW/sr @ 50mA | - | - | ROHS3 Compliant | - | ||
![]() LD 265 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | - | - | -40°C~80°C TA | Bulk | - | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | - | 1.25V | 30° | - | - | - | - | - | - | - | - | 50mA | - | - | 2.5mW/sr @ 50mA | - | - | ROHS3 Compliant | - |