- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Lens Style | Size | Rise Time | Forward Voltage | Forward Current-Max | Current - DC Forward (If) (Max) | Touchscreen | Radiant Intensity (Ie) Min @ If | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDI-E880SM Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | -25°C~100°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.5V | 140° | - | - | - | - | - | - | 100mA | - | 0.5mW/sr @ 50mA | Non-RoHS Compliant | - | ||
![]() SFH 4735 E9603 OSRAM Opto Semiconductors Inc. | In Stock | - | - | - | - | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | OSLON® Black | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 3V | 120° | - | - | - | - | - | - | 500mA | - | 5mW/sr @ 350mA (Typ) | ROHS3 Compliant | - | ||
![]() LN660000R Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | - | -25°C~85°C TA | - | 1999 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | 8mW | Top View | - | - | - | 1.3V | 50° | - | - | - | - | 1.3V | - | 100mA | - | 5mW/sr @ 50mA | Non-RoHS Compliant | Contains Lead | ||
![]() AN504 Stanley Electric Co | 2300 | - | Datasheet | - | Through Hole | Through Hole | Radial | - | ROUND | -30°C~85°C TA | Bulk | - | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | - | 8541.40.20.00 | - | Side View | 1 | unknown | SINGLE | 1.3V | 60° | 5mW | - | 3.6mm | - | - | 0.1A | 100mA | - | 1.5mW/sr @ 50mA | RoHS Compliant | Lead Free | ||
![]() GL100MD0MP1 Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.5V | 160° | - | - | - | - | - | - | 50mA | - | - | RoHS Compliant | Lead Free | ||
![]() SBM-120-UV-R34-K405-22 Luminus Devices Inc. | 580000 | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | - | - | 125°C TJ | - | - | SBM-120-UV | - | Active | - | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | 13.1V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDI-E800 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | 24mW | Top View | - | - | - | 1.5V | 140° | - | - | - | - | - | - | 100mA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDI-E822 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | -55°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.7V | 80° | - | - | - | - | - | - | 100mA | - | - | Non-RoHS Compliant | - | ||
![]() PDI-E940SM Advanced Photonix | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | SOT-23 | 3 | - | -25°C~100°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | 700μW | Top View | - | - | - | 1.5V | 140 ° | - | - | - | 80ns | - | - | 100mA | - | - | RoHS Compliant | Lead Free | ||
![]() BXIR-85090AA-0900 Bridgelux | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C TA | Cut Tape (CT) | 2016 | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.9V | 90° | - | - | - | - | - | - | 1.5A | Infrared (IR) | 310mW/sr @ 1A | RoHS Compliant | - | ||
![]() SST-10-UV-A130-F395-00 Luminus Devices Inc. | 354 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | Tape & Reel (TR) | 2016 | SST-10-UV | - | Active | 3 (168 Hours) | Ultraviolet (UV) | - | - | - | - | Top View | - | - | - | 3.4V | 130° | - | - | - | - | 3.4V | - | 1A | - | - | ROHS3 Compliant | - | ||
![]() XZM2MRTNI55W-8 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PX Series | yes | Active | 3 (168 Hours) | Infrared (IR), Visible | - | - | - | - | Top View | - | - | - | 1.2V 2.1V | 30° | - | - | - | - | - | - | 50mA 30mA | - | - | ROHS3 Compliant | - | ||
![]() XZM2MRTNI59W-1 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PX Series | yes | Active | 3 (168 Hours) | Infrared (IR), Visible | - | - | - | - | Top View | - | - | - | 1.2V 2.1V | 150° | - | - | - | - | - | - | 50mA 30mA | - | - | ROHS3 Compliant | - | ||
![]() LD 269 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | - | -40°C~80°C TA | Bulk | - | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.25V | 30° | - | - | - | - | - | - | 50mA | - | 2.5mW/sr @ 50mA | ROHS3 Compliant | - | ||
![]() SFH 4211-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-LCC (J-Lead) | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.3V | 120° | - | - | - | - | - | - | 100mA | - | 2.5mW/sr @ 100mA | ROHS3 Compliant | - | ||
![]() SFH 425-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Side View | - | - | - | 1.3V | 120° | - | - | - | - | - | - | 100mA | - | 2.5mW/sr @ 100mA | ROHS3 Compliant | - | ||
![]() GL514 Sharp Microelectronics | 4000 | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | -40°C~125°C TA | - | 1997 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -40°C | - | 250mW | Top View | - | - | - | 1.35V | 14° | - | Circular | - | - | 1.35V | - | 150mA | - | - | RoHS Compliant | Lead Free | ||
![]() F5G1 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Radial, Side View | - | - | -55°C~100°C TA | Bulk | - | - | - | Obsolete | Not Applicable | Infrared (IR) | - | - | - | - | Side View | - | - | - | 1.7V | 70° | - | - | - | - | - | - | 50mA | - | 0.6mW/sr @ 20mA | - | - | ||
![]() SFH 4281-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | - | - | - | 1.5V | 120° | - | - | - | - | - | - | 100mA | - | 4mW/sr @ 100mA | ROHS3 Compliant | - | ||
![]() MTE3047C-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |