- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Semiconductor Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE3047C5-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BXIR-85120AA-0900 Bridgelux | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C TA | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.9V | 120° | - | - | - | - | - | 1.5A | - | Infrared (IR) | 270mW/sr @ 1A | - | - | RoHS Compliant | - | ||
![]() BXIR-85120AA-0800 Bridgelux | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C TA | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.9V | 120° | - | - | - | - | - | 1.5A | - | Infrared (IR) | 270mW/sr @ 1A | - | - | RoHS Compliant | - | ||
![]() MTPS4085NJ1 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Point Source | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 4235 E9580 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Gull Wing, Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | - | Platinum DRAGON | Obsolete | - | - | Infrared (IR) | - | - | - | Top View | - | - | - | 3V | 120° | - | - | - | - | - | 1A | - | - | 320mW/sr @ 1A (Typ) | - | - | ROHS3 Compliant | - | ||
![]() SFH 4857 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | - | Through Hole | TO-18-2 Metal Can | - | - | -40°C~125°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.7V | 37° | - | - | - | - | - | 100mA | - | - | 22mW/sr @ 100mA | - | - | ROHS3 Compliant | - | ||
![]() MTE3047N2-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 4346-UV OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | -40°C~100°C | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.6V | 40° | - | - | - | - | - | 100mA | - | - | 40mW/sr @ 100mA | - | - | ROHS3 Compliant | - | ||
![]() SBM-120-UV-R34-M385-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | - | - | 125°C TJ | - | - | SBM-120-UV | Active | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 14.8V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LD 261-5/6 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | - | -40°C~80°C TA | Bulk | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | - | - | Top View | - | - | - | 1.25V | 30° | - | - | - | - | - | 50mA | - | - | 3.2mW/sr @ 50mA | - | - | ROHS3 Compliant | - | ||
![]() MTE3047C2-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFH 4841-ST OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | -40°C~100°C TA | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | 8541.40.20.00 | Top View | - | - | - | 1.6V | 64° | - | - | - | - | - | 100mA | - | - | 16mW/sr @ 100mA | - | - | ROHS3 Compliant | - | ||
![]() EE-L109 Omron Electronics Inc-EMC Div | 5320 | - | - | 15 Weeks | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OD-880FHT Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | ROUND | GaAlAs | -65°C~150°C TA | Bulk | 2015 | - | Obsolete | 1 (Unlimited) | 3A001.A.2.A | Infrared (IR) | - | - | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | 1.55V | 8° | 8mW | 3.8862mm | - | 0.1A | 1.9V | 100mA | 5V | - | - | 5e-7s | 8e-8m | RoHS Compliant | - | ||
![]() SBM-120-UV-R34-L405-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | - | - | 125°C TJ | - | - | SBM-120-UV | Active | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 13.1V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBM-120-UV-R34-L385-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | - | - | 125°C TJ | - | - | SBM-120-UV | Active | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 14.8V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBM-120-UV-F34-M385-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | 125°C TJ | - | - | SBM-120-UV | Active | - | - | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 14.8V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F5F1 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Radial, Side View | - | - | -55°C~100°C TA | Bulk | - | - | Obsolete | Not Applicable | - | Infrared (IR) | - | - | - | Side View | - | - | - | 1.7V | 70° | - | - | - | - | - | 60mA | - | - | 0.28mW/sr @ 20mA | - | - | - | - | ||
![]() GL551 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | - | -20°C~85°C TA | - | 1997 | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | 85°C | -20°C | - | Top View | - | - | - | 1.5V | 20° | - | - | 1.5V | - | - | 100mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MTE3047NK2-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |