- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Orientation | Number of Functions | Terminal Pitch | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Lens Style | Size | Rise Time | Luminous Intensity | Lens Color | Forward Current-Max | Overall Height | Current - DC Forward (If) (Max) | T-code | Radiant Intensity (Ie) Min @ If | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 4680-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -40°C~100°C TA | Cut Tape (CT) | - | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | Top View | - | - | - | 1.5V | 40° | - | - | - | - | - | - | - | 100mA | - | 10mW/sr @ 100mA | - | - | ROHS3 Compliant | ||
![]() SBM-120-UV-F34-K405-22 Luminus Devices Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | 125°C TJ | - | - | SBM-120-UV | - | Active | - | - | Ultraviolet (UV) | - | Top View | - | - | - | 13.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL-LX5093SUVC Lumex Opto/Components Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | ROUND | -40°C~85°C TA | Bulk | 2007 | - | yes | Obsolete | Not Applicable | 2 | Ultraviolet (UV) | 8541.40.20.00 | Top View | 1 | 2.54mm | SINGLE | 3.4V | 30° | Dome | 5mm | - | 70 mcd | Clear | 0.025A | 8.6mm | 25mA | T-1 3/4 | - | - | - | Non-RoHS Compliant | ||
![]() MTE3047PT-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LD 263 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SDIP (0.071, 1.80mm) | - | -40°C~80°C TA | Bulk | - | - | - | Obsolete | 2 (1 Year) | - | Infrared (IR) | - | Top View | - | - | - | 1.25V | 30° | - | - | - | - | - | - | - | 50mA | - | 2.5mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() SFH 4273-Z OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2-LCC (J-Lead) | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | Visible | - | Top View | - | - | - | 2.1V | 120° | - | - | - | - | - | - | - | 50mA | - | 0.63mW/sr @ 50mA | - | - | ROHS3 Compliant | ||
![]() PDI-E832 Advanced Photonix | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~80°C TA | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | Infrared (IR), Visible | - | Top View | - | - | - | 1.2V 1.8V | - | - | - | 800ns | - | - | - | - | 30mA | - | - | 6.35mm | 4.24mm | Non-RoHS Compliant | ||
![]() PDI-E834 Advanced Photonix | In Stock | - | Datasheet | - | - | Surface Mount | 3-SMD, No Lead | - | -40°C~80°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR), Visible | - | Top View | - | - | - | 1.2V 1.8V | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E806 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | T 1 3/4 | - | -55°C~100°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.6V | 80° | - | - | - | - | - | - | - | 100mA | - | 30mW/sr @ 50mA | - | - | Non-RoHS Compliant | ||
![]() PDI-E823 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | -55°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E917 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 70° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E914 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 160° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E911 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 160° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E915 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 10° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E905 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.3V | 10° | - | - | - | - | - | - | - | 100mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E839 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Metallized Ceramic | - | -40°C~80°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR), Visible | - | Top View | - | - | - | 1.3V 1.5V 1.8V | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E912 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 80° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E900 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Die | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.3V | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E913 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | -65°C~125°C TA | Bulk | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.35V | 20° | - | - | - | - | - | - | - | 180mA | - | - | - | - | Non-RoHS Compliant | ||
![]() MTE3047NJ2-UB Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |