- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Size | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZP-00UB00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 22V | 130° | - | - | 1A | - | ROHS3 Compliant | ||
![]() SFH 421 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -40°C~100°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.5V | 120° | - | - | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4205 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, Boomerang | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Side View | - | - | - | 1.5V | 120° | - | - | 100mA | 4mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4510 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | Through Hole | T 1 3/4 | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Side View | - | - | - | 1.3V | 28° | - | - | 100mA | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() LNA4801L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | ROUND | -25°C~85°C TA | Bulk | 2008 | - | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | 1.6V | 44° | 3mm | 0.1A | 100mA | 12mW/sr @ 50mA | Non-RoHS Compliant | ||
![]() LED55CB ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -65°C~125°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | - | 1.7V | 16° | - | - | 100mA | - | - | ||
![]() MTE0012-525-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | -20°C~80°C TA | - | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | - | - | - | 0.9V | 40° | - | - | 100mA | - | RoHS Compliant | ||
![]() MTE7063C2-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | -20°C~80°C TA | - | - | - | - | - | Active | 2 (1 Year) | Visible | - | - | Top View | - | - | - | 2V | 100° | - | - | 50mA | - | RoHS Compliant | ||
![]() QBTO46-UVA QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | -10°C~100°C | - | - | - | - | - | Active | Not Applicable | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.5V | - | - | - | 150mA | 40mW/sr @ 50mA | RoHS Compliant | ||
![]() LZ4-40UB00-00U8 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | Star Array | - | 130°C TJ | Tray | - | LZ4 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 14.8V | 90° | - | - | 1A | - | RoHS Compliant | ||
![]() LZ4-00UB00-00U5 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 2828 (7070 Metric) | - | 130°C TJ | Tape & Reel (TR) | - | LZ4 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 14.8V | 90° | - | - | 1A | - | - | ||
![]() LHUV-0425-A055 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -40°C~135°C | Tape & Reel (TR) | - | LUXEON Z UV | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3V | 125° | - | - | 1A | - | RoHS Compliant | ||
![]() L0F3-U410200014001 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 0404 (1010 Metric) | - | -40°C~120°C TC | Tape & Reel (TR) | - | LUXEON UV FC2 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | - | - | - | 3.1V | 140° | - | - | 2A | - | RoHS Compliant | ||
![]() ATS2012UV385 Kingbright | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.3V | 150° | - | - | 30mA | - | ROHS3 Compliant | ||
![]() ATS2012UV415 Kingbright | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.3V | 150° | - | - | 30mA | - | ROHS3 Compliant | ||
![]() L0F3-U390100005001 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 0404 (1010 Metric) | - | -40°C~120°C TC | Tape & Reel (TR) | 2017 | LUXEON UV FC1 | - | - | Discontinued | 1 (Unlimited) | Ultraviolet (UV) | - | 8541.40.20.00 | Top View | - | - | - | 3.1V | 140° | - | - | 1A | - | RoHS Compliant | ||
![]() LZ1-30UV00-0100 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 115°C TJ | - | - | LZ1 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.8V | 70° | - | - | 1A | - | RoHS Compliant | ||
![]() LZ1-00UB0R-00U8 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 130°C TJ | Tape & Reel (TR) | - | LuxiGen™ LZ1 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.9V | 68° | - | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C33CTNU2 Inolux | 2250 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | - | - | Active | 3 (168 Hours) | Ultraviolet (UV) | - | - | Top View | - | - | - | 3.5V | 120° | - | - | 1A | - | ROHS3 Compliant | ||
![]() MTE2087NM Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | -30°C~100°C | - | - | - | - | - | Active | Not Applicable | Infrared (IR) | - | - | Top View | - | - | - | 1.55V | 10° | - | - | 100mA | - | RoHS Compliant |