- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Orientation | Number of Functions | Operating Supply Voltage | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Test Current | Forward Voltage | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP245C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | - | -40°C~100°C TA | Bulk | 2007 | - | - | Obsolete | Not Applicable | Infrared (IR) | 100°C | -40°C | - | Side View | - | - | - | 1.8V | 40° | - | - | 1.8V | 50mA | - | RoHS Compliant | ||
![]() OP145B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | - | Obsolete | Not Applicable | Infrared (IR) | 100°C | -40°C | - | Side View | - | - | - | 1.6V | 40° | - | - | 1.6V | 50mA | 0.3mW/cm2 @ 20mA | RoHS Compliant | ||
![]() SFH 4750 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | - | Surface Mount | Star Array | - | - | - | -40°C~100°C TA | Tray | - | Ostar | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | - | 12V | 70° | - | - | - | 1A | 630mW/sr @ 1A | ROHS3 Compliant | ||
![]() BIR-HM235A-TRB American Bright Optoelectronics Corporation | 2795 |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Top View | - | - | - | 1.25V | 120° | - | - | - | 50mA | 0.32mW/sr @ 50mA | RoHS Compliant | ||
![]() IN-S126ESGHIR Inolux | 5312 |
| - | 8 Weeks | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Side View | - | - | - | 1.46V | 30° | - | - | - | 100mA | 92mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() INL-5ABCMIR30 Inolux | 29 |
| - | 6 Weeks | - | Through Hole | Radial | - | - | - | -40°C~80°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | - | 1.3V | 30° | - | - | - | 100mA | 6.5mW/sr @ 20mA | ROHS3 Compliant | ||
![]() HR5P-N2CA-00000 Broadcom Limited | 29 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ELUA3535OG5-P8090U23240500-VD1M Everlight Electronics Co Ltd | 192 |
| Datasheet | 20 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | - | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535OG5 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 3.6V | 50° | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() ARE1-99D0-00000 Broadcom Limited | 607 | - | - | 16 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARE1-xxxx-00000 | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Top View | - | - | - | 1.8V | 90° | - | - | - | 1A | 160mW/sr @ 1A | ROHS3 Compliant | ||
![]() HR5P-N1CA-00000 Broadcom Limited | 1115 |
| - | - | - | Through Hole | Radial | - | - | Industrial grade | -40°C~85°C TA | - | - | - | - | Active | Not Applicable | Infrared (IR) | - | - | - | Top View | - | - | - | 1.66V | 30° | - | - | - | 100mA | 71.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC380-22 Luminus Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | - | 125°C TJ | - | - | Mosaic Array | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 3.5V | - | - | - | - | 8A | - | - | ||
![]() MTE5115N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | - | 0.92V | 32° | - | - | - | 100mA | - | RoHS Compliant | ||
![]() OP245D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | - | -40°C~100°C TA | Bulk | 2007 | - | - | Obsolete | Not Applicable | Infrared (IR) | 100°C | -40°C | - | Side View | - | - | - | 1.8V | 40° | - | - | 1.8V | 50mA | - | RoHS Compliant | ||
![]() SFH 486 OSRAM Opto Semiconductors Inc. | 89 | - | Datasheet | - | - | Through Hole | T 1 3/4 | - | - | - | -40°C~100°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | - | 1.5V | 22° | - | - | - | 100mA | 40mW/sr @ 100mA | ROHS3 Compliant | ||
![]() OPA80SM5CZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 3 | - | - | -40°C~85°C TA | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 85°C | -40°C | - | Top View | - | - | - | 12V | 25° | 20mA | - | 1.35V | 50mA | - | RoHS Compliant | ||
![]() OPA80T35AZ TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | ROUND | - | -40°C~85°C TA | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | Top View | 1 | 12V | COMPLEX | - | 18° | 20mA | 20mA | - | 50mA | - | RoHS Compliant | ||
![]() LZC-C0UA00-00U7 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Screw Mount | Star Array | - | - | - | 125°C TJ | Tray | - | LZC | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 44V | 95° | - | - | - | 1A | - | - | ||
![]() LZC-C0UA00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Screw Mount | Star Array | - | - | - | 125°C TJ | Tray | - | LZC | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 44V | 95° | - | - | - | 1A | - | - | ||
![]() LZC-C0U600-00U0 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Screw Mount | Star Array | - | - | - | 100°C TJ | Tray | - | LZC | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 49V | 95° | - | - | - | 700mA | - | - | ||
![]() LZC-C0UA00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Screw Mount | Star Array | - | - | - | 125°C TJ | Tray | - | LZC | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | - | 44V | 95° | - | - | - | 1A | - | - |