- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15412085A2070 Würth Elektronik | 985 | - | Datasheet | 11 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | 1.4V | 20° | - | 850nm | 50mA | 7mW/sr @ 20mA | ROHS3 Compliant | ||
![]() LZC-00UA00-0000 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | - | 125°C TJ | Tape & Reel (TR) | - | LZC | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | 44V | 95° | - | - | 1A | - | - | ||
![]() 15404094BA470 Würth Elektronik | 3880 | - | Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | WL-SISW | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | 1.4V | 140° | - | 940nm | 50mA | 0.1mW/sr @ 20mA | ROHS3 Compliant | ||
![]() LZ4-00R508-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SMD, No Lead Exposed Pad | - | 125°C TJ | Tape & Reel (TR) | - | LZ4 | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 8V | 95° | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZP-00UB00-00U4 OSRAM SYLVANIA Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | 24-SMD, No Lead Exposed Pad | - | 130°C TJ | Tray | - | LZP | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | 22V | 130° | - | - | 1A | - | ROHS3 Compliant | ||
![]() QED233 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTE1300D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | - | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 0.95V | 240° | - | - | 100mA | - | RoHS Compliant | ||
![]() OP245C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | -40°C~100°C TA | Bulk | 2007 | - | Obsolete | Not Applicable | Infrared (IR) | 100°C | -40°C | Side View | 1.8V | 40° | 1.8V | - | 50mA | - | RoHS Compliant | ||
![]() OP145B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | -40°C~100°C TA | Bulk | 1997 | - | Obsolete | Not Applicable | Infrared (IR) | 100°C | -40°C | Side View | 1.6V | 40° | 1.6V | - | 50mA | 0.3mW/cm2 @ 20mA | RoHS Compliant | ||
![]() SFH 4750 OSRAM Opto Semiconductors Inc. | 12000 | - | Datasheet | - | - | Surface Mount | Star Array | - | -40°C~100°C TA | Tray | - | Ostar | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 12V | 70° | - | - | 1A | 630mW/sr @ 1A | ROHS3 Compliant | ||
![]() BIR-HM235A-TRB American Bright Optoelectronics Corporation | 2795 |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | 1.25V | 120° | - | - | 50mA | 0.32mW/sr @ 50mA | RoHS Compliant | ||
![]() IN-S126ESGHIR Inolux | 5312 |
| - | 8 Weeks | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | Side View | 1.46V | 30° | - | - | 100mA | 92mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() INL-5ABCMIR30 Inolux | 29 |
| - | 6 Weeks | - | Through Hole | Radial | - | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1.3V | 30° | - | - | 100mA | 6.5mW/sr @ 20mA | ROHS3 Compliant | ||
![]() HR5P-N2CA-00000 Broadcom Limited | 29 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ELUA3535OG5-P8090U23240500-VD1M Everlight Electronics Co Ltd | 192 |
| Datasheet | 20 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535OG5 | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | 3.6V | 50° | - | - | 1A | - | ROHS3 Compliant | ||
![]() ARE1-99D0-00000 Broadcom Limited | 607 | - | - | 16 Weeks | - | Surface Mount | 3-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | ARE1-xxxx-00000 | Active | 3 (168 Hours) | Infrared (IR) | - | - | Top View | 1.8V | 90° | - | - | 1A | 160mW/sr @ 1A | ROHS3 Compliant | ||
![]() HR5P-N1CA-00000 Broadcom Limited | 1115 |
| - | - | - | Through Hole | Radial | Industrial grade | -40°C~85°C TA | - | - | - | Active | Not Applicable | Infrared (IR) | - | - | Top View | 1.66V | 30° | - | - | 100mA | 71.5mW/sr @ 100mA | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC380-22 Luminus Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | 125°C TJ | - | - | Mosaic Array | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | Top View | 3.5V | - | - | - | 8A | - | - | ||
![]() MTE5115N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -25°C~85°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 0.92V | 32° | - | - | 100mA | - | RoHS Compliant | ||
![]() LS-0905-015 Advanced Photonix | 135 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | -40°C~85°C TA | - | - | LS-0905 | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 1.3V | - | - | - | 100mA | - | RoHS Compliant |