- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Orientation | Number of Functions | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Size | Forward Voltage | Forward Current-Max | Current - DC Forward (If) (Max) | Peak Wavelength | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ4-00R708-0000 OSRAM SYLVANIA Inc. | 1711 |
| - | 10 Weeks | - | Surface Mount | 8-SMD, No Lead Exposed Pad | - | - | - | 145°C TJ | Cut Tape (CT) | - | LuxiGen™ LZ4 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 11.6V | 100° | - | - | - | - | - | 1A | - | - | ROHS3 Compliant | ||
![]() IN-S63DTHIR Inolux | 6803 |
| - | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Top View | - | - | 1.25V | 140° | - | - | - | - | - | 65mA | - | 0.8mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() IN-S126DSHIR Inolux | 704 |
| - | 8 Weeks | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 20° | - | - | - | - | - | 50mA | - | 4.8mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() IN-P281ASGIR Inolux | 13990 |
| - | 8 Weeks | - | Surface Mount, Right Angle | 2-SMD, J-Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Side View | - | - | 1.7V | 120° | - | - | - | - | - | 100mA | - | 13mW/sr @ 100mA (Typ) | ROHS3 Compliant | ||
![]() IN-S126FSHIR Inolux | 17110 |
| - | 8 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 60° | - | - | - | - | - | 70mA | - | 6.5mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() INL-3ABCMIR40 Inolux | In Stock | - | - | 6 Weeks | - | Through Hole | Radial | - | - | - | -40°C~80°C | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 1.3V | 40° | - | - | - | - | - | 100mA | - | 8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-5AMIR15 Inolux | 11633 |
| - | 6 Weeks | - | Through Hole | Radial | - | - | - | -40°C~80°C | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 1.3V | 15° | - | - | - | - | - | 100mA | - | 7.8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-3AHIR15 Inolux | 6562 |
| - | 6 Weeks | - | Through Hole | Radial | - | - | - | -40°C~80°C | - | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 1.2V | 15° | - | - | - | - | - | 100mA | - | 6mW/sr @ 20mA | ROHS3 Compliant | ||
![]() BIR-HMC33M-2-TRB American Bright Optoelectronics Corporation | 114 |
| Datasheet | 10 Weeks | - | Surface Mount | 1205 (3212 Metric) | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QBHP684E-V850Y2 QT Brightek (QTB) | In Stock | - | Datasheet | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | -40°C~85°C | - | - | High Power | - | - | Active | - | Infrared (IR) | - | - | - | Top View | - | - | 2.3V | 25° | - | - | - | - | - | 1.2A | - | - | ROHS3 Compliant | ||
![]() LZ1-00UV00-0100 OSRAM SYLVANIA Inc. | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | 115°C TJ | Cut Tape (CT) | - | LZ1 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.8V | 70° | - | - | - | - | - | 1A | - | - | RoHS Compliant | ||
![]() IN-C39CTOU4 Inolux | 420 |
| - | 10 Weeks | - | Surface Mount | 1616 (4040 Metric) | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | - | - | Active | 3 (168 Hours) | Ultraviolet (UV) | - | - | - | Top View | - | - | 3.7V | 120° | - | - | - | - | - | 1.2A | - | - | ROHS3 Compliant | ||
![]() QEB421 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | ROUND | 100°C | -55°C | - | - | - | - | e3 | no | Obsolete | 2 (1 Year) | - | MATTE TIN | - | - | - | 1 | SINGLE | - | - | 10mW | INFRARED LED | 2.4mm | - | 0.1A | - | 880 nm | - | ROHS3 Compliant | ||
![]() MTE4061M3A-UO Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | -20°C~80°C TA | Bulk | 2011 | Visible Emitter | - | - | Active | 2 (1 Year) | Visible | - | 80°C | -20°C | Top View | - | - | 2V | 160° | - | - | - | 2V | - | 30mA | - | - | RoHS Compliant | ||
![]() QED233A4R0 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFH 4502 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | T 1 3/4 | - | - | - | -40°C~100°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 1.5V | 36° | - | - | - | - | - | 100mA | - | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() SFH 4515 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | T 1 3/4 | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 1.3V | 28° | - | - | - | - | - | 100mA | - | 25mW/sr @ 100mA | ROHS3 Compliant | ||
![]() MTE1200C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | - | - | - | -25°C~85°C | - | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | Top View | - | - | 1V | 240° | - | - | - | - | - | 100mA | - | - | RoHS Compliant | ||
![]() MTPS5085BWS Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | -30°C~100°C | - | - | Point Source | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 2V | 12° | - | - | - | - | - | 80mA | - | - | RoHS Compliant | ||
![]() LZ4-40R708-0000 OSRAM SYLVANIA Inc. | 112 |
| - | 13 Weeks | - | Screw Mount | Star Array | - | - | - | 145°C TJ | Tray | - | LuxiGen™ LZ4 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | 11.6V | 100° | - | - | - | - | - | 1A | - | - | ROHS3 Compliant |