- Manufacturer
- Packaging
- Package / Case
- Operating Temperature
- Type
- Mounting Type
- Orientation
- Viewing Angle
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Radiant Intensity (Ie) Min @ If
Attribute column
Categories
Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Forward Current-Max | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ1-30UA00-0U56 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | Star Array | - | - | 125°C TJ | Tray | - | LZ1 | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | - | - | - | 4.1V | 74° | - | - | - | - | 1A | - | - | ||
![]() LZP-00UA00-00U6 OSRAM SYLVANIA Inc. | In Stock | - | - | - | Screw Mount | 24-SMD, No Lead Exposed Pad | - | - | 125°C TJ | Tray | - | LZP | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | Top View | - | - | - | 44V | 95° | - | - | - | - | 1A | - | - | ||
![]() EAIST3535A4 Everlight Electronics Co Ltd | 284 |
| Datasheet | 20 Weeks | Surface Mount | 1414 (3535 Metric) | ROUND | - | -40°C~125°C | Tape & Reel (TR) | - | EAIST3535A4 | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1 | - | SINGLE | 3.5V | 90° | 1300mW | 2.8mm | 1.5A | - | 1.5A | 560mW/sr @ 1A (Typ) | ROHS3 Compliant | ||
![]() ELUA3535NU6-P0010U5136481K0-V41G Everlight Electronics Co Ltd | 2423 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU6 | - | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | - | - | - | 4.2V | 60° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() INV-C33CTMIR Inolux | 29 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Tape & Reel (TR) | - | VCSEL | - | Active | 4 (72 Hours) | Infrared (IR) | Top View | - | - | - | 2.3V | 30° | - | - | - | - | 900mA | 350mW/sr @ 700mA | ROHS3 Compliant | ||
![]() LZ4-40R508-0000 OSRAM SYLVANIA Inc. | In Stock | - | Datasheet | 13 Weeks | Screw Mount | Star Array | - | - | 125°C TJ | Tray | - | LZ4 | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | - | - | - | 8V | 95° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() LZ1-00DB00-0100 OSRAM SYLVANIA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 150°C TJ | Tape & Reel (TR) | - | LZ1 | - | Active | 1 (Unlimited) | - | Top View | - | - | - | 3.6V | 80° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC385-21 Luminus Devices Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | 125°C TJ | - | - | Mosaic Array | - | Active | Not Applicable | Ultraviolet (UV) | Top View | - | - | - | 3.5V | - | - | - | - | - | 8A | - | ROHS3 Compliant | ||
![]() CBM-40-UV-X32-DC380-21 Luminus Devices Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | 125°C TJ | - | - | Mosaic Array | - | Active | Not Applicable | Ultraviolet (UV) | Top View | - | - | - | 3.5V | - | - | - | - | - | 8A | - | ROHS3 Compliant | ||
![]() INV-P53CTRHIR Inolux | 2326 |
| - | 8 Weeks | Surface Mount | 4-SMD, J-Lead | - | - | - | Tape & Reel (TR) | - | INV-P53CT | - | Active | 4 (72 Hours) | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SST-06-IRD-B80-Q810 Luminus Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | 1414 (3535 Metric) | - | - | 115°C TJ | Tape & Reel (TR) | - | SST-06-IRD | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | - | - | - | 3V | 90° | - | - | - | - | 1A | 680mW/sr @ 1A | ROHS3 Compliant | ||
![]() SST-10-IRD-B130-S940 Luminus Devices Inc. | 30000 |
| Datasheet | - | Surface Mount | 1414 (3535 Metric) | - | - | 115°C TJ | Tape & Reel (TR) | - | SST-10-IRD | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | - | - | - | 2.8V | 130° | - | - | - | - | 1.5A | 410mW/sr @ 1A (Typ) | ROHS3 Compliant | ||
![]() IN-C33DTDU1 Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | Tape & Reel (TR) | 2018 | - | - | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | - | - | - | 7V | 130° | - | - | - | 265nm ~ 285nm | 20mA | - | ROHS3 Compliant | ||
![]() HR5P-N1FB-00000 Broadcom Limited | 12623 |
| - | 14 Weeks | Through Hole | Radial | - | Industrial grade | -40°C~85°C TA | - | - | - | - | Active | Not Applicable | Infrared (IR) | Top View | - | - | - | 1.58V | 50° | - | - | - | - | 100mA | 45mW/sr @ 100mA | ROHS3 Compliant | ||
![]() ELUA3535NU3-P0010U5136481K0-V41G Everlight Electronics Co Ltd | 2050 |
| Datasheet | 12 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | -10°C~100°C | Tape & Reel (TR) | - | ELUA3535NU3 | - | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | - | - | - | 4.2V | 30° | - | - | - | - | 1A | - | ROHS3 Compliant | ||
![]() MTE3661N1-UV Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | - | - | -20°C~80°C | - | - | - | - | Active | Not Applicable | Ultraviolet (UV) | Top View | - | - | - | 3.5V | 10° | - | - | - | - | 25mA | - | RoHS Compliant | ||
![]() QBHP684E-IR1500A QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | QBHP684E-IR1500 | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | - | - | - | 1.05V | 60° | - | - | - | - | 50mA | - | ROHS3 Compliant | ||
![]() LS-0810-017 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C TA | - | - | LS-0810 | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | - | - | - | 1.6V | - | - | - | - | - | 100mA | - | RoHS Compliant | ||
![]() LS-1050-015 Advanced Photonix | 155 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~85°C TA | - | - | LS-1050 | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | - | - | - | 1.15V | - | - | - | - | - | 100mA | - | RoHS Compliant | ||
![]() PDI-E805 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | 2007 | - | icon-pbfree no | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - |