- Manufacturer
- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Size / Dimension
- Wavelength - Peak
- Packaging
- Luminous Intensity
- Forward Current
- Height
Attribute column
Categories
Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Operating Supply Voltage | Configuration | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Viewing Area (height) | Character Height | Display Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-3903 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 18-DIP | 18 | - | 8 | - | - | - | Tube | 2011 | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | IC COMPATIBLE | - | 1 | 18.6mm | 2.6V | - | Common Cathode | 105mW | - | - | 100mA | - | - | 7 mcd | 7mcd | - | 635nm | 105mW | - | 7-Segment | 25V | 3.5V | 1 | 7 | 0.80 20.32mm | Common Cathode | 626 nm | 11.07mm | 27.686mm | 20.32mm | 20.32mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAN6710 ON Semiconductor | In Stock | - | Datasheet | - | - | - | 18-DIP (0.600, 15.24mm) | 18 | - | - | - | - | 960mW | Bulk | 1997 | 0.750 Hx0.985W x 0.315 D 19.05mmx25.02mmx8.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Red | - | - | - | - | 2V | - | Common Anode | - | 2V Max | - | 480mA | 20mA | 2V | 420 μcd | 0.42mcd | Red | 650nm | - | - | 7-Segment | - | - | 2 | - | 0.56 14.22mm | Common Anode | - | 14.224mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HDSP-5601-GH000 Broadcom Limited | In Stock | - | - | 16 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | - | 8 | - | - | 105mW | Bulk | 2010 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 17.02mm | 2.1V | - | Common Anode | 105mW | - | - | 30mA | 10mA | - | 2.5 mcd | - | - | 566nm | - | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.56 14.22mm | Common Anode | 571 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DA08-11SURKWA Kingbright | In Stock | - | - | 12 Weeks | - | - | 18-DIP (0.866, 22.00mm) | - | - | - | 85°C | -40°C | 75mW | Tube | 2013 | 1.400 Hx1.010W x 0.394 D 35.80mmx25.85mmx10.00mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | 2 | - | - | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | - | 75mcd | - | 645nm | - | 0.03A | 7-Segment | - | - | 2 | - | 0.80 20.32mm | Common Anode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC08-11GWA Kingbright | In Stock | - | - | 12 Weeks | - | - | 18-DIP (0.600, 15.24mm) | - | - | - | - | - | 62.5mW | Tube | 1998 | 1.091 Hx0.787W x 0.331 D 27.70mmx20.00mmx8.40mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Green | IC COMPATIBLE | - | 1 | - | 2.2V | - | Common Cathode | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 16 mcd | 13mcd | - | 565nm | 62.5mW | - | 7-Segment | - | - | 1 | - | 0.80 20.32mm | Common Cathode | - | - | 27.7114mm | - | 20.32mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U511-KL000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | - | 8 | - | - | - | Bulk | 2014 | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -35°C | Green | - | - | 1 | 7.1mm | 2.3V | - | Common Anode | 105mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 10mA | - | 6.8 mcd | - | - | 566nm | - | - | 7-Segment | 50V | 2.5V | 1 | - | 0.31 8.00mm | Common Anode | 571 nm | - | 10.9982mm | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-5508 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm), 9 Leads | 10 | - | 6 | - | - | - | Bulk | 2008 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | 8531.20.00.40 | 0.5 | 17.02mm | 2.1V | - | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | - | 635nm | 105mW | - | 7-Segment | 30V | 2.5V | +/-1 (overflow) | - | 0.56 14.22mm | Common Cathode | 626 nm | - | 17.018mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SA56-11CGKWA Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | - | - | - | - | - | 75mW | Tube | 2010 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | - | - | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Green | - | - | 1 | - | - | - | Common Anode | - | 2.1V | - | 20mA | - | - | 35 mcd | 35mcd | - | 574nm | - | - | 7-Segment | - | - | 1 | 7 | 0.56 14.22mm | Common Anode | - | 8mm | 19.05mm | - | 14.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SA08-12SURKWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 16-DIP (0.600, 15.24mm) | - | - | - | - | - | 75mW | Tube | 2013 | 1.091 Hx0.787W x 0.331 D 27.70mmx20.00mmx8.40mm | - | - | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Red | - | - | 1 | - | - | - | Common Anode | - | 1.95V | - | 185mA | 20mA | - | 61 mcd | - | - | 645nm | - | - | 7-Segment | - | - | 1 | 7 | 0.80 20.32mm | Common Anode | - | 11mm | 27.7114mm | - | 20.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACDA03-41CGKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | 20-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | 0.394 Hx0.583W x 0.148 D 10.00mmx14.80mmx3.75mm | - | - | Active | 2A (4 Weeks) | EAR99 | - | 85°C | -40°C | Green | - | - | 2 | - | - | - | Common Anode | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 12 mcd | 12mcd | - | 574nm | 75mW | - | 7-Segment | - | - | 2 | - | 0.30 7.62mm | Common Anode | - | - | 10.0076mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-531L Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | - | 8 | - | - | 65mW | Tape & Reel (TR) | 2010 | 0.669 Hx0.492W x 0.148 D 17.00mmx12.50mmx3.75mm | e3 | - | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Orange | - | - | 1 | 19mm | 2.1V | - | Common Anode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 19.5 mcd | 19.5mcd | - | 611nm | - | - | 7-Segment | 5V | 2.6V | 1 | - | 0.56 14.22mm | Common Anode | 605 nm | - | 16.9926mm | 14.22mm | 14.22mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SC10-11SRWA Kingbright | In Stock | - | - | 8 Weeks | - | - | 14-DIP (0.600, 15.24mm), 11 Leads | - | - | - | 85°C | -40°C | 150mW | Tube | 2011 | 1.295 Hx0.886W x 0.335 D 32.90mmx22.50mmx8.50mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | IC COMPATIBLE | - | 1 | - | - | - | - | - | 3.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | - | 120mcd | - | 660nm | - | 0.03A | 7-Segment | - | 2.5V | 1 | - | 1.02 26.00mm | Common Cathode | - | - | - | - | - | 26mm | - | - | ROHS3 Compliant | - | ||
![]() BC56-11EWA Kingbright | In Stock | - | - | 12 Weeks | - | - | 28-DIP (0.600, 15.24mm) | 28 | - | - | - | - | 75mW | Tube | 2011 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Red | IC COMPATIBLE | 8541.40.20.00 | 3 | - | 2V | - | Common Cathode | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 2.4 mcd | 5.8mcd | - | 627nm | - | - | 7-Segment | - | 2.5V | 3 | - | 0.56 14.22mm | Common Cathode | - | 14.224mm | 37.592mm | - | 14.22mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SA36-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | - | - | - | - | - | 75mW | Tube | 1996 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | - | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Yellow | - | - | 1 | - | - | - | Common Anode | - | 2V | - | 20mA | - | - | 14 mcd | 45mcd | - | 590nm | - | - | 7-Segment | - | - | 1 | 7 | 0.36 9.14mm | Common Anode | - | 4.82mm | 13.9954mm | - | 9.14mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-F213 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | - | 8 | - | - | 105mW | Bulk | 2006 | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 9.79mm | 2V | - | Common Cathode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 1.2 mcd | 1.2mcd | - | 635nm | - | - | 7-Segment | 30V | 2V | 1 | - | 0.40 10.16mm | Common Cathode | 626 nm | - | 12.9032mm | 10.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACSA02-41SGWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | - | 10-SMD, No Lead | - | ACSA02-41SGWA-F01 | - | - | - | - | Tape & Reel (TR) | 2011 | 0.315 Hx0.272W x 0.118 D 8.00mmx6.90mmx3.00mm | - | - | Active | 2A (4 Weeks) | EAR99 | - | 85°C | -40°C | Green | - | - | 1 | - | 2.2V | - | Common Anode | 62.5mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 1.4 mcd | 3.9mcd | - | 565nm | 62.5mW | - | 7-Segment | 5V | - | 1 | - | 0.20 5.08mm | Common Anode | - | 5.08mm | 3.25mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACSA56-51SURKWA Kingbright | In Stock | - | - | 12 Weeks | - | - | 12-SMD, No Lead | - | - | - | - | - | - | Cut Tape (CT) | 2015 | 0.669 Hx0.492W x 0.094 D 17.00mmx12.50mmx2.40mm | - | yes | Active | 2A (4 Weeks) | - | - | 85°C | -40°C | Red | - | - | - | - | - | - | Common Anode | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 36 mcd | 36mcd | - | 650nm | 75mW | - | 7-Segment | - | - | 1 | - | 0.56 14.22mm | Common Anode | - | - | 16.9926mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA10-21SYKWA Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | 10-DIP (1.197, 30.40mm) | - | - | - | - | - | 75mW | Tube | 2013 | 1.339 Hx0.551W x 0.413 D 34.00mmx14.00mmx10.50mm | - | - | Active | 1 (Unlimited) | EAR99 | - | 85°C | -40°C | Yellow | - | - | 1 | - | - | - | Common Anode | - | 2V | - | 175mA | 20mA | - | 400 mcd | - | - | 590nm | - | - | 7-Segment | - | - | 1 | 7 | 1.00 25.40mm | Common Anode | - | 14mm | 34.0106mm | - | 25.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-4606 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 12 Leads | 14 | - | 6 | - | - | - | Bulk | 2011 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | 8531.20.00.40 | 0.5 | 12.7mm | 2.1V | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 4 mcd | 4mcd | - | 566nm | 105mW | - | 7-Segment | 50V | 2.5V | +/-1 (overflow) | - | 0.43 11.00mm | Universal | 571 nm | 10.9mm | 19.05mm | 10.31mm | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U501 Broadcom Limited | In Stock | - | - | 22 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | - | 8 | - | - | - | Bulk | 2012 | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | - | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -35°C | Green | - | - | 1 | 7.1mm | 2.3V | - | Common Anode | 105mW | 2.1V | - | 10mA | - | - | 3 mcd | 6.8mcd | - | 566nm | - | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.31 8.00mm | Common Anode | 571 nm | 4mm | 10.9982mm | 8mm | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |