Broadcom Limited HDSP-U501
Broadcom Limited HDSP-U501
feed

Broadcom Limited HDSP-U501

Manufacturer No:

HDSP-U501

Manufacturer:

Broadcom Limited

Utmel No:

354-HDSP-U501

Package:

10-DIP (0.209, 5.30mm)

ECAD Model:

Description:

DISPLAY 7SEGMENT GREEN CA 0.31"

Quantity:

Unit Price: $3.501561

Ext Price: $3.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1592

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.501561

    $3.50

  • 10

    $3.303359

    $33.03

  • 100

    $3.116377

    $311.64

  • 500

    $2.939978

    $1,469.99

  • 1000

    $2.773564

    $2,773.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HDSP-U501 information

Specifications
Documents & Media
Product Details
Product Comparison
Broadcom Limited HDSP-U501 technical specifications, attributes, parameters and parts with similar specifications to Broadcom Limited HDSP-U501.
  • Type
    Parameter
  • Factory Lead Time
    22 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Copper, Silver, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    10-DIP (0.209, 5.30mm)
  • Number of Pins
    10
  • Number of Elements
    8
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2012
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn/Ag/Cu)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    90°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -35°C
  • Color
    Green
  • Number of Functions
    1
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    7.1mm
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    2.3V
  • Element Configuration

    The distribution of electrons of an atom or molecule (or other physical structure) in atomic or molecular orbitals.

    Common Anode
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    105mW
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    2.1V
  • Forward Current

    Current which flows upon application of forward voltage.

    10mA
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    3 mcd
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    6.8mcd
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    566nm
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    7-Segment
  • Reverse Voltage

    the voltage drop across the diode if the voltage at the cathode is more positive than the voltage at the anode

    50V
  • Forward Voltage-Max

    Forward Voltage-Max refers to the maximum voltage that can be applied to a semiconductor device, such as a diode or LED, in the forward-biased condition without causing damage. It indicates the highest voltage level that allows the device to operate efficiently while conducting current. Exceeding this parameter may lead to thermal runaway or failure of the component. This value is crucial for ensuring proper circuit design and reliability.

    2.5V
  • Number of Characters
    1
  • Number of Segments
    7
  • Digit/Alpha Size

    The parameter "Digit/Alpha Size" in electronic components refers to the physical size of the digits or alphanumeric characters displayed on the component. It is typically measured in millimeters and indicates the height of the characters. This parameter is important for determining the readability and visibility of the displayed information on the component. A larger digit/alpha size would result in larger and more easily readable characters, while a smaller size may be suitable for applications where space is limited or where finer details are required. Manufacturers often provide specifications for digit/alpha size to help users select components that meet their specific display requirements.

    0.31 8.00mm
  • Common Pin

    In electronic components, the term "Common Pin" refers to a pin or terminal that is shared or connected to multiple circuits within the component. This pin serves as a reference point for signals or power supply connections. The Common Pin is often used to establish a common ground or voltage reference for the component, ensuring proper functionality and signal integrity. By connecting multiple circuits to a single Common Pin, designers can simplify the overall circuit layout and improve the efficiency of the component.

    Common Anode
  • Dominant Wavelength

    Dominant Wavelength is a parameter used to describe the color of light emitted by electronic components such as LEDs (Light Emitting Diodes). It refers to the specific wavelength of light that appears most prominent or dominant in the emitted spectrum. The dominant wavelength is typically measured in nanometers (nm) and is crucial for determining the perceived color of the light produced by the component. By analyzing the dominant wavelength, manufacturers and designers can ensure that the LED or other electronic component emits the desired color accurately and consistently.

    571 nm
  • Character Width

    Character width in electronic components refers to the width of a character displayed on a screen or a display. It is a measurement of the horizontal space occupied by a single character, typically measured in pixels or units of measurement specific to the display technology being used. The character width is important for determining the overall layout and readability of text or symbols on a display, as it affects how much space each character takes up and how many characters can fit on a single line. Adjusting the character width can impact the overall design and user experience of electronic devices such as digital screens, LED displays, or other visual interfaces.

    4mm
  • Height
    10.9982mm
  • Viewing Area (height)

    The parameter "Viewing Area (height)" in electronic components refers to the vertical dimension of the display or viewing area of a device, typically measured in millimeters or inches. It indicates the height of the visible screen space where information or images can be displayed. This parameter is important for determining the size and aspect ratio of the display, as well as for understanding the overall dimensions of the electronic component. Manufacturers often provide this specification to help users assess the suitability of the device for their intended application based on the available viewing area.

    8mm
  • Character Height

    Character Height in electronic components refers to the vertical size of characters displayed on a screen or a display panel. It is typically measured in millimeters or pixels and indicates the height of individual characters such as letters, numbers, or symbols. The character height is an important parameter as it determines the readability and visibility of information displayed on the screen, especially from a distance or in low-light conditions. Manufacturers often specify the character height in the product specifications to help users understand the display capabilities of the electronic component.

    8mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Broadcom Limited HDSP-U501.

Product Description: HDSP-U501 LED Display Module

The HDSP-U501 is a high-quality LED display module designed by Broadcom Limited, specifically categorized under Optoelectronics and subcategorized under Display Modules - LED Character and Numeric. This module is engineered to provide reliable and efficient visual output, making it an ideal choice for various applications.

1. Description

The HDSP-U501 is a compact, 7-segment LED display module that features a common anode configuration. It operates at a low voltage of 2.3V, making it suitable for battery-powered devices or low-power applications. The module is housed in a 10-DIP package with a size of 0.433 H x 0.280 W x 0.197 D (11.00mm x 7.10mm x 5.00mm) and has a terminal finish of Tin/Silver/Copper (Sn/Ag/Cu).

2. Features

  • Display Type: 7-Segment Display
  • Number of Segments: 7 Segments
  • Number of Pins: 10 Pins
  • Operating Supply Voltage: 2.3V
  • Forward Voltage (Typical): 2.1V
  • Forward Current: 10mA
  • Luminous Intensity: 3 mcd
  • Millicandela Rating: 6.8 mcd
  • Reverse Voltage: Up to 50V
  • RoHS Compliant: Yes (ROHS3 Compliant)

3. Applications

The HDSP-U501 is versatile and can be used in a variety of applications:

Primary Applications: 1. Industrial Control Systems: The module's reliability and low power consumption make it suitable for industrial control systems where precise visual feedback is required. 2. Consumer Electronics: It can be used in consumer electronics such as calculators, clocks, and other small appliances. 3. Automotive Systems: The module's compact size and low voltage operation make it an excellent choice for automotive systems requiring LED displays.

Secondary Applications: 1. Medical Devices: The module's reliability and low power consumption make it suitable for medical devices that require precise visual feedback. 2. Aerospace Systems: Although not radiation-hardened, the module's reliability and low power consumption make it a potential candidate for aerospace systems where space is limited.

4. Alternative Parts

If the HDSP-U501 is not available or if you need an alternative solution, consider the following options:

  1. HDSP-U502: Another 7-segment LED display module from Broadcom Limited with similar specifications but potentially different packaging or lead times.
  2. Other Brands: Modules from other manufacturers like NXP or Texas Instruments that offer similar functionality and specifications.

5. Embedded Modules

The HDSP-U501 is commonly used in various embedded systems:

  1. Microcontroller Boards: It is often integrated into microcontroller boards like Arduino or Raspberry Pi for adding visual feedback to projects.
  2. Single-Board Computers: The module can be used in single-board computers like BeagleBone or Pico for creating interactive displays.
  3. Embedded Systems: It is also used in custom embedded systems designed for specific industrial or consumer applications.

In summary, the HDSP-U501 LED display module from Broadcom Limited offers a reliable and efficient solution for various applications requiring 7-segment displays with low power consumption and compact size. Its versatility makes it an excellent choice across multiple industries including industrial control systems, consumer electronics, automotive systems, medical devices, and aerospace systems among others.

The three parts on the right have similar specifications to Broadcom Limited & HDSP-U501.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Number of Pins
    Number of Characters
    Element Configuration
    Luminous Intensity
    Operating Supply Voltage
    Power Dissipation
    RoHS Status
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • HDSP-U501

    HDSP-U501

    10-DIP (0.209, 5.30mm)

    10

    1

    Common Anode

    3 mcd

    2.3 V

    105 mW

    ROHS3 Compliant

    1592
    $3.501561