- Manufacturer
- Series
- Data Rate
- Applications
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- RoHS
- Operating Supply Voltage
- Wavelength
- Mounting Styles
Attribute column
Categories
Fiber Optics - Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Operating Supply Current | Power Dissipation | Output Current | Forward Current | Current - Supply | Data Rate | Rise Time | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Reverse Voltage | Wavelength | Fiber Type | Ambient Temperature Range High | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Connection Type | Power - Minimum Receivable | Reception Type | Responsivity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-2522 Broadcom Limited | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | - | 2008 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8541.40.60.50 | - | 4.75V~5.25V | 5V | not_compliant | 18.8mm | 10.2 mm | - | - | - | - | - | - | 6.2mA | 1MBd | - | - | - | - | - | - | - | - | RECEIVER | - | 660 nm | - | - | - | DIGITAL | - | - | - | - | 7.6mm | - | - | Non-RoHS Compliant | - | ||
![]() AFBR-2418TZ Broadcom Limited | 660 | - | - | 16 Weeks | Panel | - | - | - | 8 | - | Industrial grade | - | 2005 | AFBR-24x8xZ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | 85°C | -40°C | Optical | IT ALSO HAS NOM-SUPPLY VOLTAGE 3V AND DATA RATE 50 MBD | - | - | 3.135V~5.25V | 5V | - | - | - | 10mA | 5V | - | - | - | - | 30mA | 50MBd | 5ns | 5 ns | - | - | - | - | 50/125, 62.5/125, MMF | - | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | -24dBm | DIGITAL | 0.72 A/W | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2521Z Broadcom Limited | 4650 | - | - | 16 Weeks | Through Hole | - | - | - | 6 | - | - | - | 2007 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | - | 40mW | 4.75V~5.25V | 5V | - | - | - | 25mA | 5V | 10mA | 40mW | 25mA | - | - | 5MBd | 80ns | 40 ns | - | 20 m | - | - | POF | - | RECEIVER | - | 660 nm | - | - | -43dBm | DIGITAL | - | 7.62mm | 18.8mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2412TZ Broadcom Limited | 5880 | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 4.75V~5.25V | 5V | - | - | - | 25mA | 5V | 10mA | 40mW | 25mA | - | - | 5MBd | 6.3ns | 6.3 ns | - | 1.5 km | - | - | 200, HCS | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | -25.4dBm | ANALOG | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2529Z Broadcom Limited | 2156 | - | - | 16 Weeks | Through Hole | - | - | - | 4 | - | - | - | 2005 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 8517.62.00.50 | - | - | 3.3V | - | - | - | - | 3.3V | 20mA | - | 10mA | - | - | - | 5ns | 5 ns | - | 50 m | - | - | POF | 85°C | RECEIVER | - | 658 nm | LED | - | - | DIGITAL | - | 7.6mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2528Z Broadcom Limited | 3800 | - | - | 16 Weeks | Snap in, Through Hole | Module | - | - | 6 | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 4.75V~5.25V | 5V | - | - | 10.2 mm | - | 5V | 45mA | - | 16mA | 60mA | - | 10MBd | 12ns | 10 ns | - | 50 m | 3V | 650 nm | POF | 85°C | RECEIVER | AMPLIFIER | 649 nm | PIN PHOTODIODE | - | - | DIGITAL | - | 7.87mm | 18.9mm | 10.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2531Z Broadcom Limited | 1638 | - | - | 16 Weeks | Through Hole | - | - | - | 6 | - | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | 40mW | 7V | 5V | - | - | - | 25mA | 5V | 10mA | - | 25mA | - | - | 5MBd | 13ns | 10 ns | - | - | - | - | POF | - | RECEIVER | - | 660 nm | - | - | - | DIGITAL | - | 18.8mm | 18.3mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2531ETZ Broadcom Limited | 468 |
| - | 16 Weeks | Snap in | - | - | - | 6 | - | - | - | 2012 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | 4.75V~5.25V | 5V | - | - | - | - | 5V | 3.5mA | - | - | - | - | 5MBd | - | - | - | - | - | - | POF | - | RECEIVER | - | 660 nm | LED | - | -21.6dBm | DIGITAL | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2522Z Broadcom Limited | 1316 | - | - | 16 Weeks | Through Hole | - | - | - | 6 | - | - | - | 2011 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 4.75V~5.25V | 5V | - | - | - | 25mA | 5V | 10mA | 40mW | 25mA | - | - | 1MBd | - | - | - | 45 m | - | - | POF | - | RECEIVER | - | 660 nm | - | - | -24dBm | DIGITAL | - | 7.62mm | 18.8mm | 10.16mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2416TZ Broadcom Limited | 446 | - | - | 16 Weeks | Through Hole | Module | - | - | 8 | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | - | - | 1.84V | 5V | - | - | - | 25mA | 5V | 100mA | - | 25mA | - | - | 160MBd | 6.3ns | 6.3 ns | - | - | - | - | 62.5/125, MMF | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | - | ANALOG | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2506AMZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Screw, Through Hole | DIP | - | - | 8 | - | - | - | 2006 | - | e3 | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | 85°C | -40°C | General Purpose | IT HAS ALSO PIN PHOTODIODE DETECTOR TYPE | - | - | 4.75V~5.25V | - | - | - | 7.6 mm | 16mA | 5V | 27mA | - | 16mA | - | - | 16MBd | 15ns | - | 650 nm | - | - | - | 200, HCS, POF | - | RECEIVER | - | 650 nm | AVALANCHE PHOTODIODE | - | - | DIGITAL | - | 11.2mm | 16.1mm | 12.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AFBR-2624Z Broadcom Limited | 990 | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 4 | - | - | - | 2014 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | 8517.62.00.50 | - | 3.3V 5V | 3.3V | - | - | - | - | 5V | 20mA | - | 10mA | - | - | 50MBd | 5ns | 5 ns | - | 50 m | - | - | PCS, POF | 85°C | RECEIVER | AMPLIFIER | 658 nm | PHOTODIODE | - | - | DIGITAL | - | 7.6mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2412Z Broadcom Limited | 220 |
| - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 4.75V~5.25V | 5V | - | - | - | 25mA | 5V | 10mA | 40mW | 25mA | - | - | 5MBd | - | - | - | 1.5 km | - | - | 200, HCS | 85°C | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | -25.4dBm | ANALOG | - | 10.2mm | 27.2mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2505AFZ Broadcom Limited | In Stock | - | - | 16 Weeks | Stud, Through Hole | SMA | - | - | 6 | - | - | - | 2009 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | 4.75V~5.25V | - | - | - | - | - | 5.25V | 19mA | - | - | - | - | 10MBd | 30ns | 30 ns | - | - | - | - | - | - | RECEIVER | - | 650 nm | PIN PHOTODIODE | - | - | DIGITAL | - | 9.85mm | 12.55mm | 7.62mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2524Z Broadcom Limited | 2940 |
| - | 16 Weeks | Through Hole | Module | - | - | 6 | - | - | - | 2008 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 4.75V~5.25V | 5V | - | - | - | 25mA | 5V | 10mA | - | 25mA | - | - | 1MBd | - | - | - | - | - | - | POF | - | RECEIVER | - | 660 nm | - | - | -24dBm | DIGITAL | - | 7.62mm | 18.8mm | 10.16mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2521ETZ Broadcom Limited | 14850 | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 6 | - | - | - | 2010 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | 4.75V~5.25V | 5V | - | - | - | 250μA | 5V | 6.2mA | - | - | - | - | 5MBd | 20ns | 20 ns | - | - | - | - | POF | - | RECEIVER | - | 660 nm | LED | - | -21.6dBm | DIGITAL | - | 7.62mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-2533Z Broadcom Limited | 376 |
| - | 16 Weeks | Through Hole | - | - | - | 6 | - | Industrial grade | - | 2011 | - | e3 | Active | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 7V | 5V | - | - | - | 5mA | 5V | 10mA | - | - | - | - | 40KBd | - | - | - | - | - | - | POF | - | RECEIVER | - | 660 nm | - | - | -24dBm | DIGITAL | - | 7.6mm | 18.8mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2412TCZ Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | 4.75V~5.25V | 5V | - | 27.2mm | 12.7 mm | - | 5V | 10mA | - | - | - | - | 5MBd | - | - | - | - | - | - | 200, HCS | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | ST CONNECTOR | -25.4dBm | ANALOG | - | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFBR-2522ETZ Broadcom Limited | 8 | - | - | 16 Weeks | Snap in, Through Hole | - | - | - | 6 | - | - | Tape & Reel | 2010 | Versatile Link | e3 | Active | 3 (168 Hours) | EAR99 | - | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | 4.75V~5.25V | 5V | - | - | - | 250μA | 5V | 6.2mA | - | - | - | - | 1MBd | 20ns | 20 ns | - | - | - | - | POF | - | RECEIVER | - | 660 nm | LED | - | -21.6dBm | DIGITAL | - | 7.62mm | 18.8mm | 12.19mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-24E6Z Broadcom Limited | 193 |
| - | 16 Weeks | Through Hole | - | - | - | 8 | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 85°C | -40°C | - | OTHER FIBER SIZES: 50/125; 100/140; 200; HCS, DATA RATE(MBD): 5; 20; 32; 55; 125; 155 | - | - | 1.84V | 5V | - | - | 12.7 mm | 25mA | 5V | 100mA | - | 25mA | - | - | 160MBd | 6.3ns | - | - | - | - | - | 62.5/125, MMF | - | RECEIVER | AMPLIFIER | 820 nm | PIN PHOTODIODE | SC CONNECTOR | -15.2dBm | ANALOG | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools