- Manufacturer
- Series
- Data Rate
- Applications
- Operating Supply Voltage
- Connector Type
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- RoHS
- Mounting Styles
- Wavelength
Attribute column
Categories
Fiber Optics - Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Optoelectronic Device Type | Current - Supply | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Return Loss-Min | Connection Type | Communication Standard | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Spectral Width | Responsivity | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-742BEHZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | - | - | Obsolete | 3 (168 Hours) | EAR99 | - | General Data Transfer | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | - | - | - | 25mA | 2.5Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | - | RoHS Compliant | ||
![]() AFBR-742BZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | - | - | Obsolete | 3 (168 Hours) | 5A991.B.1 | - | General Data Transfer | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 34.12mm | 17.5 mm | - | 25mA | 2.5Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 12.9mm | RoHS Compliant | ||
![]() HFBR-2506AM Broadcom Limited | 3800 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 70°C | - | 2006 | e0 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | Tin/Lead (Sn/Pb) | General Purpose | - | 8517.62.00.50 | 4.75V~5.25V | 5V | compliant | 16.1mm | 12.5 mm | - | 27mA | 16MBd | HCS, POF | RECEIVER | - | 650 nm | PIN PHOTODIODE | - | SMA CONNECTOR | - | - | 660 nm | 640 nm | DIGITAL | - | - | 7.6mm | Non-RoHS Compliant | ||
![]() HFBR-789BEZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.A | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 41.37mm | 17.6 mm | - | 400mA | 2.72GBd | 62.5/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 13.1mm | RoHS Compliant | ||
![]() HFBR-789BZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 41.07mm | 17.6 mm | - | 400mA | 2.72GBd | 62.5/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 12.9mm | RoHS Compliant | ||
![]() AFBR-742BEZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | - | - | Obsolete | 3 (168 Hours) | EAR99 | - | General Data Transfer | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 34.12mm | 17.5 mm | - | 25mA | 2.5Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 13.12mm | RoHS Compliant | ||
![]() HFBR-789BHZ Broadcom Limited | In Stock | - | Datasheet | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | 10 X 10 ARRAY | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | - | - | - | 400mA | 2.72GBd | 62.5/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | - | RoHS Compliant | ||
![]() SP000063861 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | 2007 | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 15kBd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF D91B Industrial Fiberoptics | 29269 |
| - | 10 Weeks | - | - | 80°C | -30°C | - | - | Active | Not Applicable | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 100Mbps | - | PHOTODIODE DETECTOR | - | 920 nm | - | - | - | - | ANALOG/DIGITAL | - | - | - | 1050 nm | 0.6 A/W | - | RoHS Compliant | ||
![]() HFBR-782BEHZ Broadcom Limited | In Stock | - | - | - | NO | PANEL MOUNT | - | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.A | - | General Purpose | - | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | - | - | - | 400mA | 2.7Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | - | PIN PHOTODIODE | 19 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | - | RoHS Compliant | ||
![]() HFBR-782BHZ Broadcom Limited | In Stock | - | - | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.A | - | General Purpose | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 34.12mm | 17.5 mm | - | 400mA | 2.7Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 7.56mm | RoHS Compliant | ||
![]() HFD3065-002-BBA-RS Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-2532 Broadcom Limited | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 70°C | - | 2010 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8541.40.60.50 | 4.75V~5.25V | 5V | not_compliant | 18.3mm | 10.2 mm | - | 6.2mA | 1MBd | POF | RECEIVER | - | 660 nm | - | - | - | - | - | - | - | DIGITAL | - | - | 18.8mm | Non-RoHS Compliant | ||
![]() HFBR-782BZ Broadcom Limited | In Stock | - | - | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | 5A991.B.1 | - | General Purpose | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 34.12mm | 17.5 mm | - | 400mA | 2.7Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 12.9mm | RoHS Compliant | ||
![]() HFBR-782BEZ Broadcom Limited | In Stock | - | - | - | NO | BOARD/PANEL MOUNT | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | 10 X 10 ARRYA | 8517.62.00.50 | 3.135V~3.465V | 3.3V | compliant | 34.12mm | 17.5 mm | - | 400mA | 2.7Gbd | 50/125, MMF | RECEIVER | AMPLIFIER | 850 nm | PIN PHOTODIODE | 12 dB | - | - | - | 860 nm | 830 nm | DIGITAL | - | - | 13.2mm | RoHS Compliant | ||
![]() HFBR-2525E Broadcom Limited | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 85°C | -40°C | 2018 | e3 | Obsolete | 1 (Unlimited) | - | Tin (Sn) | General Purpose | IT HAS POF SENSITIVITY -23 DBM AND HCS SENSITIVITY -25 DBM | - | 4.75V~5.25V | 5V | compliant | - | - | - | 6.2mA | 10MBd | HCS, POF | RECEIVER | - | 650 nm | PIN PHOTODIODE | - | - | RS-232, RS-485 | - | - | - | DIGITAL | - | - | - | RoHS Compliant | ||
![]() AFBR-820BEZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | - | 8517.62.00.50 | 2.375V~2.625V 3.135V~3.465V | - | compliant | - | - | OPTOELECTRONIC DEVICE | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-820BEPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | - | 8517.62.00.50 | 2.375V~2.625V 3.135V~3.465V | - | compliant | - | - | OPTOELECTRONIC DEVICE | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFBR-820BEHZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | EAR99 | - | General Purpose | - | 8517.62.00.50 | 2.375V~2.625V 3.135V~3.465V | - | compliant | - | - | OPTOELECTRONIC DEVICE | - | 10Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HFD3002-602/XBA Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |