- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Type | PFC Function | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Style | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Number of Outputs | Rated Power Dissipation (P) | Efficiency | Output Voltage | Lead Length | Insulation Resistance | Size Code | Output Current | Adjustment Type | Number of Turns | Hole Diameter | Actuator Orientation | Switching | Number of Characters | Ganging Number | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3683S-1-504L Bourns Inc. | 14 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | SNAP-IN | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 100 ppm/°C | - | 500kOhm | - | 85°C | -25°C | Potentiometer | - | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | 21.08 mm | - | - | 3 | - | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3683S-1-103L Bourns Inc. | 335 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 22.999996g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 10kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | 1GOhm | - | - | Push Button | 10 | - | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3683S-1-502L Bourns Inc. | 231 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 5kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | 1GOhm | - | - | Push Button | - | - | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3684S-1-103L Bourns Inc. | 6 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 30.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.870Lx0.930W x 1.050 H 47.50mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 10kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3684S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 4 | 1 | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3683S-1-105L Bourns Inc. | 70 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | 100 | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 1MOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | 21.08 mm | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3683S-1-102L Bourns Inc. | 113 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 1kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3682S-1-502L Bourns Inc. | 95 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 16.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.050Lx0.930W x 1.050 H 26.67mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 5kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | 8533.40.80.50 | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3682S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 2 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3682S-1-105L Bourns Inc. | 48 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | 100 | LUG | 16.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.050Lx0.930W x 1.050 H 26.67mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 1MOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | 8533.40.80.50 | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3682S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 2 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3683S-1-503L Bourns Inc. | 50 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | SNAP-IN | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 100 ppm/°C | - | 50kOhm | - | 85°C | -25°C | Potentiometer | - | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | - | - | 3 | - | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3684S-1-104L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 30.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 3680 | Square - 1.870Lx0.930W x 1.050 H 47.50mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 100kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3684S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 4 | 1 | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3683S-1-104L Bourns Inc. | 80 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 100kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | 10 | 25.91 mm | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3683S-1-203L Bourns Inc. | 6 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 20kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3683S-1-202L Bourns Inc. | 6 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 23.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 1.460Lx0.930W x 1.050 H 37.08mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 2kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | - | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3683S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | - | VERTICAL | - | 3 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3681S-1-502L Bourns Inc. | 6 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | 3680 | Square - 0.650Lx0.930W x 1.050 H 16.51mmx23.62mmx26.67mm | ±3% | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 5kOhm | - | - | - | - | - | 2W | - | 2W | - | - | - | not_compliant | 3681S | - | Solder Lug | - | - | - | - | - | - | - | - | Push Button | - | - | - | - | 1 | - | - | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3682S-1-104L Bourns Inc. | 16 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | 16.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.050Lx0.930W x 1.050 H 26.67mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | - | 100kOhm | Tin (Sn) | 85°C | -25°C | Potentiometer | 8533.40.80.50 | 2W | 500V | 2W | 23.62mm | Snap-In | - | - | 3682S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | - | 21.08 mm | VERTICAL | - | 2 | 1 | - | 26.67mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3682S-1-503L Bourns Inc. | 48 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | SNAP-IN | 16.5g | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3680 | Square - 1.050Lx0.930W x 1.050 H 26.67mmx23.62mmx26.67mm | ±3% | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 100 ppm/°C | - | 50kOhm | - | 85°C | -25°C | Potentiometer | 8533.40.80.50 | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3682S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | - | - | Push Button | 10 | 25.91 mm | - | - | 2 | - | - | 26.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3681S-1-103L Bourns Inc. | 101 |
| Datasheet | 12 Weeks | Tin | Panel | Panel Mount | - | LUG | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 3680 | Square - 0.650Lx0.930W x 1.050 H 16.51mmx23.62mmx26.67mm | ±3% | e3 | Active | 1 (Unlimited) | 3 | Solder | EAR99 | 100 ppm/°C | Potentiometer | 10kOhm | - | 85°C | -25°C | - | 8533.40.80.50 | 2W | - | 2W | 23.62mm | Snap-In | - | - | 3681S | Not | Solder Lug | - | 2W | - | - | 7.87mm | - | 6559 | - | Push Button | 1 | - | VERTICAL | - | 1 | 1 | - | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3681S-1-104L Bourns Inc. | 6 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 3680 | Square - 0.650Lx0.930W x 1.050 H 16.51mmx23.62mmx26.67mm | ±3% | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | - | - | - | - | 2W | - | 2W | - | - | - | not_compliant | 3681S | - | Solder Lug | - | - | - | - | - | - | - | - | Push Button | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HD240O-148 Digital Power | In Stock | - | - | - | - | - | - | - | - | - | N/A | UL, CUL, CB, CE, EN, IEC, ITAR, SELV | 47 Hz to 440 Hz | HD240O | 3 A | 80°C | 4000V | -30°C | Screw Terminal Block | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 W | - | - | - | - | Open Frame | - | - | - | - | 1 | - | 94% | 48 VDC | - | - | - | 5 A | - | - | - | - | Auto Switching SMPS | - | - | 90 VAC to 264 VAC | 1.09 in. | 4.02 in. | 2.05 in. | - | - | - | - | ||
![]() HD240U-148 Digital Power | In Stock | - | - | - | - | - | - | - | - | - | N/A | UL, CUL, CB, CE, EN, IEC, ITAR, SELV | 47 Hz to 440 Hz | HD240U | 3 A | 80°C | 4000V | -30°C | Screw Terminal Block | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 W | - | - | - | - | Open Frame U-Bracket | - | - | - | - | 1 | - | 94% | 48 VDC | - | - | - | 5 A | - | - | - | - | Auto Switching SMPS | - | - | 90 VAC to 264 VAC | 1.54 in. | 4.10 in. | 2.46 in. | - | - | - | - |