- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Body Thickness | Certificates | Characteristics | Dimensions | Electrical rotation angle | Fastening thread | Input Frequency | Kind of potentiometer | Kind of potentiometer1 | L shaft length | Linearity tolerance | Manufacturer Series | Max. operating voltage | Maximum Input Current | Maximum Operating Temperature | Mechanical durability | Mechanical rotation angle | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of electrical turns | Number of mechanical turns | Open Frame/Enclosed | Output Connector Diameters | Output Connector Type | Output Cord Length | Output Current (Channel 1) | Output Voltage (Channel 1) | Package | PFC Function | Potentiometer features | Potentiometer series | Power - Convection | Power - Forced Air | Product Note | RoHS | Shaft length | Shaft surface | Thread length | Torque | Track material | Type of potentiometer | Voltage Rated | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Depth | Style | Number of Outputs | Efficiency | Output Voltage | Polarity | Lead Spacing | Output Current | Output Power | Input Connector | Isolation Voltage | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD600-124 Digital Power | In Stock | - | - | - | - | UL, CUL, CE, EN | - | - | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD600 | - | 8 A | 70°C | - | - | 4242V | -25°C | - | - | - | - | - | - | Screw Terminal Block | - | 25 A | 24 VDC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 600 W | - | Enclosed | 1 | 92% | 24 VDC | - | - | 25 A | - | - | - | - | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() TRH160A280-01E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | - | - | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | TRH160A | - | 2 A | 70°C | - | - | 3000V | -20°C | - | - | - | - | - | 2.1mm x 5.5mm | Cylindrical Female R/A | - | 5.70 A | 28 VDC | - | - | - | - | - | - | Level VI, 4 Output Cord | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Black | - | 160 W | - | Desktop | 1 | 92% | 28 VDC | Center Positive | - | 5.70 A | - | - | - | - | - | 90 VAC to 264 VAC | 1.50 in. | 5.91 in. | 2.76 in. | ||
![]() TRG30R120V-01E03 VI Cincon | In Stock | - | - | AC Plug clips not included | - | UL, CUL, TUV, CE, FCC, PSE, EN | - | - | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | TRG30R V | - | 0.8 A | 60°C | - | - | 3000V | -20°C | - | - | - | - | - | 2.1mm x 5.5mm right angle | Cylindrical Female R/A | 5.9 ft. | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | Carton | - | - | - | - | - | Black | - | 30 W | 1.32 in. | Wall Mount | 1 | 87.7% | 12 VDC | Center Positive | - | 2.50 A | - | Sold Separately, NEMA 1-15P, CEE 7/16 Euro, AS/NZS 4417 AUS, BS 1363 UK | - | - | - | 90 VAC to 264 VAC | 2.27 in. | 4.24 in. | - | ||
![]() TRH220A240-1446E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | - | - | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | TRH220 | - | 2.5 A | 70°C | - | - | 3000V | -30°C | - | - | - | - | - | DIN-4 Male | DIN-4 Male | - | 9.17 A | 24 VDC | - | - | - | - | - | - | Level VI, 3.9 Output Cord | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Black | - | 220 W | - | Desktop | 1 | 93% | 24 VDC | P2/P4 POS, P1/P3 NEG, SHELL N/C | - | 9.17 A | - | - | - | - | - | 90 VAC to 264 VAC | 1.75 in. | 7.08 in. | 2.95 in. | ||
![]() VOFM-250C-36 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | - | 1 Output | 93 % | - | - | - | - | 250 W | - | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-48 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | - | 1 Output | 93 % | - | - | - | - | 250 W | - | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-12 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | - | 1 Output | 91 % | - | - | - | - | 250 W | - | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-24 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | - | 1 Output | 92 % | - | - | - | - | 250 W | - | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() CT4-1206B105K630F3 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | 63V | - | - | ±10% | X7R | - | - | - | 1uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOFM-250C-30 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | - | 1 Output | 92 % | - | - | - | - | 250 W | - | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() CT7-Y12Y5U0E472MSE FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | 400V | - | - | ±20% | Y5U | - | - | - | 4.7nF | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | ||
![]() CT4-0805B105K500F3 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | 50V | - | - | ±10% | X7R | - | - | - | 1uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G43SAT1-B502 TOCOS | In Stock | - | - | - | - | - | - | RoHS compliant | linear | - | 210° | - | - | single turn | - | - | - | - | - | - | - | - | 240° | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mounting | - | - | - | ±20% | - | - | 5kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() G43SAT1-B201 TOCOS | In Stock | - | - | - | - | - | - | RoHS compliant | linear | - | 210° | - | - | single turn | - | - | - | - | - | - | - | - | 240° | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mounting | - | - | - | ±20% | - | - | 200Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() G32BT-B102 TOCOS | 1065 | - | - | - | - | - | - | RoHS compliant | linear | - | 220° | - | - | single turn | - | - | - | - | - | - | - | - | 250° | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mounting | - | - | - | ±20% | - | - | 1kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125W | - | - | - | - | - | ||
![]() G43SAT1-B103 TOCOS | In Stock | - | - | - | - | - | - | RoHS compliant | linear | - | 210° | - | - | single turn | - | - | - | - | - | - | - | - | 240° | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | mounting | - | - | - | ±20% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() 357B0202MAB251S22 VISHAY | 146 | - | - | - | - | - | - | RoHS compliant | linear | - | - | 3/8"x32UNEF | - | single turn | - | 22mm | ±2% | - | - | - | - | 10000000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | without limiters | 357 | - | - | - | - | 14mm | smooth | 8mm | - | plastic | shaft | - | - | - | ±20% | - | - | 2kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | ||
![]() 357B0103MAB251S22 VISHAY | 54 | - | - | - | - | - | - | RoHS compliant | linear | - | - | 3/8"x32UNEF | - | single turn | - | 22mm | ±2% | - | - | - | - | 10000000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | without limiters | 357 | - | - | - | - | 14mm | smooth | 8mm | - | plastic | shaft | - | - | - | ±20% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | ||
![]() 357B0502MAB251S22 VISHAY | 58 | - | - | - | - | - | - | RoHS compliant | linear | - | - | 3/8"x32UNEF | - | single turn | - | 22mm | ±2% | - | - | - | - | 10000000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | without limiters | 357 | - | - | - | - | 14mm | smooth | 8mm | - | plastic | shaft | - | - | - | ±20% | - | - | 5kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | ||
![]() TS63Y101KT20 VISHAY | 22 |
| - | - | - | - | - | RoHS compliant | linear | - | - | - | - | horizontal | multiturn | - | - | - | 250V | - | - | - | - | - | - | SMD | - | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | - | ±10% | - | - | 100Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - |