- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | Pins | Type | Color | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Isolation Voltage | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKMW40F-15 MEAN WELL | In Stock | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | ||
![]() SKMW40F-12 MEAN WELL | In Stock | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | ||
![]() SKMW40F-05 MEAN WELL | In Stock | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | ||
![]() RQB150W12-110S54 MEAN WELL | 2978 |
| - | N/A | - | CE, EN, EAC, UKCA | N/A | 14 VDC to 160 VDC | RQB150W12 | 1.55 A | 90°C | -40°C | N/A | PC Pins | 10 | Railway | Black | Remote ON/OFF, Remote Sense | 150 W | 1 | 88% | 54 VDC | 2.778 A | 3000V | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.5 in. | 2.28 in. | 1.45 in. | ||
![]() RQB150W12-110S12 MEAN WELL | 2431 |
| - | N/A | - | CE, EN, EAC, UKCA | N/A | 14 VDC to 160 VDC | RQB150W12 | 1.55 A | 90°C | -40°C | N/A | PC Pins | 10 | Railway | Black | Remote ON/OFF, Remote Sense | 150 W | 1 | 88% | 12 VDC | 12.50 A | 3000V | 24 VDC, 36 VDC, 48 VDC, 72 VDC, 96 VDC, 110 VDC | 0.5 in. | 2.28 in. | 1.45 in. | ||
![]() MDS02N-15N MEAN WELL | 56 |
| - | N/A | - | UL, CUL, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDDS02-N | 0.098 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 83% | 15 VDC | 0.134 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS02N-12N MEAN WELL | 47 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDDS02-N | 0.1 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 85% | 12 VDC | 0.167 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS02N-05N MEAN WELL | 34 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDDS02-N | 0.103 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 84% | 5 VDC | 0.40 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS02M-15N MEAN WELL | 31 |
| - | N/A | - | UL, CUL, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDDS02-N | 0.2 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 83% | 15 VDC | 0.134 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS02M-12N MEAN WELL | 31 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDDS02-N | 0.2 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 84% | 12 VDC | 0.167 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS02L-15N MEAN WELL | 41 |
| - | N/A | - | UL, CUL, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDDS02-N | 0.46 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 2 W | 1 | 86% | 15 VDC | 0.134 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS01N-12N MEAN WELL | 49 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDDS01-N | 0.052 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 1 W | 1 | 82% | 12 VDC | 0.084 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS01M-12N MEAN WELL | 36 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDDS01-N | 0.103 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 1 W | 1 | 81% | 12 VDC | 0.084 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS01M-03N MEAN WELL | 35 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDDS01-N | 0.11 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 1 W | 1 | 75% | 3.3 VDC | 0.303 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS01L-15N MEAN WELL | 36 |
| - | N/A | - | UL, CUL, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDDS01-N | 0.24 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 1 W | 1 | 84% | 15 VDC | 0.067 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDS01L-12N MEAN WELL | 57 |
| - | N/A | - | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDDS01-N | 0.24 A | 95°C | -40°C | N/A | PC Pins | 4 | 1xMOPP/2xMOOP | Black | - | 1 W | 1 | 82% | 12 VDC | 0.084 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02N-15N MEAN WELL | 32 |
| - | N/A | -15 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDD02-N | 0.1 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 83% | 15 VDC | 0.067 A, -0.067 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD02L-12N MEAN WELL | 55 |
| - | N/A | -12 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 4.5 VDC to 5.5 VDC | MDD02-N | 0.473 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | - | 2 W | 2 | 84% | 12 VDC | 0.084 A, -0.084 A | 6000V | 5 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD01N-05N MEAN WELL | 40 |
| - | N/A | -5 VDC | UL, CUL, CB, CE, EN, EAC, UKCA | N/A | 21.6 VDC to 26.4 VDC | MDD01-N | 0.053 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | Internal Capacitor | 1 W | 2 | 77% | 5 VDC | 0.10 A, -0.10 A | 6000V | 24 VDC | 0.452 in. | 0.775 in. | 0.279 in. | ||
![]() MDD01M-15N MEAN WELL | 49 |
| - | N/A | -15 VDC | UL, CUL, CE, EN, EAC, UKCA | N/A | 10.8 VDC to 13.2 VDC | MDD01-N | 0.114 A | 95°C | -40°C | N/A | PC Pins | 5 | 1xMOPP/2xMOOP | Black | Internal Capacitor | 1 W | 2 | 80% | 15 VDC | 0.034 A, -0.034 A | 6000V | 12 VDC | 0.452 in. | 0.775 in. | 0.279 in. |