- Manufacturer
- Series
- Material
- Size / Dimension
- Number of Positions
- Package Accepted
- Proto Board Type
- Board Thickness
- Part Status
- Pitch
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Manufacturer
Attribute column
Categories
Adapter, Breakout Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Package Accepted | Contact Finish Mating | Contact Materials | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Pitch | Orientation | Depth | Number of Contacts | Lead Length | Row Spacing | Hole Diameter | Device Socket Type | Proto Board Type | Features | Height | Length | Width | Thickness | Board Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT0291 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | SOP | - | - | - | 2005 | - | 1.52Lx0.85W 38.5mmx21.6mm | - | - | Active | 1 (Unlimited) | - | - | 8, 16, 28 | - | - | - | - | - | - | - | - | - | - | - | - | SMD to DIP | - | - | - | - | - | 0.060 1.52mm | - | ROHS3 Compliant | - | ||
![]() 20-351000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | - | SSOP | - | Brass | - | 2007 | Correct-A-Chip® 351000 | 2.000Lx0.400W 50.80mmx10.16mm | e4 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | SOCKET ADAPTER | 0.026 0.65mm | - | - | 20 | - | 7.62 mm | - | IC SOCKET | SMD to DIP | - | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16-350000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | FR4 Epoxy Glass | SOIC | - | - | - | 2006 | Correct-A-Chip® 350000 | 1.600Lx0.450W 40.64mmx11.43mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 16 | 105°C | -55°C | 2 | SOCKET ADAPTER | 0.050 1.27mm | Straight | 11.43mm | 16 | - | 7.62 mm | - | IC SOCKET | SMD to DIP | High Temperature | 5.27mm | - | - | - | 0.062 1.57mm 1/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 28-650000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | DIP | - | FR4 Epoxy Glass | SOIC | - | Brass | - | 2010 | Correct-A-Chip® 650000 | 2.800Lx0.480W 71.12mmx12.19mm | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | 28 | 105°C | -55°C | 2 | SOCKET ADAPTER | 0.050 1.27mm | - | - | 28 | - | 15.24 mm | - | IC SOCKET | SMD to DIP | - | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | - | Non-RoHS Compliant | Contains Lead | ||
![]() IPC0105 Chip Quik Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | FR4 Epoxy Glass | LGA | - | - | - | 2012 | Proto-Advantage | 1.000 x 1.400 25.40mmx35.56mm | - | - | Active | 1 (Unlimited) | - | - | 28 | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | SMD to DIP | - | - | - | - | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 1109814 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | - | FR4 Epoxy Glass | SOIC | TIN (200)/TIN LEAD OVER NICKEL | - | Box | 2009 | Correct-A-Chip® 1109814 | 0.375Dia 9.53mm | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 8 | - | - | - | ADAPTER | - | - | - | 8 | 3.175mm | - | - | IC SOCKET | SMD to DIP | - | - | - | - | - | 0.062 1.57mm 1/16 | - | Non-RoHS Compliant | Lead Free | ||
![]() 20-350000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | FR4 Epoxy Glass | SOIC | - | - | - | 2010 | Correct-A-Chip® 350000 | 2.000Lx0.450W 50.80mmx11.43mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 20 | - | - | - | SOCKET ADAPTER | 0.050 1.27mm | - | - | 20 | - | - | - | IC SOCKET | SMD to DIP | High Temperature | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() 20-35W000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | - | - | FR4 Epoxy Glass | SOIC | GOLD (10) OVER NICKEL (100) | - | - | 2012 | Correct-A-Chip® 35W000 | 2.000Lx0.500W 50.80mmx12.70mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 20 | - | - | - | SOCKET ADAPTER | 0.050 1.27mm | - | - | 20 | 3.175mm | - | - | IC SOCKET | SMD to DIP | - | - | - | - | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 08-350000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | - | - | FR4 Epoxy Glass | SOIC | - | - | - | 2004 | Correct-A-Chip® 350000 | 0.800Lx0.460W 20.32mmx11.68mm | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8 | 200°C | - | 2 | - | 0.050 1.27mm | Straight | 11.68mm | - | - | 7.62 mm | - | - | SMD to DIP | - | 2.09mm | - | - | - | 0.062 1.57mm 1/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6010 Capital Advanced Technologies | In Stock | - | Datasheet | - | - | - | SIP | 10 | FR4 Epoxy Glass | SOT-23 | - | - | - | - | 6000, Surfboards® | 0.500Lx1.000W 12.70mmx25.40mm | - | - | Active | Not Applicable | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | SMD to SIP | - | 127mm | - | 25.4mm | 787μm | 0.031 0.79mm 1/32 | - | ROHS3 Compliant | Lead Free | ||
![]() 16-666000-00 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount | - | - | FR4 Epoxy Glass | SOIC | - | - | - | 2006 | Correct-A-Chip® 666000 | - | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | 16 | 105°C | -55°C | 2 | UL 94V-0 | 0.050 1.27mm | - | - | 16 | 2.032mm | - | - | IC SOCKET | SMD to SMD | - | - | - | - | - | 0.062 1.57mm 1/16 | - | Non-RoHS Compliant | - | ||
![]() 33206 Capital Advanced Technologies | In Stock | - | Datasheet | 3 Weeks | - | - | SOT-23-6 | - | FR4 Epoxy Glass | SC-74, SOT-23, SOT-26, SOT-59, SOT-457, TSOP, TSOT | - | Copper | - | 2007 | 33000, Surfboards® | 0.600Lx0.400W 15.24mmx10.16mm | - | - | Active | Not Applicable | - | - | 6 | - | - | - | - | 0.100 2.54mm | - | - | 6 | - | 950 μm | - | - | SMD to SIP | - | 10.2mm | - | 15.2mm | 787μm | 0.031 0.79mm 1/32 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 33106 Capital Advanced Technologies | In Stock | - | Datasheet | 3 Weeks | - | - | SOT-963 | - | FR4 Epoxy Glass | SOT-963 | - | - | - | 2012 | 33000, Surfboards® | 0.600Lx0.350W 15.24mmx8.89mm | - | - | Active | Not Applicable | - | - | 6 | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | SMD to SIP | - | - | - | - | - | 0.031 0.79mm 1/32 | - | ROHS3 Compliant | - | ||
![]() 18-350000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | - | FR4 Epoxy Glass | SOIC | - | Brass | - | 2006 | Correct-A-Chip® 350000 | 1.800Lx0.450W 45.72mmx11.43mm | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | 18 | 105°C | -55°C | 2 | SOCKET ADAPTER | 0.050 1.27mm | - | - | 18 | - | 7.62 mm | - | IC SOCKET | SMD to DIP | - | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | - | Non-RoHS Compliant | Contains Lead | ||
![]() US-4007 Capital Advanced Technologies | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | SIP | 7 | FR4 Epoxy Glass | Non Specific | - | - | - | 1999 | 4000, UNI-SIP™ | 1.000Lx0.701W 25.40mmx17.80mm | - | - | Active | Not Applicable | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 914.4 μm | - | Through Hole to SIP | - | - | 25.4mm | 17.8mm | - | 0.031 0.79mm 1/32 | - | ROHS3 Compliant | - | ||
![]() 28-351000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | - | SSOP | - | Brass | - | 2007 | Correct-A-Chip® 351000 | 2.800Lx0.400W 71.12mmx10.16mm | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | SOCKET ADAPTER | 0.026 0.65mm | - | - | 28 | - | 7.62 mm | - | IC SOCKET | SMD to DIP | - | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 18-350000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | FR4 Epoxy Glass | SOIC | - | Brass | - | 2006 | Correct-A-Chip® 350000 | 1.800Lx0.450W 45.72mmx11.43mm | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 18 | - | - | - | SOCKET ADAPTER | 0.050 1.27mm | - | - | 18 | - | 3.81 mm | - | IC SOCKET | SMD to DIP | High Temperature | 1.58mm | - | - | - | 0.062 1.57mm 1/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2587 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS0001 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6916 SK Hand Tool | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |