- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Auxiliary Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43CP320A Siemens | 616 |
| - | Chassis Mount | - | - | IP55 | - | - | Siemens | Bulk | Active | - | -20°C ~ 40°C | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | - | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | 50 | 160 | 71 | ||
![]() 43EP12BA Siemens | 970 |
| - | Chassis Mount | - | - | - | VITRAMON | - | Siemens | Bulk | Active | NO | -20°C ~ 40°C | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | - | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() B6-22-00-02 ABB | In Stock | - | - | - | - | - | - | ABB | B6-22-00-02 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 42 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B6-22-00-P80 ABB | In Stock | - | - | - | - | - | - | ABB | B6-22-00-P80 | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | 220-240 VAC | Magnetic | - | - | - | - | - | - | - | None | - | - | - | ||
![]() B6-30-01-F80 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-01-F80 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 220-240 VAC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
![]() B6-30-01-P01 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-01-P01 | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | 24 VAC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
![]() B6-30-01-P84 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-01-P84 | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | 110-127 VAC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B6-30-10-F80 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-10-F80 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 220-240 VAC | Magnetic | - | - | - | - | - | - | - | 1NO | - | - | - | ||
![]() B6C-201 ABB | In Stock | - | - | - | - | - | - | ABB | B6C-201 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 220-240 VAC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | B6S-30-10-2.8 | - | - | - | Non-Compliant | - | - | Screw | 55 °C | -20 °C | 4 kW | 46.5 mm | - | 4 | 20 A | - | - | 17-32 VDC | - | - | - | - | - | - | - | - | - | - | 57.5 mm | 52.5 mm | ||
![]() B7-30-01-03 ABB | In Stock | - | - | - | - | - | - | ABB | B7-30-01-03 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 48 VAC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
![]() B7-30-10-F84 ABB | In Stock | - | - | - | - | - | - | ABB | B7-30-10-F84 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 110-120 VAC | Magnetic | - | - | - | - | - | - | - | 1NO | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | BC6-30-01-F05 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 220 VDC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | BC6-30-10-F2.4 | - | - | - | Non-Compliant | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 24 VDC | Magnetic | - | - | - | - | - | - | - | 1NO | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | BC6-30-10-P16 | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | 48 VDC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC7-30-01-16 ABB | In Stock | - | - | - | - | - | - | ABB | BC7-30-01-16 | - | - | - | Non-Compliant | - | - | Screw | - | - | - | - | - | - | - | - | - | 48 VDC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB Control | BC7-30-01-F-01 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 24 VDC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | BC7-30-01-P05 | - | - | - | Non-Compliant | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | 220 VDC | Magnetic | - | - | - | - | - | - | - | 1NC | - | - | - | ||
![]() K6-22Z-F84 ABB | In Stock | - | - | - | - | - | - | ABB | K6-22Z-F84 | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | 110-127 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K6-40E-85 ABB | In Stock | - | - | - | - | - | - | ABB | K6-40E-85 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 380-415 VAC | - | - | - | - | - | - | - | - | - | - | - | - |