ABB BC7-30-01-16
ABB BC7-30-01-16
feed

ABB BC7-30-01-16

Manufacturer No:

BC7-30-01-16

Manufacturer:

ABB

Utmel No:

11-BC7-30-01-16

Package:

-

ECAD Model:

Description:

ABB Contactors
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
BC7-30-01-16 information

Specifications
ABB BC7-30-01-16 technical specifications, attributes, parameters and parts with similar specifications to ABB BC7-30-01-16.
  • Type
    Parameter
  • Manufacturer Part Number
    BC7-30-01-16
  • Manufacturer
    ABB
  • RoHS
    Non-Compliant
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Screw
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    48 VDC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Magnetic
0 Similar Products Remaining