- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS14Y4HZ Panasonic Electric Works | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | 2g | - | - | - | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | TAPE AND REEL | - | - | - | - | - | Gull Wing | - | 14mm | - | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | 8mm | - | - | RoHS Compliant | - | ||
![]() ARS14Y12 Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | - | - | - | - | 720Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | - | - | Gull Wing | - | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | - | 12V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | - | - | 16 ms | - | - | - | 14.6mm | - | 8mm | - | - | RoHS Compliant | - | ||
![]() 9852-05-00 Coto Technology | 1216 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | - | - | - | - | - | 5V | - | 110Ohm | Ruthenium | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9800 | e4 | yes | Active | 2 (1 Year) | 8 | Gull Wing | EAR99 | Gold (Au) | - | - | SHIELDED | - | - | - | TR | - | - | - | - | - | Gull Wing | - | - | - | 4.95 mm | 10.16mm x 4.95mm x 5.33mm | 150mOhm | 1GOhm | 0.1A | HERMETICALLY SEALED | 30V | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | 260μs | RF | - | 0.1A | .1A@30VAC | 1ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 45.5mA | 1 ms | .1A@30VDC | 3.8VDC | - | - | 225mW | 0.4VDC | 30V | AC/DC | MOMENTARY | - | 5V | DC | - | - | - | - | - | - | 200 Vrms | Random | 1000 Vrms | 100mA | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | 4.57mm | 10.2mm | 10.16mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CRF05-1A Standex-Meder Electronics | 2 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 370mg | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 7000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | CRF | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.49.00.50 | - | - | - | 4.4mm | - | - | - | - | SMD (SMT) Tab | - | - | - | - | 8.6mm x 4.4mm x 3.55mm | 250mOhm | 10 TΩ | 0.5A | WATER PROOF | 170V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | 0.5A | .5A@170VAC | 0.1ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.02ms | .5A@170VDC | 3.75VDC | - | - | 167mW | 0.75VDC | 170V | AC/DC | MOMENTARY | - | 5V | DC | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | 8.6mm | 4.4mm | 3.55mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ARS144H Panasonic Electric Works | 1 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 7 | - | - | - | - | - | - | - | 101Ohm | Gold Plating | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | - | 3GHz | - | PC Pin | - | - | - | - | - | 100mOhm | - | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | 1.4 | 0.35 dB | 1W | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 16 ms | - | - | 7.2mm | 14mm | 8.6mm | - | - | - | RoHS Compliant | - | ||
![]() 9402-05-00 Coto Technology | 180 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 5V | - | 200Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 14mm x 5.71mm x 5.72mm | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | 400μs | RF | - | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.2ms | 0.5A@200VDC | 3.75VDC | - | - | - | 0.4VDC | 200V | AC/DC | LATCHED | - | 5V | DC | - | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | 5.72mm | 17.8mm | 5.71mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ARS14A4H Panasonic Electric Works | 28 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2008 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | - | - | Gull Wing | - | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | - | - | 16 ms | - | - | 8mm | 14.6mm | 8.6mm | - | - | - | RoHS Compliant | - | ||
![]() SGRF103-5 Teledyne Relays | In Stock | - | - | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | 100 Ohms | Metal Alloy with Gold Plating | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.158733 oz | - | - | - | SGRF103 | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | SMD/SMT | DPDT (2 Form C) | - | - | - | - | - | - | 5 VDC | - | - | 50 mA | - | - | - | - | 250 mW | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA210A4H Panasonic Electric Works | 74 | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 289Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | - | 1GHz | - | Gull Wing | - | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | - | 1A | 50Ohm | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 15.6mA | 4 ms | 1A@30VDC | 3.38VDC | - | 70mW | - | - | - | DC | LATCHED | - | 4.5V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | - | - | 750V | - | - | 8 ms | - | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9290-05-00 Coto Technology | 505 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 160Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9290 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | unknown | - | - | UL | Gull Wing | UL | 17.01mm | - | 4.4 mm | 17.01mm x 4.4mm x 4.9mm | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | 400μs | RF | - | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 31.3mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | - | 0.4VDC | 200V | AC/DC | LATCHED | - | 5V | DC | - | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARE13A4H Panasonic Electric Works | 62 | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | 5g | - | - | - | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | 200mW | - | 11.2mm | - | 500mA | 2.6GHz | - | Gull Wing | - | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 10mA | 75Ohm | SPDT | 24V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | - | - | - | - | 500V | - | - | 15 ms | - | - | - | 20.2mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ARS30A4H Panasonic Electric Works | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS30A | Panasonic Industrial Devices | - | - | 101.3 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 70°C | Tube | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | - | - | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() ARS30Y09 Panasonic Electric Works | 14 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS30Y | Panasonic Industrial Devices | - | - | 405 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 70°C | Tube | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | - | - | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() ARS14Y4H Panasonic Electric Works | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | - | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | - | - | Gull Wing | - | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | - | - | 16 ms | - | - | - | 14.6mm | - | 8mm | - | - | RoHS Compliant | Lead Free | ||
![]() GRF121R-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 Ω | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.203364 oz | - | - | - | GRF121R | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | 250 mA | 18 GHz | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | DPDT | - | 250 mA | SMD/SMT | SPDT (1 Form C) | - | - | - | - | - | - | 5 VDC | Latching | - | - | - | - | - | - | 410 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.77 mm | - | - | - | - | - | - | - | ||
![]() SGRF303DZ-5/R Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | Metal Alloy with Gold Plating | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.158733 oz | - | Bulk | - | SGRF303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | - | - | - | - | 5 VDC | - | - | 78.1 mA | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRF121R-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | GRF121R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | SMD/SMT | SPDT (1 Form C) | - | - | - | - | - | - | 12 VDC | Latching | - | - | - | - | - | - | 290 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARJ20A24X Panasonic Electric Works | 2660 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 3 g | 10 | GOLD | - | Panasonic Industrial Devices | - | 24 V | 2.88 kOhms | Gold Plating | 1000000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.5 dB | 35 dB | Panasonic | ARJ20A24X | 300 mA | Panasonic Electric Works | Yes | 5000 MHz | 70 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.73 | - | Yes | - | -30°C ~ 70°C | - | - | ARJ | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | Relays | - | TAPE AND REEL | - | compliant | - | 5 GHz | - | Gull Wing | - | 14 mm | - | 9 mm | 14mm x 9mm x 8.2mm | 150 mΩ | 500000000 Ω | 0.3 A | HERMETICALLY SEALED | 30 V | SOLDER | - | 50 Ohms | - | - | 300 mA | Solder Terminal | DPDT (2 Form C) | - | RF RELAY | High Frequency Relays | - | - | 5 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 5 ms | - | 18 VDC | 300 mA | 200 mW | 200mW | 2.4 VDC | - | DC | MOMENTARY | 0.5 dB | - | DC | 35 dB | 1.25 | - | - | 50 Ω | - | 500 Vrms | Random | 500 Vrms | - | - | DPDT | 24 V | 0.008 A | 2 FORM C | - | 18 V | 2.4 V | 10 ms | - | High Frequency / RF Relays | - | - | - | 8.2 mm | - | - | - | - | ||
![]() ARJ20A03X Panasonic Electric Works | 26 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 3 g | 10 | GOLD | - | Panasonic Industrial Devices | - | 3 V | 45 Ohms | Gold Plating | 1000000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.5 dB | 35 dB | Panasonic | ARJ20A03X | 300 mA | Panasonic Electric Works | Yes | 5000 MHz | 70 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.73 | - | Yes | - | -30°C ~ 70°C | - | - | ARJ | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | Relays | - | TAPE AND REEL | - | compliant | - | 5 GHz | - | Gull Wing | - | 14 mm | - | 9 mm | 14mm x 9mm x 8.2mm | 150 mΩ | 500000000 Ω | 0.3 A | HERMETICALLY SEALED | 30 V | SOLDER | - | 50 Ohms | - | - | 300 mA | Solder Terminal | DPDT (2 Form C) | - | RF RELAY | High Frequency Relays | - | - | 5 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 5 ms | - | 2.25 VDC | 300 mA | 200 mW | 200mW | 0.3 VDC | - | DC | MOMENTARY | 0.5 dB | - | DC | 35 dB | 1.25 | - | - | 50 Ω | - | 500 Vrms | Random | 500 Vrms | - | - | DPDT | 3 V | 0.067 A | 2 FORM C | - | 2.25 V | 0.3 V | 10 ms | - | High Frequency / RF Relays | - | - | - | 8.2 mm | - | - | - | - | ||
![]() ARS16A4H Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | - | 30 dB | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | Gold (Au) | - | - | - | - | - | - | - | 11.2mm | - | - | - | - | Gull Wing | - | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | - | 400mW | - | - | - | DC | LATCHED | - | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | - | - | 16 ms | - | - | 8mm | 14.6mm | - | - | - | - | RoHS Compliant | - |