- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Frequency | Termination Style | Impedance | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Insertion Loss | Isolation | VSWR | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGRF332YZ-5/R Teledyne Relays | In Stock | - | - | - | - | - | 100 Ohms | - | 1 | - | - | - | - | - | - | Details | 0.089949 oz | - | - | SGRF332 | - | 8 GHz | - | - | - | J Form Lead | DPDT (2 Form C) | - | - | 5 VDC | Non-Latching | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA200A24X Panasonic Electric Works | 37 |
| - | Surface Mount | ARA200 | Panasonic Industrial Devices | 2.88 kOhms | Silver Palladium (AgPd), Gold (Au) | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 4 ms | 18 VDC | 1 A | 200 mW | 200mW | 2.4 VDC | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARS35A24X Panasonic Electric Works | 14 |
| - | Surface Mount | ARS35A | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS16Y24Z Panasonic Electric Works | 14 |
| - | Surface Mount | ARS16Y | Panasonic Industrial Devices | 1.44 kOhms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS324H Panasonic Electric Works | 14 |
| - | Through Hole | ARS324 | Panasonic Industrial Devices | 50.6 Ohms | Gold Plating | 50 | Panasonic | 500 mA | Panasonic Electric Works | - | Tube | Active | - | - | -40°C ~ 70°C | Tube | ARS | Relays | 3 GHz | PC Pin | 75 Ohms | 500 mA | Solder Terminal | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | 400 mW | 400mW | - | 0.3 dB | 30 dB | 1.4 | - | High Frequency / RF Relays | ||
![]() ARS12Y03X Panasonic Electric Works | 23 |
| - | Surface Mount | ARS12Y | Panasonic Industrial Devices | 22.5 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS36Y03Z Panasonic Electric Works | 14 |
| - | Surface Mount | ARS36Y | Panasonic Industrial Devices | 22.5 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS15A03X Panasonic Electric Works | 14 |
| - | Surface Mount | ARS15A | Panasonic Industrial Devices | 45 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS15Y09Z Panasonic Electric Works | 23 |
| - | Surface Mount | ARS15Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS16A12Z Panasonic Electric Works | 44 |
| - | Surface Mount | ARS16A | Panasonic Industrial Devices | 360 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS36A4HX Panasonic Electric Works | 14 |
| - | Surface Mount | ARS36A | Panasonic Industrial Devices | 50.6 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS35A4HX Panasonic Electric Works | 44 |
| - | Surface Mount | ARS35A | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS12Y24Z Panasonic Electric Works | 44 |
| - | Surface Mount | ARS12Y | Panasonic Industrial Devices | 1.44 kOhms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS14A12Z Panasonic Electric Works | 14 |
| - | Surface Mount | ARS14A | Panasonic Industrial Devices | 720 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS32A03X Panasonic Electric Works | 14 |
| - | Surface Mount | ARS32A | - | 22.5 Ohms | Gold Plating | - | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | Gull Wing | - | - | - | SPDT (1 Form C) | - | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | ||
![]() ARA200A09X Panasonic Electric Works | 5 |
| - | Surface Mount | ARA200 | Panasonic Industrial Devices | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 9VDC | Non Latching | 30VDC - Max | 15.5 mA | 4 ms | 6.75 VDC | 1 A | 140 mW | 140mW | 0.9 VDC | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARA200A1HX Panasonic Electric Works | 5 |
| - | Surface Mount | ARA200 | Panasonic Industrial Devices | 16 Ohms | Silver Palladium (AgPd), Gold (Au) | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 1.5VDC | Non Latching | 30VDC - Max | 93.8 mA | 4 ms | 1.13 VDC | 1 A | 140 mW | 140mW | 0.15 VDC | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARS32A03Z Panasonic Electric Works | 18 |
| - | Surface Mount | ARS32A | - | 22.5 Ohms | Gold Plating | - | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | Gull Wing | - | - | - | SPDT (1 Form C) | - | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | ||
![]() ARS16Y12Z Panasonic Electric Works | 5 |
| - | Surface Mount | ARS16Y | Panasonic Industrial Devices | 360 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS12A09X Panasonic Electric Works | 5 |
| - | Surface Mount | ARS12A | Panasonic Industrial Devices | 202.5 Ohms | Gold Plating | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays |