- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Termination Method | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Frequency | Base Part Number | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Power - Max | Contact Current Rating | Contact Termination | Contact Form | FET Type | Input Capacitance (Ciss) (Max) @ Vds | Relay Type | Drain to Source Voltage (Vdss) | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | VSWR | Insertion Loss (dB) | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Current - Drain (Idss) @ Vds (Vgs=0) | Switching Time | Voltage - Cutoff (VGS off) @ Id | Features | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS15Y09Z Panasonic Electric Works | 23 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS15Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARJ22A03X Panasonic Electric Works | 32 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 60 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | 300 mA | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -30°C ~ 70°C | - | ARJ | - | - | - | - | - | - | - | Relays | - | - | 5 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 300 mA | Solder Terminal | DPDT (2 Form C) | - | - | - | - | High Frequency Relays | 5 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 50 mA | 5 ms | - | 2.25 VDC | 300 mA | 150 mW | 150mW | - | - | - | 0.5 dB | - | - | 35 dB | 1.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ER432DM4-18A Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() G6K 1390H Omron | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | G6K 1390 | - | - | 1.315 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Box | - | Active | - | - | - | -40°C ~ 70°C | - | G6K-RF | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 3 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 9.1 mA | 3 ms | - | 9.6 VDC | 1 A | - | 100mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMF61HR TE Connectivity | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latching | - | 2 A | - | - | - | - | 80 mW | - | - | - | - | - | 3 V | - | - | - | 0.33 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGRF303YZ-12/R Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | SGRF303 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() SRF300Z-12 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRF300 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() RF300-12/G Teledyne LeCroy | In Stock | - | - | Through Hole | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 8 | SOT-23 (TO-236AB) | - | - | - | - | - | - | - | 390 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Compliant | PC Pins | 150°C (TJ) | Tape & Reel (TR) | -- | Obsolete | - | - | High Reliability Relay | 85 °C | -55 °C | - | - | - | - | - | BSR57 | - | - | - | - | - | - | - | - | - | 1 A | - | DPDT | 28 V | 250mW | - | - | - | N-Channel | -- | - | 40V | - | - | - | - | - | 30.77 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 20mA @ 15V | - | 5V @ 0.5nA | - | 40V | 40 Ohms | - | - | ||
![]() ARA210A4HX Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARA210 | Panasonic Industrial Devices | - | 289.3 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500 | - | - | - | - | Panasonic | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | - | - | High Frequency Relays | 4 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 15.6 mA | 4 ms | - | 3.38 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA210A05X Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARA210 | Panasonic Industrial Devices | - | 357 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 500 | - | - | - | - | Panasonic | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | - | - | High Frequency Relays | 4 ms | 5VDC | Latching, Single Coil | 30VDC - Max | 14 mA | 4 ms | - | 3.75 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA210A03X Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | 2 g | 10 | Silver Palladium | GOLD | ARA210 | Panasonic Industrial Devices | 3 V | 128.6 Ohms | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | 500 | PANASONIC CORP | 3 W | 0.3 dB | 30 dB | Panasonic | ARA210A03X | - | Panasonic Electric Works | Yes | - | 1000 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.51 | - | - | -40°C ~ 85°C | Reel | ARA | - | - | EAR99 | - | - | - | 8536.41.00.20 | Relays | TAPE AND REEL | unknown | - | - | Gull Wing | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | 30 V | SOLDER | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | RF RELAY | - | High Frequency Relays | 4 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 23.3 mA | 4 ms | - | 2.25 VDC | 1 A | - | 70mW | - | DC | LATCHED | - | - | DC | - | 1.2 | - | 50 Ω | 750 Vrms | Random | 1000 Vrms | DPDT | - | 3 V | 0.023 A | 2 FORM C | 2.25 V | 2.25 V | - | 4 ms | - | - | - | - | High Frequency / RF Relays | 5.9 mm | ||
![]() ARS35A12 Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS35A | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32Y03Z Panasonic Electric Works | 20 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS32Y | - | - | 22.5 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS36Y24Z Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS36Y | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A12X Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS36A | Panasonic Industrial Devices | - | 360 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35A03X Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS35A | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32A09Z Panasonic Electric Works | 37 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS32A | - | - | 202.5 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS14Y03X Panasonic Electric Works | 20 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS14Y | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35Y12X Panasonic Electric Works | 42 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS35Y | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35Y09Z Panasonic Electric Works | 5 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | ARS35Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - |