- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Gross Weight | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Style | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Transport Package Size/Quantity | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Impedance | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | Operating Frequency-Min | VSWR | Characteristic Impedance | Differential Nonlinearity | Turn Off Time | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0-1462038-2 TE Connectivity | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 178 Ω | - | - | - | 100000 Cycle(s) | - | - | TE CONNECTIVITY LTD | 60 W | -0.33 dB | -18.8 dB | - | - | - | - | - | - | - | - | 900 MHz | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | BOX; TAPE AND REEL | - | unknown | - | EN; IEC; UL | - | 10 mm | - | 6 mm | 10mm X 6mm X 5.65mm | - | - | 2 A | IP67/RT5 | 30 V | SOLDER | - | - | - | - | RF RELAY | - | - | - | 8 ms | - | - | - | - | 8 ms | 2A@30VDC | - | - | - | 140 mW | - | - | DC | MOMENTARY | - | DC | - | 100 MHz | 1.49 | - | - | - | - | - | - | DPDT | 5 V | 0.028 A | - | 3.75 V | 0.5 V | 8 ms | - | - | - | - | 5.65 mm | ||
![]() RK1R-5V Panasonic Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 125 Ω | - | - | - | 300000 Cycle(s) | - | - | PANASONIC CORP | 10 W | 0.3 dB | 60 dB | - | - | - | - | - | - | - | - | 1500 MHz | 70 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | Yes | - | - | - | - | e4 | - | EAR99 | - | Gold (Au) | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | - | - | BULK | - | compliant | - | - | - | 20.2 mm | - | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | - | - | 0.5 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | - | - | 10 ms | - | - | - | - | 6 ms | .5A@30VDC | - | - | - | 200 mW | - | - | DC | MOMENTARY | - | DC | - | - | 1.5 | 50 Ω | - | - | - | - | - | SPDT | 5 V | 0.04 A | - | 3.75 V | 0.5 V | 16 ms | - | - | - | - | 9.7 mm | ||
![]() G6KU-2F-RF-24VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | 8 | - | - | - | 24 V | 5220 Ω | - | - | - | 100000 Cycle(s) | - | - | OMRON CORP | 1 W | 0.2 dB | 30 dB | - | - | - | - | - | - | - | - | 1000 MHz | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | - | 8536.41.00.20 | - | - | TRAY | - | compliant | - | - | - | 12.8 mm | - | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100 mΩ | 1000000000 Ω | 1 A | SEALED TYPE | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.3 A | .3A@125VAC | 3 ms | - | - | - | - | 3 ms | 1A@30VDC | - | - | - | 100 mW | - | 125 V | AC/DC | LATCHED | - | DC | - | - | 1.2 | 50 Ω | - | - | - | Random | - | DPDT | 36 V | 0.005 A | 2 FORM C | 18 V | 18 V | 6 ms | - | - | - | - | 5.4 mm | ||
![]() G6ZU-1PE-9VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 405 Ω | - | - | - | 300000 Cycle(s) | - | - | OMRON CORP | - | 0.5 dB | 35 dB | - | - | - | - | - | - | - | - | 2600 MHz | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 20 mm | - | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | - | 200 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | 75 Ω | - | - | - | - | - | SPDT | 9 V | 0.022 A | - | 6.75 V | 6.75 V | 20 ms | - | - | - | - | 8.9 mm | ||
![]() RK1R-4.5V Panasonic Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 101 Ω | - | - | - | 300000 Cycle(s) | - | - | PANASONIC CORP | 10 W | 0.3 dB | 60 dB | - | - | - | - | - | - | - | - | 1500 MHz | 70 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | Yes | - | - | - | - | e4 | - | EAR99 | - | Gold (Au) | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | - | - | BULK | - | compliant | - | - | - | 20.2 mm | - | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | - | - | 0.5 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | - | - | 10 ms | - | - | - | - | 6 ms | .5A@30VDC | - | - | - | 200 mW | - | - | DC | MOMENTARY | - | DC | - | - | 1.5 | 50 Ω | - | - | - | - | - | SPDT | 4.5 V | 0.044 A | - | 3.38 V | 0.45 V | 16 ms | - | - | - | - | 9.7 mm | ||
![]() G6ZK-1P-4.5VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 56 Ω | - | - | - | 300000 Cycle(s) | - | - | OMRON CORP | - | 0.5 dB | 45 dB | - | - | - | - | - | - | - | - | 2600 MHz | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 20 mm | - | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | - | 360 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | 75 Ω | - | - | - | - | - | SPDT | 4.5 V | 0.08 A | - | 3.375 V | 3.375 V | 20 ms | - | - | - | - | 8.9 mm | ||
![]() G6ZK-1FE-12VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 400 Ω | - | - | - | 300000 Cycle(s) | - | - | OMRON CORP | - | 0.5 dB | 30 dB | - | - | - | - | - | - | - | - | 2600 MHz | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 20 mm | - | 8.6 mm | 20mm x 8.6mm x 9.3mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | - | 360 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | 75 Ω | - | - | - | - | - | SPDT | 12 V | 0.03 A | - | 9 V | 9 V | 20 ms | - | - | - | - | 9.3 mm | ||
![]() G6ZK-1FE-3VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 25 Ω | - | - | - | 300000 Cycle(s) | - | - | OMRON CORP | - | 0.5 dB | 30 dB | - | - | - | - | - | - | - | - | 2600 MHz | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 20 mm | - | 8.6 mm | 20mm x 8.6mm x 9.3mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | - | 360 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | 75 Ω | - | - | - | - | - | SPDT | 3 V | 0.12 A | - | 2.25 V | 2.25 V | 20 ms | - | - | - | - | 9.3 mm | ||
![]() IM21TS TE Connectivity | 30 |
| Datasheet | - | NO | PANEL MOUNT | 0.75 g | - | LEAD RUTHENIUM | - | - | - | - | - | - | 500 (50 Hz, 1 min.) V | - | - | 9.90 | TE CONNECTIVITY LTD | - | -0.33 dB | -18.8 dB | - | - | - | - | - | - | soldering | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 53*31*18/500 | -40 …+105 °C | - | - | - | - | EAR99 | F - socket | - | - | 8536.49.00.50 | - | 2.77 mm | TUBE | 15.3 mm | unknown | - | - | - | 10 mm | 25 in two rows | 6 mm | 10 X 6 X 5.65 | ≤20 mOhm | ≥1000 (at Udc=500 V) MOhm | 2 A | RT5 | 220 V | SOLDER/QUICK CONNECT | - | - | - | - | RF RELAY | - | 2 A | 2A@250VAC | - | - | - | - | - | - | 2A@220VDC | - | - | - | 50 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.49 | - | 900 MHz | 180 Ω | 750 Vrms | - | 1800 Vrms | DPDT | 4.5 V | 0.016 A | 2 FORM C | - | - | - | contact type - JY | - | 12.5 mm | 53.04 ± 0.3 mm | 5.65 mm | ||
![]() G6ZU-1FE-9VDC OMRON Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 405 Ω | - | - | - | 300000 Cycle(s) | - | - | OMRON CORP | - | 0.5 dB | 30 dB | - | - | - | - | - | - | - | - | 2600 MHz | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 20 mm | - | 8.6 mm | 20mm x 8.6mm x 9.3mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | - | 200 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | 75 Ω | - | - | - | - | - | SPDT | 9 V | 0.022 A | - | 6.75 V | 6.75 V | 20 ms | - | - | - | - | 9.3 mm | ||
![]() UR1L-D5W-K FUJITSU Component Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 50 Ω | - | - | - | 300000 Cycle(s) | - | - | FUJITSU COMPONENT LTD | 10 W | 1 dB | 60 dB | - | - | - | - | - | - | - | - | 900 MHz | 70 °C | -30 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | - | 32.7 mm | - | 12.7 mm | 32.7mm X 12.7mm X 10.8mm | - | - | 0.1 A | - | 30 V | SOLDER | - | - | - | - | RF RELAY | - | - | - | 6 ms | - | - | - | - | 6 ms | .1A@30VDC | - | - | - | 500 mW | - | - | DC | LATCHED | - | DC | - | - | 1.2 | 75 Ω | - | - | - | - | - | DPDT | 5 V | 0.1 A | - | 3.5 V | 3.5 V | 12 ms | - | - | - | - | 10.8 mm | ||
![]() GRF131-5 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | SPDT | - | Details | - | - | - | Bulk | RF131 | - | - | - | - | - | - | - | - | - | - | - | - | DC to 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF131-12 Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | 460 Ohms | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | SPDT | - | Details | - | - | - | Bulk | RF131 | - | - | - | - | - | - | - | - | - | - | - | - | DC to 12 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARJ22A24Z Panasonic Electric Works | 32 |
| - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | Panasonic Industrial Devices | - | 3.84 kOhms | Gold Plating | 300 mA | - | 1000000 Cycle(s) | 500 | - | PANASONIC CORP | 1 W | 0.5 dB | 35 dB | Panasonic | ARJ22A24Z | ARJ | 300 mA | Panasonic Electric Works | Yes | - | - | 5000 MHz | 70 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | - | 5.71 | - | Yes | - | -30°C ~ 70°C | - | ARJ | - | - | EAR99 | - | - | - | 8536.41.00.20 | Relays | - | TAPE AND REEL | - | compliant | 5 GHz | - | Gull Wing | 14 mm | - | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3 A | HERMETICALLY SEALED | 30 V | SOLDER | 50 Ohms | 300 mA | Solder Terminal | DPDT (2 Form C) | RF RELAY | High Frequency Relays | - | - | 5 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 6.3 mA | 5 ms | - | 18 VDC | 300 mA | 150 mW | 150mW | - | - | DC | LATCHED | 0.5 dB | DC | 35 dB | - | 1.25 | 50 Ω | - | - | - | - | - | DPDT | 24 V | 0.006 A | - | 18 V | 18 V | 10 ms | - | High Frequency / RF Relays | - | - | 8.2 mm | ||
![]() ARA200A06Z Panasonic Electric Works | 5 |
| - | Surface Mount | - | - | - | - | - | ARA200 | Panasonic Industrial Devices | - | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | - | - | 4 ms | 6VDC | Non Latching | 30VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 1 A | 140 mW | 140mW | 0.6 VDC | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() ARA210A09X Panasonic Electric Works | 5 |
| - | Surface Mount | - | - | - | - | - | ARA210 | Panasonic Industrial Devices | - | 1.157 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | - | - | 4 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 7.8 mA | 4 ms | - | 6.75 VDC | 1 A | 70 mW | 70mW | - | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() ARA220A09Z Panasonic Electric Works | 5 |
| - | Surface Mount | - | - | - | - | - | ARA220 | Panasonic Industrial Devices | - | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | - | - | 4 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 15.5 mA | 4 ms | - | 6.75 VDC | 1 A | 140 mW | 140mW | - | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() ARA210A06Z Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | - | ARA210 | Panasonic Industrial Devices | - | 514 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | - | 1 GHz | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | - | - | 4 ms | 6VDC | Latching, Single Coil | 30VDC - Max | 11.7 mA | 4 ms | - | 4.5 VDC | 1 A | 70 mW | 70mW | - | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() ARS31Y09X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | - | ARS31Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | - | - | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | ||
![]() ARS34Y24Z Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | - | - | - | ARS34Y | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | - | - | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - |