- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRF303Y-5 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA152-2-5 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2P4S-VH JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6ZU-1P-3VDC OMRON Corporation | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 45 Ω | - | 300000 Cycle(s) | OMRON CORP | - | 0.5 dB | 45 dB | 2600 MHz | 70 °C | -40 °C | - | Obsolete | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | unknown | - | - | - | 20 mm | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | - | - | RF RELAY | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | 200 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | - | - | 75 Ω | - | - | - | - | - | SPDT | 3 V | 0.067 A | - | 2.25 V | 2.25 V | 20 ms | - | - | - | - | 8.9 mm | - | - | - | - | ||
![]() 0-1462032-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 83 Ω | - | 200000 Cycle(s) | TE CONNECTIVITY LTD | 30 W | -0.91 dB | -17.2 dB | 900 MHz | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | BOX; TUBE | - | unknown | - | IEC; UL | - | 20 mm | 14.8 mm | 20mm X 14.8mm X 11mm | - | - | 1.25 A | IP67 | 24 V | SOLDER | - | - | - | - | - | - | RF RELAY | - | - | 11 ms | - | - | - | - | 8 ms | 1.25A@24VDC | - | - | 300 mW | - | - | DC | MOMENTARY | - | DC | - | 100 MHz | 1.31 | - | - | - | - | - | - | - | - | 4PDT | 5 V | 0.06 A | - | 3.6 V | 0.5 V | 11 ms | - | - | - | - | 11 mm | - | - | - | - | ||
![]() R 5.5-4S Nichifu America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5.5-8(NJ) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R570313100 Radiall | In Stock | - | Datasheet | 2 Weeks, 1 Day | - | - | - | NO | PANEL MOUNT | - | - | - | 275 Ω | - | 10000000 Cycle(s) | RADIALL S A | - | 0.2 dB | 80 dB | 3000 MHz | 70 °C | -25 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | SMA, BUILT-IN INDICATOR | - | - | - | - | not_compliant | - | - | - | 57.15 mm | - | - | - | - | - | - | - | SOLDER/CONNECTOR | - | - | - | - | - | - | RF COAXIAL RELAY | - | - | - | - | - | - | - | - | - | - | - | 2856 mW | - | - | - | FAILSAFE | - | DC | - | - | 1.2 | - | - | 50 Ω | - | - | - | - | - | SPDT | 28 V | 0.102 A | - | - | - | 10 ms | - | - | - | - | 55 mm | - | - | - | - | ||
![]() STR-44A-2X0.60-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1462037-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6ZU-1P-9VDC OMRON Corporation | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 405 Ω | - | 300000 Cycle(s) | OMRON CORP | - | 0.5 dB | 45 dB | 2600 MHz | 70 °C | -40 °C | - | Obsolete | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | unknown | - | - | - | 20 mm | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | 0.01 A | - | 30 V | SOLDER | - | - | - | - | - | - | RF RELAY | 0.01 A | .01A@30VAC | 10 ms | - | - | - | - | 10 ms | .01A@30VDC | - | - | 200 mW | - | 30 V | AC/DC | LATCHED | - | DC | - | - | 1.5 | - | - | 75 Ω | - | - | - | - | - | SPDT | 9 V | 0.022 A | - | 6.75 V | 6.75 V | 20 ms | - | - | - | - | 8.9 mm | - | - | - | - | ||
![]() 9814-03-20 Coto Technology | 2076 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 3.3V | 70Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2009 | 9800 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | SHIELDED | - | - | TAPE AND REEL | - | - | - | - | J Lead | - | - | - | 150mOhm | 1000000000000Ohm | 0.25A | HERMETICALLY SEALED | 100V | - | - | - | SPST | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | .25A@100VAC | 0.25ms | 3.3VDC | Non Latching | 100VAC 100VDC -Max | 47.1mA | 0.05ms | .25A@100VDC | 2.5VDC | - | 155.1mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 3.3V | DC | - | - | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | - | - | - | - | - | Magnetic Shield | 5.08mm | 9.65mm | 4.95mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ARJ2003 Panasonic Electric Works | 2020 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 10 | - | - | 45Ohm | Gold Plating | - | - | - | - | 35 dB | - | - | - | - | - | - | -30°C~70°C | Tube | 2004 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | 3.81mm | BOX | - | - | 5GHz | - | PC Pin | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | - | - | 5ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5 ms | .3A@30VDC | 2.25VDC | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | - | - | 500V | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARA210A05 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 10 | 2g | - | 357Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 20 dB | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | unknown | 1GHz | - | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | - | - | 4ms | 5VDC | Latching, Single Coil | 30VDC -Max | 14mA | 4 ms | 1A@30VDC | 3.75VDC | 70mW | - | - | - | DC | LATCHED | 5V | DC | - | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | 750V | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARJ22A4HZ Panasonic Electric Works | 6500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | 135Ohm | Gold Plating | - | - | - | - | 35 dB | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2006 | ARJ | - | yes | Active | 4 (72 Hours) | - | Solder | EAR99 | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | 5GHz | - | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF RELAY | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 5 ms | .3A@30VDC | 3.38VDC | 150mW | - | - | - | DC | LATCHED | 4.5V | DC | - | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() ARA220A03 Panasonic Electric Works | 16 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | 64.3Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 20 dB | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | 11.5mm | unknown | 1GHz | - | Gull Wing | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | - | - | 4ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 46.7mA | 4 ms | 1A@30VDC | 2.25VDC | 140mW | - | - | - | DC | LATCHED | 3V | DC | - | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | 750V | - | - | 8 ms | - | - | 14.7mm | - | 5.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARE10A4HZ Panasonic Electric Works | 148 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | 5g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | 30 dB | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2006 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | 2.6GHz | - | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.01A | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .01A@24VDC | 3.38VDC | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | - | 1.5 | 0.7 dB | 10W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS11A4H Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 200 | - | - | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | 30 dB | 3000MHz | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | 8.6mm | - | - | - | Gull Wing | - | - | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | - | 75Ohm | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6 ms | .5A@30VDC | 3.38VDC | - | 200mW | - | - | DC | LATCHED | 4.5V | DC | - | - | 1.5 | 0.1 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | 16 ms | - | 8mm | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARN12A24X Panasonic Electric Works | 16 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 1.44kOhm | Gold Plating | 1000000 Cycle(s) | - | - | - | 55 dB | 2000MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 24VDC | Latching, Dual Coil | - | 16.7mA | 5 ms | - | 18VDC | - | 400mW | - | - | DC | LATCHED | 24V | DC | - | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ARE1306 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 9 | 5g | - | 180Ohm | Gold Plating | 300000 Cycle(s) | - | - | - | 30 dB | - | - | - | - | - | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BULK | - | - | 2.6GHz | - | PC Pin | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | .5A@30VDC | 4.5VDC | 200mW | - | 0.6VDC | - | DC | MOMENTARY | 6V | DC | 9 | - | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | - | - | 500V | - | - | 15 ms | - | - | - | - | - | 0.003 inch | - | RoHS Compliant | Lead Free |