- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE10A24Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | 9 | 5g | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | 2006 | ARE | - | - | Active | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.01A | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | - | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 1.5 | 0.7 dB | - | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | 10 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARE10A09Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | 9 | 5g | 405Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | 2006 | ARE | - | - | Active | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.01A | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | .01A@24VDC | 6.75VDC | - | 200mW | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | 1.5 | 0.7 dB | - | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | 10 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS11Y03X Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 14 | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | - | - | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | - | - | DC | LATCHED | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARA200A24 Panasonic Electric Works | 10000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | 2.88kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | 1GHz | Gull Wing | - | - | - | - | - | - | - | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | RF | - | 4ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 4ms | - | 18VDC | 1A | 200mW | 200mW | 2.4VDC | - | - | - | 24V | - | - | 0.3 dB | - | - | - | - | - | - | 1A | - | 750V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE1009 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | 9 | 5g | 405Ohms | Gold Plating | - | - | - | -40°C~70°C | Bulk | 2006 | ARE | - | - | Not For New Designs | 1 (Unlimited) | - | Solder | - | - | 70°C | -40°C | - | - | - | - | - | - | 2.6GHz | PC Pin | - | - | - | - | - | - | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | 200mW | 200mW | 0.9VDC | - | - | - | 9V | - | - | 0.7 dB | - | - | - | - | - | - | 1A | - | 500V | - | - | - | 20.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MW3S-12P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | - | 8 | - | 850Ohm | - | - | - | 3000MHz | -55°C~85°C | Bulk | 2009 | MW3S, CII | - | no | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 9.4mm | - | - | PC Pin | - | - | - | - | - | - | - | Non-Compliant | - | 1A | - | DPDT | 28V | DPDT (2 Form C) | RF | - | 6ms | 12VDC | Non Latching | 28VDC - Nom | 14mA | 3ms | - | 9VDC | - | - | 169mW | - | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() ARN12A24 Panasonic Electric Works | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 2.5g | 1.44kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2000 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | 5ms | 24VDC | Latching, Dual Coil | - | 16.7mA | 5 ms | - | 18VDC | - | - | 400mW | - | - | DC | LATCHED | 24V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARN30A24X Panasonic Electric Works | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 1.8kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | 5ms | 24VDC | Non Latching | - | 13.3mA | 5 ms | - | 18VDC | - | - | 320mW | 2.4VDC | - | DC | LATCHED | 24V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ARS10A03X Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS14Y4HX Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 101Ohms | Gold Plating | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 70°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | - | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS16A03 Panasonic Electric Works | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | Gull Wing | 14mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 400mW | - | - | DC | LATCHED | 3V | DC | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARN10A4H Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 2.5g | 63.3Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2006 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | 5ms | 4.5VDC | Non Latching | - | 71.1mA | 5 ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | - | DC | LATCHED | 4.5V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS10A03Z Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() 9202-05-20TR Coto Technology | 1566 |
| Datasheet | 20 Weeks | - | - | Surface Mount | - | - | - | 150Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9200 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9270-05-20 Coto Technology | 16 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | 100Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Bulk | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | J Lead | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 5.28mm | - | 1000000000000Ohm | - | HERMETICAL | - | 200V | - | - | SPST | - | SPST-NO (1 Form A) | RF | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | 0.5A@200VDC | 2.5VDC | 500mA | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | Magnetic Shield | - | - | - | 5.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9290-12-00TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | 600Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9290 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 20mA | 0.1ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARS30Y03Z Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 14 | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | yes | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | - | - | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARJ2212 Panasonic Electric Works | 16 |
| - | 10 Weeks | - | PCB, Through Hole | Through Hole | - | 10 | 3g | 960Ohms | Gold Plating | - | - | - | -30°C~70°C | Tube | 2000 | ARJ | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -30°C | - | - | 3.81mm | - | 10.4mm | - | 5GHz | PC Pin | - | - | - | - | - | - | - | - | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | RF | - | 5ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 12.5mA | 5ms | - | 9VDC | 300mA | 150mW | 150mW | - | - | - | - | 12V | - | - | 0.5 dB | - | - | - | - | - | - | 300mA | - | 500V | - | - | 8.2mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS30A03 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() 9290-05-00TR Coto Technology | 2414 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | 160Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9290 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | RF | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 31.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | - | ROHS3 Compliant | - | - |