- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Switching Time | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9402-12-00TR Coto Technology | 1263 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 825Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9400 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9202-12-20TR Coto Technology | 25 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 650Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9200 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 18.5mA | 0.1ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9270-12-20 Coto Technology | 25 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 400Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Bulk | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | 17.01mm | - | - | 4.4 mm | 17.01mm x 4.4mm x 5.28mm | - | 1000000000000Ohm | - | - | HERMETICAL | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 30mA | 0.1ms | 0.5A@200VDC | 6.7VDC | 500mA | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | Magnetic Shield | - | - | - | 5.28mm | - | ROHS3 Compliant | - | - | ||
![]() ARN12A12Z Panasonic Electric Works | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 360Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | - | 14.6mm | - | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Latching, Dual Coil | - | 33.3mA | 5 ms | - | 9VDC | - | - | 400mW | - | - | - | LATCHED | 12V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | RoHS Compliant | - | - | ||
![]() 9270-05-00TR Coto Technology | 746 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 100Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | Gull Wing | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | Gull Wing | - | 17.01mm | - | - | 4.4 mm | 17.01mm x 4.4mm x 4.9mm | - | 1000000000000Ohm | - | - | HERMETICAL | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | 0.5A@200VDC | 2.5VDC | 500mA | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | Magnetic Shield | - | - | - | 4.9mm | - | ROHS3 Compliant | - | - | ||
![]() 9270-05-00 Coto Technology | 722 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 100Ohm | - | - | - | - | -20°C~125°C | Bulk | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | 1.5A | - | Gull Wing | - | - | - | 1 | 4.4 mm | - | - | - | - | 0.5A | HERMETICAL | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | 0.5A@200VDC | 2.5VDC | - | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | 500mA | - | - | Magnetic Shield | 4.9mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARJ22A12Z Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | 960Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tape & Reel (TR) | 2006 | ARJ | - | yes | Active | 4 (72 Hours) | - | Solder | EAR99 | - | - | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | - | 5GHz | Gull Wing | - | 14mm | - | - | 9 mm | 14mm x 9mm x 8.2mm | - | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF RELAY | - | - | 5ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 12.5mA | 5 ms | .3A@30VDC | 9VDC | - | 150mW | - | - | - | DC | LATCHED | 12V | DC | 1.25 | 0.5 dB | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | - | ||
![]() ARE13A4HZB01 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 101Ohms | Gold Plating | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2012 | ARE | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 70°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | - | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS16Y12 Panasonic Electric Works | 114 | - | Datasheet | 12 Weeks | - | Surface Mount | SMD/SMT | NO | 8 | 2g | 360Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | 11.2mm | - | - | - | Gull Wing | - | - | - | - | - | - | 100mOhm | 100000000Ohm | - | 0.5A | - | 30V | - | 50Ohm | SPDT | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 9VDC | - | - | 400mW | - | - | DC | LATCHED | 12V | DC | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | 16 ms | - | - | 14.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARN10A12 Panasonic Electric Works | 1000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2006 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | BOX | - | - | - | - | Gull Wing | - | 14.6mm | - | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | - | DC | LATCHED | 12V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | Unknown | RoHS Compliant | - | IP54 | ||
![]() 9814-03-00TR Coto Technology | 5043 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | 70Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9800 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 0.25ms | 3.3VDC | Non Latching | 100VAC 100VDC -Max | 47.1mA | 0.05ms | - | 2.5VDC | 250mA | - | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARX1006 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 180Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | - | 20.5mm | - | - | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 4.5VDC | - | 200mW | - | 0.6VDC | - | DC | MOMENTARY | 6V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() ARXP1012 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | - | 720Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2000 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | - | 9VDC | 500mA | - | 200mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | - | RoHS Compliant | - | - | ||
![]() ARX1106 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 180Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | - | 20.5mm | - | - | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 6VDC | Latching, Single Coil | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 4.5VDC | - | 200mW | - | - | - | DC | LATCHED | 6V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() ARX1103 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 45Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | - | 20.5mm | - | - | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | - | - | DC | LATCHED | 3V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() ARX1212 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 360Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | PC Pin | - | 20.5mm | - | - | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 9VDC | - | 400mW | - | - | - | DC | LATCHED | 12V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() ARXP104H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | 5g | 101Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2000 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | - | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | - | RoHS Compliant | - | - | ||
![]() ARX1112 Panasonic Electric Works | 50 | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 720Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 12.4mm | - | - | - | PC Pin | - | - | - | - | - | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | 20 ms | - | - | 20.5mm | - | 9.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() 9852-05-10 Coto Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | 110Ohm | Ruthenium | 100000000 Cycle(s) | - | - | -20°C~85°C | Tube | 2010 | 9800 | e4 | yes | Obsolete | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | - | - | SHIELDED | - | TAPE AND REEL | - | - | - | - | Axial | - | - | 1.02mm | - | - | 10.16mm x 4.95mm x 4.95mm | 150mOhm | 1GOhm | 12.06 mm | 0.1A | HERMETICALLY SEALED | 30V | - | - | SPDT | - | SPDT (1 Form C) | 260μs | RF | 0.1A | .1A@30VAC | 1ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 45.5mA | 1 ms | .1A@30VDC | 3.8VDC | - | - | 225mW | 0.4VDC | 30V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 200 Vrms | Random | 1000 Vrms | 100mA | - | - | Magnetic Shield | 4.95mm | 9.52mm | 10.16mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 9002-05-02 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | SIP | - | - | - | 350Ohm | - | - | - | - | -20°C~85°C | Tube | 2012 | 9000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | CSA, UL | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | SPST | - | SPST-NC (1 Form B) | - | RF | - | - | 0.35ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |