- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6ZU-1P-A DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1PE-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Latching, Single Coil | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1PE-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1F-TR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZK-1F-TR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 69Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2013 | G6Z | Obsolete | 3 (168 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | 3.75VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZU-1F DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 45Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 3VDC | Latching, Single Coil | 30VAC 30VDC -Max | 66.7mA | 10ms | 2.25VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6K-2F-RF DC12 Omron Electronics Inc-EMC Div | 3035 | - | Datasheet | 15 Weeks | Surface Mount | 1.31kOhms | Silver (Ag), Gold (Au) | -40°C~70°C | Tray | 2002 | G6K-RF | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | 9.6VDC | 1A | 100mW | 1.2VDC | - | RoHS Compliant | ||
![]() G6K-2F-RF-T DC9 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Surface Mount | 795Ohm | Silver (Ag), Gold (Au) | -40°C~70°C | Tray | 2002 | G6K-RF | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | 3ms | 9VDC | Non Latching | 125VAC 60VDC -Max | 11.3mA | - | 7.2VDC | 1A | 100mW | 0.9VDC | - | RoHS Compliant | ||
![]() G6Y-1 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2000 | G6Y | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 5ms | 18VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully | - | ||
![]() G6Z-1FE DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | 1.2VDC | Sealed - Fully | - | ||
![]() G6Z-1FE DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | 0.5VDC | Sealed - Fully | - | ||
![]() G6Z-1PE DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully | - | ||
![]() G6Z-1F-A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | 1.2VDC | Sealed - Fully | - | ||
![]() G6Z-1F-A-TR DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | - | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | 0.45VDC | Sealed - Fully | - | ||
![]() G6Y-1 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2000 | G6Y | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 5ms | 9VDC | 10mA | 200mW | 1.2VDC | Sealed - Fully | - | ||
![]() G6Z-1F-A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully | - | ||
![]() G6Z-1F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully | - | ||
![]() G6Z-1F-TR DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully | - | ||
![]() G6ZK-1P-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 69Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | 3.75VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZK-1FE-A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 1.6kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 15mA | 10ms | 18VDC | 10mA | 360mW | - | Sealed - Fully | - |