- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Switching Time | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6KU2FRFTDC5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 15 Weeks | Surface Mount | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2013 | G6K-RF | Active | 3 (168 Hours) | - | - | - | Gull Wing | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 3.75VDC | 1A | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6ZK-1FE-A-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | - | 69Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Bulk | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | - | 3.75VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6Z-1FE-AR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | 125Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2013 | G6Z | Active | 1 (Unlimited) | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 10mA | 200mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6ZK-1PE-A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Through Hole | - | 1.6kOhms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2012 | G6Z | Active | 1 (Unlimited) | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 24VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 15mA | 10ms | - | 18VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6ZK-1PE-A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Through Hole | - | 400Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | - | 9VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6ZU-1FE DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | 1 (Unlimited) | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Latching, Single Coil | 30VAC 30VDC -Max | 66.7mA | 10ms | - | 2.25VDC | 10mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6ZK-1FE DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | 25Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 120mA | 10ms | - | 2.25VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6W-1F DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | 720Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | - | 9.6VDC | 10mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6W-1F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | NO | 2.88kOhm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 5000MHz | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | unknown | Gull Wing | 20mm | 9.4 mm | 20mm x 9.4mm x 9.2mm | 30V | SPDT (1 Form C) | RF RELAY | .5A@30VAC | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10 ms | .5A@30VDC | 19.2VDC | 10mA | 200mW | 2.4VDC | 30V | AC/DC | MOMENTARY | DC | 2000MHz | 1.2 | 10W | 50Ohm | 0.4 dB | 20 ms | Sealed - Fully | 9.2mm | - | ||
![]() G9YAT-12S-45 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 12VDC | Latching, Dual Coil | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL Driven | - | - | ||
![]() G6W-1F DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10ms | - | 2.4VDC | 10mA | 200mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G9YAK-12S-45-D DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 288Ohms | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 12VDC | Latching, Dual Coil | - | 41.7mA | 15ms | - | 9.6VDC | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G9YA-12S-45 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 822Ohm | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | EAR99 | - | unknown | Solder Lug | - | - | - | - | SPDT (1 Form C) | RF COAXIAL RELAY | - | 15ms | 24VDC | Non Latching | - | 29.2mA | - | - | 19.2VDC | - | 700mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6ZU-1P-A DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2013 | G6Z | Active | 1 (Unlimited) | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Latching, Single Coil | 30VAC 30VDC -Max | 66.7mA | 10ms | - | 2.25VDC | 10mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G6W-1F DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | 405Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | - | - | - | Gull Wing | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | - | 7.2VDC | 10mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G9YAK-12S-45 DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 41Ohms | - | - | - | - | -55°C~85°C | Bulk | - | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 4.5VDC | Latching, Dual Coil | - | 110mA | 15ms | - | 3.6VDC | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G9YA-12S-45-D DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 205Ohms | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 12VDC | Non Latching | - | 58.5mA | 15ms | - | 9.6VDC | - | 700mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6W-1F DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | NO | 101Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 5000MHz | -40°C~70°C | Bulk | - | G6W | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | unknown | Gull Wing | 20mm | 9.4 mm | 20mm x 9.4mm x 9.2mm | 30V | SPDT (1 Form C) | RF RELAY | .5A@30VAC | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10 ms | .5A@30VDC | 3.6VDC | 10mA | 200mW | 0.45VDC | 30V | AC/DC | MOMENTARY | DC | 2000MHz | 1.2 | 10W | 50Ohm | 0.4 dB | 20 ms | Sealed - Fully | 9.2mm | - | ||
![]() G9YAK-12S-45-D DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 1.15kOhms | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 24VDC | Latching, Dual Coil | - | 20.8mA | 15ms | - | 19.2VDC | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G9YA-12S-45-D DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | 822Ohms | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | - | - | - | Solder Lug | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 24VDC | Non Latching | - | 29.2mA | 15ms | - | 19.2VDC | - | 700mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - |