- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6WU-1F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 19.2VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6WU-1P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Latching, Single Coil | 30VAC 30VDC -Max | 22.2mA | 10ms | 7.2VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6WK-1F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 1.6kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 15mA | 10ms | 19.2VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6WU-1F DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Latching, Single Coil | 30VAC 30VDC -Max | 16.7mA | 10ms | 9.6VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6WK-1P DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 400Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9.6VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6WU-1P DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Latching, Single Coil | 30VAC 30VDC -Max | 16.7mA | 10ms | 9.6VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6WK-1P DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 1.6kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 15mA | 10ms | 19.2VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6WK-1P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 225Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 40mA | 10ms | 7.2VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6W-1F-R DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 180Ohm | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 6VDC | Non Latching | 30VAC 30VDC -Max | 33.3mA | - | 4.8VDC | 10mA | 200mW | 0.6VDC | Sealed - Fully | ||
![]() G6WU-1F DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 101Ohm | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | - | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | - | 3.6VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6W-1F-R DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 45Ohm | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | - | 2.4VDC | 10mA | 200mW | 0.3VDC | Sealed - Fully | ||
![]() G9YA-12S-45-P DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 205Ohms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 15ms | 12VDC | Non Latching | - | 58.5mA | 15ms | 9.6VDC | - | 700mW | 1.2VDC | - | ||
![]() G9YAK-12S-45-P DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 288Ohms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 15ms | 12VDC | Latching, Dual Coil | - | 41.7mA | 15ms | 9.6VDC | - | 500mW | - | - | ||
![]() G9YAK-12S-45-P DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 1.15kOhms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 15ms | 24VDC | Latching, Dual Coil | - | 20.8mA | 15ms | 19.2VDC | - | 500mW | - | - | ||
![]() G6W-1P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 7.2VDC | 10mA | 200mW | 0.9VDC | Sealed - Fully | ||
![]() G6WK-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 56Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | - | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10ms | 3.6VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6W-1P DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 45Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10ms | 2.4VDC | 10mA | 200mW | 0.3VDC | Sealed - Fully | ||
![]() G6WU-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 101Ohm | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | - | G6W | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | - | 3.6VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6W-1F-R DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 7.2VDC | 10mA | 200mW | 0.9VDC | Sealed - Fully | ||
![]() G6W-1F-R DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 2.88kOhm | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | 2002 | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | - | 19.2VDC | 10mA | 200mW | 2.4VDC | Sealed - Fully |