- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP1-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 6 | - | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~65°C | Bulk | 2000 | DSP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | POLARIZED | - | 300mW | 30V | 2.54mm | BOX | 11mm | - | 5A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | - | 20.2mm x 11mm x 10.5mm | - | 1GOhm | 5A | WATER PROOF | - | 250V | 5A | - | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | - | 300mW | 300mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | 5A | - | 3kV | 150 W | 10.5mm | 20.2mm | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() JW2SN-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Silver | PCB, Through Hole | Through Hole | DIP | - | 8 | - | - | 270Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~60°C | Box | 1999 | JW | yes | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Electromechanical | - | - | - | - | 530mW | 30V | - | BOX | 12.8mm | - | 5A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | 1GOhm | 5A | - | - | 250V | 5A | 2 | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | - | MOMENTARY | 12V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 28.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALQ112 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | - | NO | 5 | 7g | - | 360Ohm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Tray | 2000 | ALQ | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | 400mW | - | - | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 33.3mA | 20 ms | - | 9VDC | 10A | 400mW | 400mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | 5 | - | - | - | Random | Class B | 4000 Vrms | - | - | - | - | - | - | 16mm | 20mm | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APAN3105 Panasonic Electric Works | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 227Ohm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | -40°C~90°C | Tube | 2016 | PA-N | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | SOCKET MOUNTABLE | 8536.49.00.50 | - | - | - | - | - | - | - | CUL; TUV; UL | PC Pin | - | - | 20mm | - | 5 mm | 20mm x 5mm x 12.5mm | 30mOhm | - | - | MOISTURE PROOF; RT3 | 110V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 5ms | - | 3.5VDC | 5A | - | 110mW | 0.25VDC | 250V | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APAN3112 Panasonic Electric Works | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 1.31kOhm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | -40°C~90°C | Tube | 2016 | PA-N | yes | Active | Not Applicable | - | PC Pin | - | - | - | - | SOCKET MOUNTABLE | - | - | - | - | - | - | - | - | CUL; TUV; UL | PC Pin | - | - | 20mm | - | 5 mm | 20mm x 5mm x 12.5mm | 30mOhm | - | - | RT3 | 110V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 9.2mA | 5ms | - | 8.4VDC | 5A | - | 110mW | 0.6VDC | 250V | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADW1203HLW Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 22.5Ohms | Silver Tin Oxide (AgSnO) | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 3VDC | Latching, Dual Coil | 277VAC -Max | 133mA | 15ms | - | 2.4VDC | 16A | - | 400mW | - | - | - | - | 3V | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() AHES3291 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 76.6Ohm | Silver Tin Oxide (AgSnO) | - | - | -40°C~55°C | Bulk | - | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | 35A | - | PC Pin | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 12VDC | Non Latching | 277VAC - Nom | 157mA | 10ms | - | 9VDC | - | - | 1.88W | 0.6VDC | - | - | - | 12V | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 35A | - | - | - | 40.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DSP1-L2-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | DIP | - | 8 | 4.5g | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~65°C | Tube | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | 5A | - | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | 11mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JW2SN-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Silver | PCB, Through Hole | Through Hole | DIP | - | 8 | 13g | - | 1.1kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 1999 | JW | yes | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 30V | - | BOX | 12.8mm | - | 5A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 2 | - | - | - | 1GOhm | 5A | - | - | 250V | 5A | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | - | MOMENTARY | 24V | - | - | - | Sealed - Fully | - | - | - | - | 60°C | - | 5A | - | - | - | 20.3mm | 28.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Gold, Silver | - | Through Hole | DIP | NO | 6 | - | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2004 | DSP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | - | BOX | 11mm | - | 5A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | 5A | - | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@380VAC | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JQ1AP-12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | - | - | 4 | 7g | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 200mW | 110V | - | BOX | 10mm | - | 3A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | 3A@110VDC | 9.6VDC | 10A | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | Class E | - | - | - | - | - | - | - | 15.6mm | 20mm | 20mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-L2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 4.5g | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2004 | DSP | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | 5A | - | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ST2-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 6 | 10g | GOLD | 2.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Tube | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | 240mW | 250V | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | 8A | - | DPST | 250V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 24VDC | Non Latching | 380VAC 250VDC -Max | 10mA | 10ms | 8A@250VDC | 19.2VDC | - | 240mW | 240mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 8 | - | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | - | - | - | - | 11mm | 31mm | 14mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-L2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 4.5g | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | - | BOX | 11mm | - | 5A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | 5A | - | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APAN3124 Panasonic Electric Works | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 5.24kOhm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | -40°C~90°C | Tube | 2016 | PA-N | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | CUL; TUV; UL | PC Pin | - | - | 20mm | - | 5 mm | 20mm x 5mm x 12.5mm | 30mOhm | - | - | MOISTURE PROOF; RT3 | 110V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 4.6mA | 5ms | - | 16.8VDC | 5A | - | 110mW | 1.2VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JQ1P-24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 5 | 7g | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2000 | JQ | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 400mW | - | - | BOX | 10mm | - | 3A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | 3A@110VDC | 19.2VDC | 10A | 400mW | 400mW | 1.2VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | Class E | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ST2-DC5V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 6 | 10g | GOLD | 105Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Tube | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 250V | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | 8A | - | DPST | 250V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 5VDC | Non Latching | 380VAC 250VDC -Max | 47.6mA | 10ms | 8A@250VDC | 4VDC | - | 240mW | 240mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | - | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | 3040VA@380VAC | - | 150W@250VDC | - | - | 11mm | 31mm | 14mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LKT1AF-12V Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | 576Ohm | Silver Tin Oxide (AgSnO) | - | 1 | -40°C~70°C | Tube | 2005 | LK-T | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | HIGH SENSITIVITY, UL APPROVED, VDE APPROVED | - | - | - | - | - | 11mm | - | - | - | PC Pin | 277V | - | - | - | - | - | - | - | - | - | - | 277V | 8A | - | SPST | - | TRANSISTOR OUTPUT SSR | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 20.8mA | 5ms | - | 8.4VDC | 5A | 250mW | 250mW | 1.2VDC | - | - | - | 12V | - | - | 8A | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | - | - | 4 | 4.5g | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin, Solder | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | - | BOX | 11mm | - | 8A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | - | 5A | WATER PROOF | - | 250V | 8A | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | 8A | 8A@380VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | - | 300mW | 300mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALFG1PF121 Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | - | 4 | 23g | - | 103Ohms | Silver Tin Oxide (AgSnO) | - | - | -40°C~60°C | Bulk | 2004 | ALFG | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 60°C | -40°C | - | - | 1.4W | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 250V | 22A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 117mA | 10ms | - | 8.4VDC | 25A | - | - | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |