- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Conductor Material | Adjustment range undelayed short-circuit release | Approvals | Auxiliary contact type | Content | Degree of protection (IP) | Device construction | Dim | Inside Diameter | Manufacturer Lifecycle Status | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Interface | Height | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1026-1BM44 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AN62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AL20-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | ||
![]() 3RT1916-1CF00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43100AC2 Siemens | 699 |
| - | - | - | - | - | - | 10 makers | 1pc(s) | - | - | (W x H x D) 55 x 78 x 102 mm | - | - | +55°C | -25°C | - | 0 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3TH4310-0AC2 | - | - | - | - | - | 102mm | - | 78mm | 55mm | - | ||
![]() 3RV2011-1KA20-ZX95 Siemens | In Stock | - | - | - | - | - | 163 - 163 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 9 - 12.5 | Yes | - | - | - | 690 - 690 | 3 | 5.5 | 12.5 | 100 | - | - | Magnetic | Turn button | Spring clamp connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | 97 | - | 106 | 45 | - | ||
![]() 3RT2337-1DA40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0JA15-ZX95 Siemens | In Stock | - | - | - | - | - | 13 - 13 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0.7 - 1 | Yes | - | - | - | 690 - 690 | 0.2 | 0.25 | 1 | 100 | - | - | Magnetic | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | - | - | - | 97 | - | 97 | 45 | - | ||
![]() 3TH43940AB0 Siemens | 719 |
| - | - | - | - | - | - | 4 breakers,4 makers | 1pc(s) | - | - | (W x H x D) 55 x 78 x 102 mm | - | - | +55°C | -25°C | - | 4 | 4 | - | - | 24 - 24 | 29 - 29 | 0 - 0 | - | - | - | - | - | - | Yes | - | - | - | AC | - | - | - | - | - | - | 3TH4394-0AB0 | - | - | - | - | - | 102mm | No | 78mm | 55mm | - | ||
![]() 3TH42530AD2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29161JP00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistor (voltage-sensitive resistor) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43940BF4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43940HP0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1DA10-ZW96 Siemens | In Stock | - | - | - | - | - | 42 - 42 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 2.2 - 3.2 | Yes | - | - | - | 690 - 690 | 0.6 | 1.1 | 3.2 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | 150 V | No | No | Yes | 0.5 % | 50 ppm/°C | - | 759 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 75 | - | 650 µm | 45 | - | ||
![]() 3RT2024-2AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29361CD00-ZX90 Siemens | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Aluminium | Aluminium, Copper | - | IEC | - | - | - | - | - | 22 mm | ACTIVE (Last Updated: 3 weeks ago) | - | - | RC-suppressor | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2036-1AC20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 0.25 % | 100 ppm/°C | - | 2.46 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() 3TH43470AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() 3TH42530AB0 Siemens | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0AA10-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |