Siemens 3RT1035-1AL20-1AA0
Siemens 3RT1035-1AL20-1AA0
feed

Siemens 3RT1035-1AL20-1AA0

Manufacturer No:

3RT1035-1AL20-1AA0

Manufacturer:

Siemens

Utmel No:

2239-3RT1035-1AL20-1AA0

Package:

-

ECAD Model:

Description:

Power contactor
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
3RT1035-1AL20-1AA0 information

Specifications
Siemens 3RT1035-1AL20-1AA0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RT1035-1AL20-1AA0.
  • Type
    Parameter
  • RoHS
    Compliant
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40 °C
0 Similar Products Remaining