- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mechanical durability | Mounting holes pitch | Mounting holes pitch1 | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Design | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKT2102G11 TELEMECANIQUE SENSORS | 5 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 95.3g | metal roller Ø11,6mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCMD2110C12 TELEMECANIQUE SENSORS | 6 |
| - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | connector M12 | 6A | - | - | - | 1.5A / 24V DC | 85g | pin plunger Ø7mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCMD2106C12 TELEMECANIQUE SENSORS | 18 |
| - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | connector M12 | 6A | - | - | - | 1.5A / 24V DC | 96g | plunger on spring loaded element, total length 142mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | SPDT | side exit | - | IP66 | ||
![]() XCMD2102L3 TELEMECANIQUE SENSORS | 35 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 3m | 6A | - | - | - | 1.5A / 24V DC | 335.5g | metal roller Ø11,6mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCSA703 TELEMECANIQUE SENSORS | 2277 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 499g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCMD2115C12 TELEMECANIQUE SENSORS | 5 |
| - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | connector M12 | 6A | - | - | - | 1.5A / 24V DC | 128.26g | lever R 34,4mm, plastic roller Ø16mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCSA702 TELEMECANIQUE SENSORS | 27 | - | - | - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 501.8g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | M20 | IP67 | ||
![]() XCSA511 TELEMECANIQUE SENSORS | 2934 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 500g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | with LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCKD2121M12 TELEMECANIQUE SENSORS | 88416247 |
| - | 4 | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 184g | lever R 20,2mm, plastic roller Ø14mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCSA502 TELEMECANIQUE SENSORS | 2546 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 501.9g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | without LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | M20 | IP67 | ||
![]() XCSA503 TELEMECANIQUE SENSORS | 2233 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 496g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | without LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCKD2118G11 TELEMECANIQUE SENSORS | 44 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 198.37g | lever R 33mm, plastic roller Ø19mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCKT2102P16 TELEMECANIQUE SENSORS | 5 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | M16 | 10A | - | - | - | 0.27A / 250V DC | 94.4g | metal roller Ø11,6mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCMD2102M12 TELEMECANIQUE SENSORS | 10 |
| - | 4 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | connector M12 | 6A | - | - | - | 1.5A / 24V DC | 92.66g | metal roller Ø11,6mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | SPDT | side exit | - | IP66 | ||
![]() XCKT2145P16 TELEMECANIQUE SENSORS | 5 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | M16 | 10A | - | - | - | 0.27A / 250V DC | 149g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCNT2128P16TQ TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | 95g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | - | - | - | - | ||
![]() XCSPA591 TELEMECANIQUE SENSORS | 12 | - | - | - | plastic | - | - | - | red | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | 110g | - | XCSPA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSE7513 TELEMECANIQUE SENSORS | 592 |
| - | - | metal | - | 98x146x44mm | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | 1313g | - | XCSE | 1000000 cycles | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XCSTE5331 TELEMECANIQUE SENSORS | 2273 |
| - | - | plastic | - | 33x94x110mm | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 396g | - | XCSTE | 1000000 cycles | - | - | - | - | XCSZ11 | XCSZ13 | - | - | - | - | - | - | key operated | - | -25...60°C | - | - | PG11 | IP67 | ||
![]() XCSE8512 TELEMECANIQUE SENSORS | In Stock | - | - | - | metal | - | 98x146x44mm | RoHS compliant | red | - | - | NC + NC + NC | - | - | - | 1280g | - | XCSE | 1000000 cycles | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | M20x1,5 x2 | IP67 |