TELEMECANIQUE SENSORS XCKD2118G11
TELEMECANIQUE SENSORS XCKD2118G11
feed

TELEMECANIQUE SENSORS XCKD2118G11

Manufacturer No:

XCKD2118G11

Utmel No:

1446-XCKD2118G11

Package:

-

ECAD Model:

Description:

Limit switch;lever R 33mm

Quantity:

Unit Price: $92.388569

Ext Price: $92.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 38

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $92.388569

    $92.39

  • 10

    $87.159027

    $871.59

  • 100

    $82.225498

    $8,222.55

  • 500

    $77.571224

    $38,785.61

  • 1000

    $73.180400

    $73,180.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XCKD2118G11 information

Specifications
TELEMECANIQUE SENSORS XCKD2118G11 technical specifications, attributes, parameters and parts with similar specifications to TELEMECANIQUE SENSORS XCKD2118G11.
  • Type
    Parameter
  • Body material
    metal
  • Type of sensor
    limit switch
  • Kind of actuator
    lever R 33mm, plastic roller Ø19mm
  • Contact current max.
    10A
  • Switched voltage1
    max. 250V DC
  • Switched voltage
    max. 250V AC
  • Connections
    PG11
  • Body dimensions
    31x65x30mm
  • Number of mounting holes
    2
  • AC contacts rating @R
    3A / 240V AC
  • DC contacts rating @R
    0.27A / 250V DC
  • Mounting holes pitch
    20/22mm
  • Switches features
    snap action contacts
  • Gross weight
    198.37g
  • Certificates
    RoHS compliant
  • Operating temperature
    -25...70°C
  • Output configuration
    NO + NC
  • IP rating
    IP67
0 Similar Products Remaining
XCKD2118G11 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "XCKD2118G11" in TELEMECANIQUE SENSORS XCKD2118G11.
  • Part Number
  • Manufacturer
  • Package
  • Description