- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Lead Length | Failure Rate | Lead Diameter | Lead Style | Lead/Base Style | Terminal Type | Product Type | Operating Temperature Range | Coating, Housing Type | Load Current | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH0501R000FE02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | 50W | - | 28.96mm | - | FIXED RESISTOR | - | Not | - | - | - | - | - | Solder Lugs | Solder | - | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | 15.49mm | 0.625 15.87mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | |||
![]() 25WF010 NTE Electronics, Inc | In Stock | - | - | - | Radial, Tubular | - | - | Brackets (not included) | - | - | - | - | - | - | - | NTE Electronics | 25WF010 | - | NTE Electronics, Inc | - | - | Bag | - | Tubular | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | 0.310" Dia x 1.750" L (7.90mm x 44.50mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | - | 10 Ohms | - | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 | - | 0.25 | Solder Lugs | - | Radial Lugs | - | - | Vitreous Enamel Coated | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | |||
![]() 25WA010 NTE Electronics, Inc | In Stock | - | - | - | Radial, 3 Lead, Tubular | - | - | Brackets (not included) | - | - | - | - | - | - | - | NTE Electronics | 25WA010 | - | NTE Electronics, Inc | - | - | Bag | - | Tubular | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | 0.559" Dia x 2.000" L (14.20mm x 50.80mm) | ±10% | - | - | - | - | - | - | - | ±400ppm/°C | - | 10 Ohms | - | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 | - | 0.25 | Solder Lugs | - | Radial Lugs | - | - | Vitreous Enamel Coated | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | |||
![]() L50J500E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | 158V | - | - | - | Solder Lugs | Solder | - | - | - | Vitreous Enamel Coated | 316mA | - | Flame Retardant Coating, Safety | - | - | 14.3mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | |||
![]() FPA100 33R J Ohmite | In Stock | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | FPA100 33R 5% | - | Active | - | Non-Compliant | - | 1.008835 oz | - | 1 kV | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 33 Ohms | - | - | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | |||
![]() FPA100 47R J Ohmite | In Stock | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | FPA100 47R 5% | - | Active | - | Details | - | 1.008835 oz | - | - | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 47 Ohms | - | - | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | |||
![]() FPA250 4R J Ohmite | In Stock | - | - | Chassis Mount | Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | - | - | Active | - | Compliant | - | 7.379313 oz | - | - | 5 kV | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 4 Ohms | - | 155 °C | -55 °C | Thick Film | 250W | - | Resistors | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 26 mm | 1.122" (28.50mm) | 67 mm | 60 mm | - | - | - | - | |||
![]() FPA250 50R J Ohmite | In Stock | - | - | Chassis Mount | Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | - | - | Active | - | Compliant | - | 7.379313 oz | - | - | 5 kV | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 50 Ohms | - | 155 °C | -55 °C | Thick Film | 250W | - | Resistors | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 26 mm | 1.122" (28.50mm) | 67 mm | 60 mm | - | - | - | - | |||
![]() 1-1625995-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Chassis Mount | - | - | - | HSC753R3J | - | - | - | - | - | - | - | - | 1.4 kV | - | Bulk | - | HS | - | 5 % | - | - | - | - | - | - | - | 50 PPM / C | - | 3.3 Ohms | - | - | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | 26 mm | - | 49 mm | 47.5 mm | - | - | - | - | |||
![]() RH050100R0FC02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 100Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | 70.7V | 50W | - | 28.96mm | - | FIXED RESISTOR | - | Not | - | - | - | - | - | Solder Lugs | Solder | - | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | |||
![]() FPA250 22R J Ohmite | In Stock | - | - | - | - | Box | - | - | Flanges | - | - | - | Tray | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | - | - | - | - | - | Active | - | Details | - | 7.379313 oz | - | - | 5 kV | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 22 Ohms | - | - | - | Thick Film | 250W | - | Resistors | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 26 mm | 1.122" (28.50mm) | 67 mm | 60 mm | - | - | - | - | ||
![]() FPA100 3R3 J Ohmite | In Stock | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | FPA100 3R3 5% | - | Active | - | Details | - | 1.008835 oz | - | - | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 3.3 Ohms | - | - | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | |||
![]() FPA100 3K3 J Ohmite | In Stock | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | FPA100 3K3 5% | - | Active | - | Compliant | - | 1.008835 oz | - | - | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 3.3 kOhms | - | 155 °C | -55 °C | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | |||
![]() FPA100 6K8 J Ohmite | In Stock | - | - | - | SOT-227-2 | - | - | Screw Holes | - | - | - | - | ARCOL / Ohmite | 10 | - | Ohmite | - | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | - | FPA100 6K8 5% | - | Active | - | Non-Compliant | - | 1.008835 oz | - | 1 kV | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 6.8 kOhms | - | - | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | |||
![]() NHS100 150R F Ohmite | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | 45 | - | Ohmite | - | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | - | - | - | Active | - | Details | - | 3.456848 oz | - | - | 1.9 kV | - | Bulk | - | ARCOL, HS | 2.567" L x 1.870" W (65.20mm x 47.50mm) | ±1% | - | - | - | - | - | - | - | ±100ppm/°C | - | 150 Ohms | - | - | - | Wirewound | 100W | - | Resistors | 100 W | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | Solder Lugs | - | - | Wirewound Resistors | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | 24.1 mm | 0.949" (24.10mm) | 65.2 mm | 47.5 mm | - | - | - | - | |||
![]() NHS250 180R F Ohmite | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | 1 | - | Ohmite | - | + 200 C | Ohmite | - 55 C | Chassis Mount | Box | - | - | - | - | Active | - | Compliant | - | 1.140 lbs | - | - | 2.2 kV | - | Bulk | - | ARCOL, HS | 4.319" L x 2.854" W (109.70mm x 72.50mm) | ±1% | - | - | - | - | - | Solder | - | ±100ppm/°C | - | 180 Ohms | - | 200 °C | -55 °C | Wirewound | 250W | - | Resistors | 250 W | - | - | Wirewound | - | - | - | - | - | Screw | - | - | - | - | Solder Lugs | - | - | Wirewound Resistors | - 55 C to + 200 C | Aluminum | - | Aluminum Housed Resistors, Non-Inductive | Non-Inductive, Pulse Withstanding | - | Wirewound Resistors - Chassis Mount | - | 41.8 mm | 1.646" (41.80mm) | 109.7 mm | 72.5 mm | - | - | - | - | |||
![]() TA2K0PHR500KE Ohmite | In Stock | - | Datasheet | 12 Weeks | Box | - | - | Flanges | 2 | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | - | -55°C~85°C | Bulk | 2005 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | - | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 2000W | - | - | 2kW | 2kV | 2kW | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | #10-32 Threaded | Threaded | - | - | - | Epoxy Coated | - | - | Moisture Resistant | - | - | - | 31.6992mm | 1.548 39.31mm | - | - | - | Unknown | ROHS3 Compliant | - | |||
![]() RH025R1000FC02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100mOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 25W | 1.58V | 25W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | |||
![]() FPA250 68R J Ohmite | In Stock | - | - | - | - | Box | - | - | Flanges | - | - | - | Tray | ARCOL / Ohmite | 1 | - | Ohmite | - | - | Ohmite | - | Chassis Mount | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | - | 68 Ohms | - | - | - | Thick Film | 250W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | - | Planar Resistors | - | - | - | - | Non-Inductive | - | Planar Resistors - Chassis Mount | - | - | 1.122" (28.50mm) | - | - | - | - | - | - | ||
![]() 2-1879448-2 TE Connectivity / Holsworthy | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | - | 2 | - | - | 1 | TE CONNECTIVITY LTD | - | 2-1879448-2 | + 225 C | - | - 25 C | Chassis Mount | - | , | - | TE300B56RJ | Active | - | 5.65 | Details | Yes | - | - | - | - | - | - | - | TE | - | 5 % | - | - | - | - | - | - | - | 440 PPM / C | - | 56 Ohms | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | FIXED RESISTOR | compliant | - | Solder Lug | - | - | - | - | - | - | - | - | - 25 C to + 225 C | - | - | - | - | - | - | - | - | - | 282 mm | 40 mm | - | - | - | - |