- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Housing Material | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THS752R2J TE Connectivity | 378 |
| - | - | Axial, Box | Flanges | - | THS75 | TE Connectivity / Holsworthy | - | 10 | TE Connectivity | + 275 C | - | TE Connectivity Passive Product | - 55 C | Chassis Mount | Tray | 1879363-2 | Active | - | - | 2.716095 oz | 1.4kV | -55°C ~ 200°C | Tray | THS, CGS | 1.929 L x 1.870 W (49.00mm x 47.50mm) | ±5% | Active | - | ±50ppm/°C | 2.2 Ohms | - | - | Wirewound | 75W | Resistors | 75W | - | Wirewound | High Power | Solder Lug | -- | Solder Lugs | - | Wirewound Resistors | - 55 C to + 275 C | Aluminum | - | ± 5% | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | 49mm | 47.5mm | 26 mm | 1.024 (26.00mm) | 49 mm | 47.5 mm | 26mm | - | ||
![]() SQBW302R2JFASTON TE Connectivity | 985 |
| - | - | Planar | Brackets | - | SQBW30 | TE Connectivity / Holsworthy | - | 30 | TE Connectivity | +250°C | +300ppm/°C | TE Connectivity Passive Product | -55°C | PCB Mount | Bulk | 1879009-4 | Active | - | - | - | - | -55°C ~ 250°C | Bulk | SQ | 2.953 L x 0.748 W (75.00mm x 19.00mm) | ±5% | - | - | ± 300ppm/°C | 2.2Ω | - | - | Wirewound | 30W | Resistors | 30W | - | Wire Wound | High Power | Tab | - | Quick Connects, 0.250 (6.35mm) | - | Wirewound Resistors | - | Ceramic | - | ± 5% | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() HS100E622KJM193 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER75F1002RC06 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS300 2R49 F Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | 16 | Ohmite | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | - | - | 2.5 kV | - | - | HS | - | 1 % | - | - | 25 PPM / C | 2.49 kOhms | - | - | - | - | Resistors | 300 W | - | Wirewound | - | Screw | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | 42 mm | - | 128 mm | 45.5 mm | - | - | ||
![]() 503SP120KG2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | Planar Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CJT6018RJJ TE Connectivity | In Stock | - | - | - | Rectangular Case | Flanges | - | CJT60 | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | Bulk | - | Active | - | - | - | - | -- | Bulk | CJT, CGS | 4.528 L x 1.575 W (115.00mm x 40.00mm) | ±5% | Active | - | ±440ppm/°C | 18 Ohms | - | - | Wirewound | 60W | - | - | - | - | - | - | -- | Wire Leads | - | - | - | Aluminum | - | - | - | - | -- | - | - | - | - | 0.787 (20.00mm) | - | - | - | - | ||
![]() TFBR30022RKL Ohmite | In Stock | - | - | - | - | - | - | - | ARCOL / Ohmite | - | 25 | Ohmite | + 200 C | - | - | - 50 C | Chassis Mount | - | - | - | - | Details | - | 1 kV | - | Bulk | TFBR | - | 10 % | - | - | 150 PPM / C | 22 Ohms | - | - | - | - | Resistors | 300 W | - | Thick Film | - | Solder Pad | - | - | - | Planar Resistors | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 1 mm | - | 70 mm | 61 mm | - | - | ||
![]() WPRT50AB-22RJB168 TT Electronics | In Stock | - | - | Through Hole | - | - | Ceramic | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 5 % | - | Quick Connect | 350 ppm/°C | 22 Ω | 155 °C | -55 °C | Wirewound | - | - | 50 W | 50 W | - | - | Quick Connect | - | - | Quick Connect | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 19.9898 mm | - | 89.9922 mm | 19 mm | - | No SVHC | ||
![]() HS200 R1 J Arcol | 46 |
| - | - | Aluminium Housed | - | - | - | - | 41.8 x 121 x 72.5mm | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | Compliant | - | - | - | - | HS200 | - | ±5% | - | Axial | 100 ppm/°C | 100mΩ | - | - | - | - | - | 200W | - | Wire Wound | - | Axial | - | - | - | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | - | - | 121 mm | - | - | - | ||
![]() HS100F 4R7 F M372 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8kV | - | - | - | - | - | - | - | ± 100ppm/°C | 4.7ohm | - | - | - | - | - | 100W | - | - | High Power | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 65.2mm | 47.5mm | - | - | - | - | 24.1mm | - | ||
![]() HS25F 220R F Arcol | 6062063 |
| - | - | Aluminium Housed | - | - | - | - | 27.3 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | HS25F | - | ±1% | - | - | - | 220Ω | - | - | - | - | - | 25W | - | Aluminium | - | Wire Lead | - | - | - | - | - | - | 14.8mm | - | 27.3mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100F R22 J Arcol | 22 |
| - | - | Aluminium Housed | - | - | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±5% | - | - | - | 220mΩ | - | - | - | - | - | 100W | - | Aluminium | - | Wire Lead | - | - | - | - | - | - | 24.1mm | - | 65.2mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50F 56R F Arcol | 38 |
| - | - | Aluminium Housed | - | - | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | - | - | 56Ω | - | - | - | - | - | 50W | - | Aluminium | - | Wire Lead | - | - | - | - | - | - | 14.8mm | - | 49.1mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPRT50AB-33RJB168 TT Electronics | In Stock | - | - | Through Hole | - | - | Ceramic | - | - | - | - | - | + 155 C | - | - | - 55 C | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 5 % | - | Quick Connect | 350 ppm/°C | 33 Ω | 155 °C | -55 °C | Wirewound | - | - | 50 W | 50 W | - | - | Quick Connect | - | - | Quick Connect | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 19.9898 mm | - | 89.9922 mm | 19 mm | - | No SVHC | ||
![]() HSC753R3J TE Connectivity | 49 |
| - | - | Axial, Box | Flanges | - | HSC75 | TE Connectivity / Holsworthy | - | 10 | TE Connectivity | - | - | TE Connectivity Passive Product | - | Chassis Mount | Bulk | 1-1625995-6 | Active | - | - | - | 1.4 kV | -55°C ~ 200°C | Bulk | HS, CGS | 1.929 L x 1.870 W (49.00mm x 47.50mm) | ±5% | Active | - | ±50ppm/°C | 3.3 Ohms | - | - | Wirewound | 75W | Resistors | 75 W | - | Wirewound | - | Solder Lug | -- | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | - | - | Aluminum Housed Resistors | -- | Wirewound Resistors - Chassis Mount | - | - | 26 mm | 1.024 (26.00mm) | 49 mm | 47.5 mm | - | - | ||
![]() 4-1630027-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | 2 | TE Connectivity | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | ||
![]() EBW8518UPP-L100JB-SAMPLE Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | TT Electronics | + 175 C | - | - | - 65 C | Chassis Mount | - | - | - | - | Details | - | - | - | - | EBW | - | 5 % | - | - | 100 PPM / C | 100 uOhms | - | - | - | - | Resistors | 36 W | - | - | - | Screw | - | - | - | Planar Resistors | - | - | - | - | - | - | - | Planar Resistors - Chassis Mount | - | - | 3 mm | - | 85 mm | 18 mm | - | - | ||
![]() HS50E3 5R F M145 Ohmite | In Stock | - | - | - | Axial, Box | Flanges | - | - | ARCOL / Ohmite | - | 30 | Ohmite | + 200 C | - | Ohmite | - | Chassis Mount | Bulk | - | Active | - | Details | 0.846575 oz | 12.5 kV | - | Bulk | HSE3 | 1.933 L x 1.169 W (49.10mm x 29.70mm) | ±1% | - | - | ±100ppm/°C | 5 Ohms | - | - | Wirewound | 50W | Resistors | 50 W | - | Wirewound | - | Solder Lug | - | Solder Lugs | - | Wirewound Resistors | - | Aluminum | - | - | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | - | ||
![]() WH50-5R0JI Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 200 | TT Electronics | + 200 C | - | - | - 55 C | Chassis Mount | - | - | - | - | Details | 1.022945 oz | 1.25 kV | - | Bulk | WH | - | 5 % | - | - | 75 PPM / C | 5 Ohms | - | - | - | - | Resistors | 50 W | - | Wirewound | - | Solder Lug | - | - | - | Wirewound Resistors | - 55 C to + 200 C | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | 16 mm | - | 51 mm | 30 mm | - | - |