- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Overall Length | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSHR3-100RKTW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 40 | TT Electronics | + 400 C | - | - | - | Chassis Mount | - | - | Details | - | 240 V | - | Box | WSHR | - | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | High Power | - | Resistors | 576 W | - | Quick Connect | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 0.9 mm | - | 101.6 mm | 70 mm | ||
![]() WSHR3-22RKTW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 40 | TT Electronics | + 400 C | - | - | - | Chassis Mount | - | - | Details | - | 120 V | - | Box | WSHR | - | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 22 Ohms | - | High Power | - | Resistors | 655 W | - | Quick Connect | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 0.9 mm | - | 101.6 mm | 70 mm | ||
![]() WSHR3-150RKTW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 40 | TT Electronics | + 400 C | - | - | - | Chassis Mount | - | - | Details | - | 240 V | - | Box | WSHR | - | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 150 Ohms | - | High Power | - | Resistors | 384 W | - | Quick Connect | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 0.9 mm | - | 101.6 mm | 70 mm | ||
![]() WSHR7-100RKIW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 20 | TT Electronics | + 400 C | - | - | - | Chassis Mount | - | - | Details | - | 240 V | - | Box | WSHR | - | 10 % | 500 PPM / C | Ultra Low Profile Resistors | 100 Ohms | - | High Power | - | Resistors | 576 W | - | Solder Pad | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 1.5 mm | - | 152.4 mm | 101.6 mm | ||
![]() HS75 100R F Arcol | 60 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 1.917 L x 1.075 W (48.70mm x 27.30mm) | ±1% | ±100ppm/°C | - | 100 Ohms | Wirewound | - | 75W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS300 3K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Bulk | Active | - | - | - | - | - | ARCOL, HS | 5.027 L x 1.791 W (127.70mm x 45.50mm) | ±5% | ±25ppm/°C | - | 3.9 kOhms | Wirewound | - | 300W | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | - | 1.646 (41.80mm) | - | - | ||
![]() HS150E6 150R F M193 Ohmite | 102 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | - | 12 | Ohmite | + 200 C | - | Ohmite | - | Chassis Mount | Box | Active | Details | 5.114724 oz | 2.5 kV | - | Bulk | HSE6 | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | - | 150 Ohms | Wirewound | - | 150W | Resistors | 150 W | Wirewound | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 24 mm | 0.949 (24.10mm) | 98 mm | 27.5 mm | ||
![]() 504BA104KDG2 Arcol | 14510447 |
| - | Radial Tabs | - | - | 25.4 x 38.1mm | - | - | +230°C | -0.2% | - | -55°C | - | - | - | - | - | - | - | - | 500 | - | ±10% | - | - | 100000Ω | - | - | - | - | 20W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | ||
![]() 886SP500K Arcol | In Stock | - | - | Radial Tabs | - | - | 0.75 (Dia.) x 5mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 800 & 1000 | - | ±10% | - | - | 50Ω | - | - | - | - | 90W | Wire Wound | Radial | - | - | - | - | 5mm | - | - | - | - | - | - | - | ||
![]() 888SP500K Arcol | 16934446 |
| - | Radial Tabs | - | - | 1 (Dia.) x 8mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 800 & 1000 | - | ±10% | - | - | 50Ω | - | - | - | - | 190W | Wire Wound | Radial | - | - | - | - | 8mm | - | - | - | - | - | - | - | ||
![]() 506SP750KG2 Arcol | In Stock | - | - | Radial Tabs | - | - | 25.4 x 38.1mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 500 | - | ±10% | - | - | 75Ω | - | - | - | - | 90W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | ||
![]() 1038AS201KDS Arcol | In Stock | - | - | Radial Tabs | - | - | - | - | - | +230°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 100 & 200 | - | ±10% | - | - | 200Ω | - | - | - | - | 225W | Wire Wound | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 889SP500K Arcol | 2946 |
| - | Radial Tabs | - | - | 1 (Dia.) x 12mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 800 & 1000 | - | ±10% | - | - | 50Ω | - | - | - | - | 275W | Wire Wound | Radial | - | - | - | - | 12mm | - | - | - | - | - | - | - | ||
![]() 510SP101KG2 Arcol | 16934446 |
| - | Radial Tabs | - | - | 25.4 x 38.1mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 500 | - | ±10% | - | - | 100Ω | - | - | - | - | 150W | Wire Wound | Radial | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | ||
![]() 892SP400K Arcol | 2351 |
| - | Radial Tabs | - | - | 2 (Dia.) x 24mm | - | - | +350°C | -0.08% | - | -55°C | - | - | - | - | - | - | - | - | 800 & 1000 | - | ±10% | - | - | 40Ω | - | - | - | - | 1kW | Wire Wound | Radial | - | - | - | - | 24mm | - | - | - | - | - | - | - | ||
![]() LPR100 330R J Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | - | 1 | Ohmite | - | - | - | - | Chassis Mount | - | - | Details | - | - | - | Bulk | LPR | - | 5 % | - | - | 330 Ohms | - | - | - | Resistors | 100 W | - | Wire Lead | - | - | Planar Resistors | - | - | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 5.7 mm | - | 100 mm | 55 mm | ||
![]() WDBR5UL-47RKLW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 20 | TT Electronics | + 200 C | - | - | - 55 C | Chassis Mount | - | - | Details | - | - | - | Bulk | WDBR-UL | - | 10 % | 600 PPM / C | - | 47 Ohms | - | - | - | Resistors | 5 kW | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 1.5 mm | - | 122 mm | 70 mm | ||
![]() WDBR2UL-50RKLW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 40 | TT Electronics | + 200 C | - | - | - 55 C | Chassis Mount | - | - | Details | - | - | - | Bulk | WDBR-UL | - | 10 % | 600 PPM / C | - | 50 Ohms | - | - | - | Resistors | 2 kW | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 0.9 mm | - | 61 mm | 40.6 mm | ||
![]() WDBR5UL-20RKLW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 20 | TT Electronics | + 200 C | - | - | - 55 C | Chassis Mount | - | - | Details | - | - | - | Bulk | WDBR-UL | - | 10 % | 600 PPM / C | - | 20 Ohms | - | - | - | Resistors | 5 kW | - | Wire Lead | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 1.5 mm | - | 122 mm | 70 mm | ||
![]() WDBR3UL-22RKIW Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | 40 | TT Electronics | + 200 C | - | - | - 55 C | Chassis Mount | - | - | Details | - | - | - | Bulk | WDBR-UL | - | 10 % | 600 PPM / C | - | 22 Ohms | - | - | - | Resistors | 3.5 kW | - | Solder Pad | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | 0.9 mm | - | 101.6 mm | 70 mm |