- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Power Rating | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 300R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 300 Ohms | Wirewound | - | 50W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 20K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 20 kOhms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 8K9 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±25ppm/°C | 8.9 kOhms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS150 120R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 120 Ohms | Wirewound | - | 150W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 5K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 5 kOhms | Wirewound | - | 100W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 2R J Arcol | 91 |
| - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 2 Ohms | Wirewound | - | 100W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 56R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 56 Ohms | Wirewound | - | 100W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 73R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | 73 Ohms | Wirewound | - | 150W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS25 51R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 51 Ohms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 390R J Arcol | 227 |
| - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 390 Ohms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS150 6R3 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | ±100ppm/°C | 6.3 Ohms | Wirewound | - | 150W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS25 R3 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 300 mOhms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 9R1 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | ±100ppm/°C | 9.1 Ohms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 232R J Arcol | 49 |
| - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 232 Ohms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS15 5R1 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±1% | ±100ppm/°C | 5.1 Ohms | Wirewound | - | 15W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.433 (11.00mm) | - | - | ||
![]() HS50 100K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 100 kOhms | Wirewound | - | 50W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS75 200R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±100ppm/°C | 200 Ohms | Wirewound | - | 75W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 1K6 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 1.6 kOhms | Wirewound | - | 50W | - | - | - | Solder Lugs | Aluminum | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() 2176515-7 TE Connectivity | In Stock | - | - | - | - | + 250 C | - | - 25 C | - | - | 600 VAC, 850 VDC | - | - | - | 5 % | 200 PPM / C | 22 Ohms | - | Power Supplies, Inverters, Servo Motors | - | 1.5 kW | Wire Lead | - | - | - | Aluminium Enclosure | 38 mm | - | 495 mm | 67 mm | ||
![]() RH0251K000FS5122 Vishay | In Stock | - | - | - | - | + 250 C | - | - 55 C | - | - | - | - | RH | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - |