- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Overall Height | Overall Length | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2176506-7 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / CGS | - | 1 | TE Connectivity | + 250 C | - | - | - 25 C | Chassis Mount | - | - | - | Details | 600 VAC, 850 VDC | - | Bulk | - | - | 5 % | 200 PPM / C | - | 1 kOhms | - | Power Supplies, Inverters, Servo Motors | - | Resistors | 150 W | Wirewound | Wire Lead | - | - | Wirewound Resistors | - | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | - | 215 mm | 40 mm | ||
![]() 2176517-7 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / CGS | - | 1 | TE Connectivity | + 250 C | - | - | - 25 C | Chassis Mount | - | - | - | Details | 600 VAC, 850 VDC | - | Bulk | - | - | 5 % | 200 PPM / C | - | 33 Ohms | - | Power Supplies, Inverters, Servo Motors | - | Resistors | 3 kW | Wirewound | Wire Lead | - | - | Wirewound Resistors | - | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 400 mm | 103 mm | ||
![]() ARF600 24R J Ohmite | 26 |
| - | Rectangular Case | Screw Holes | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | ARF | 11.811 L x 3.110 W (300.00mm x 79.00mm) | ±5% | ±150ppm/°C | - | 24 Ohms | Wirewound | - | 600W | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | ||
![]() CJH1500J18RJ TE Connectivity | 2222 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176515-6 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJH | 19.488 L x 2.638 W (495.00mm x 67.00mm) | 5 % | 200 PPM / C | - | 18 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 1500W | Resistors | 1.5 kW | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 38 mm | 1.535 (39.00mm) | 495 mm | 67 mm | ||
![]() 2176516-2 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / CGS | - | 1 | TE Connectivity | + 250 C | - | - | - 25 C | Chassis Mount | - | - | - | Details | 600 VAC, 850 VDC | - | Bulk | - | - | 5 % | 200 PPM / C | - | 12 Ohms | - | Power Supplies, Inverters, Servo Motors | - | Resistors | 2 kW | Wirewound | Wire Lead | - | - | Wirewound Resistors | - | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 52 mm | - | 400 mm | 103 mm | ||
![]() CJH1250J2R2J TE Connectivity | In Stock | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / CGS | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176514-1 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJH | 15.748 L x 2.638 W (400.00mm x 67.00mm) | 5 % | 200 PPM / C | - | 2.2 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 1250W | Resistors | 1250 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 38 mm | 1.535 (39.00mm) | 400 mm | 67 mm | ||
![]() HCL130J3K3CX TE Connectivity | 69 |
| - | Rectangular Case | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 200 C | - | TE Connectivity Passive Product | - 80 C | Chassis Mount | Box | 3-2176489-7 | Active | Details | 848 V | - | Bulk | HCL | 1.626 L x 0.285 W (41.30mm x 7.25mm) | 5 % | -80, +200ppm/°C | - | 3.3 kOhms | Wirewound | - | 70W | Resistors | 70 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | High Voltage | Wirewound Resistors - Chassis Mount | 7.25 mm | 5.177 (131.50mm) | 130 mm | 115 mm | ||
![]() HCL130J820RCX TE Connectivity | 69 |
| - | Rectangular Case | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 200 C | - | TE Connectivity Passive Product | - 80 C | Chassis Mount | Box | 3-2176489-0 | Active | Details | 848 V | - | Bulk | HCL | 1.626 L x 0.285 W (41.30mm x 7.25mm) | 5 % | -80, +200ppm/°C | - | 820 Ohms | Wirewound | - | 70W | Resistors | 70 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | High Voltage | Wirewound Resistors - Chassis Mount | 7.25 mm | 5.177 (131.50mm) | 130 mm | 115 mm | ||
![]() ISOA100R12202JT Vishay | 43 | - | - | SOT-227-4 | Flanges | Vishay / MCB Industrie | - | 30 | Vishay | + 150 C | - | Vishay Sfernice | - 55 C | Chassis Mount | Tube | - | Active | Details | 1.5 kV | -55°C ~ 150°C | Tube | ISOA | 1.504 L x 0.984 W (38.20mm x 25.00mm) | ±5% | ±100ppm/°C | Power Resistor | 22 kOhms | Thick Film | Automotive | 100W | Resistors | 120 W | - | Screw | - | M4 Threaded | Planar Resistors | Aluminum | - | - | Non-Inductive | Vishay | 12 mm | 0.480 (12.20mm) | 38.2 mm | 25 mm | ||
![]() ISOA100R11101JT Vishay | 60 | - | - | SOT-227-4 | Flanges | Vishay / MCB Industrie | - | 30 | Vishay | + 150 C | - | Vishay Sfernice | - 55 C | Chassis Mount | Tube | - | Active | Details | 1.5 kV | -55°C ~ 150°C | Tube | ISOA | 1.504 L x 0.984 W (38.20mm x 25.00mm) | ±5% | ±100ppm/°C | Power Resistor | 1.1 kOhms | Thick Film | Automotive | 100W | Resistors | 120 W | - | Screw | - | M4 Threaded | Planar Resistors | Aluminum | - | - | Non-Inductive | Vishay | 12 mm | 0.480 (12.20mm) | 38.2 mm | 25 mm | ||
![]() ISOA100N11001JT Vishay | 56 | - | - | SOT-227-4 | Flanges | Vishay / MCB Industrie | - | 30 | Vishay | + 150 C | - | Vishay Sfernice | - 55 C | Chassis Mount | Tube | - | Active | Details | 1.5 kV | -55°C ~ 150°C | Tube | ISOA | 1.504 L x 0.984 W (38.20mm x 25.00mm) | ±5% | ±100ppm/°C | Power Resistor | 1 kOhms | Thick Film | Automotive | 100W | Resistors | 120 W | - | Screw | - | M4 Threaded | Planar Resistors | Aluminum | - | - | Non-Inductive | Vishay | 12 mm | 0.480 (12.20mm) | 38.2 mm | 25 mm | ||
![]() BR500-16RJ8 Riedon | In Stock | - | - | Radial, Rectangular Case | Flanges | - | - | - | - | - | - | Riedon | - | - | Bulk | - | Active | - | - | -55°C ~ 200°C | - | BR | 13.189 L x 2.362 W (335.00mm x 60.00mm) | ±5% | ±260ppm/°C | - | 16 Ohms | Metal Clad | - | 500W | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 1.201 (30.50mm) | - | - | ||
![]() HS50 1R8 J Arcol | 200 |
| - | Aluminium Housed | - | - | 14.8 x 72.5 x 29.7mm | - | - | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | 1.25 kV | - | - | HS50 | - | ±5% | 100 PPM / C | - | 1.8Ω | - | - | - | - | 50W | Wire Wound | Axial | - | - | - | - | 14.8mm | 72.5mm | Aluminum Housed Resistors | - | 14.8 mm | - | 49 mm | 14.2 mm | ||
![]() PSBXR0500B Alpha Wire | In Stock | - | - | Planar | - | - | - | - | - | +85°C | +5ppm/°C | - | -55°C | - | - | - | - | - | - | - | - | PSB | - | ±0.1% | - | - | 50mΩ | - | - | - | - | 12W | Metal Foil | - | - | - | - | - | 60mm | 100mm | - | - | - | - | - | - | ||
![]() RDEF0100168R0JDBCP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CJP800J100RJ TE Connectivity | 32 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2-2176512-1 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 15.748 L x 2.362 W (400.00mm x 60.00mm) | 5 % | 200 PPM / C | - | 100 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 800W | Resistors | 800 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 400 mm | 60 mm | ||
![]() CJP800J120RJ TE Connectivity | 24 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2-2176512-2 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 15.748 L x 2.362 W (400.00mm x 60.00mm) | 5 % | 200 PPM / C | - | 120 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 800W | Resistors | 800 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 400 mm | 60 mm | ||
![]() CJP800J12RJ TE Connectivity | 28 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176512-0 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 15.748 L x 2.362 W (400.00mm x 60.00mm) | 5 % | 200 PPM / C | - | 12 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 800W | Resistors | 800 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 400 mm | 60 mm | ||
![]() HS150 2R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | - | 2 Ohms | Wirewound | - | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 100R J M360 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±100ppm/°C | - | 100 Ohms | Wirewound | - | 150W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.949 (24.10mm) | - | - |