- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Overall Height | Overall Length | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 66K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 66 kOhms | Wirewound | - | 100W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 25K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 25 kOhms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 R047 K Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±10% | ±100ppm/°C | 47 mOhms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 7R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 7 Ohms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 22R F M1000 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 22 Ohms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS15 1R24 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±1% | ±100ppm/°C | 1.24 Ohms | Wirewound | - | 15W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.433 (11.00mm) | - | - | ||
![]() HS25 5R1 J Arcol | 22 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 5.1 Ohms | Wirewound | - | 25W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 8R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 8 Ohms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50 8K1 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | ARCOL | - | - | Box | - | Active | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±25ppm/°C | 8.1 kOhms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Pulse Withstanding | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50F 3R F Arcol | 4849661 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | 3Ω | - | - | - | - | 50W | Aluminium | Wire Lead | - | - | - | - | 14.8mm | 49.1mm | - | - | - | - | - | - | ||
![]() HS50F 1R F Arcol | 155 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | 1Ω | - | - | - | - | 50W | Aluminium | Wire Lead | - | - | - | - | 14.8mm | 49.1mm | - | - | - | - | - | - | ||
![]() HS50F 8R F Arcol | 4849661 |
| - | Aluminium Housed | - | - | 49.1 x 14.2 x 14.8mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS50F | - | ±1% | - | 8Ω | - | - | - | - | 50W | Aluminium | Wire Lead | - | - | - | - | 14.8mm | 49.1mm | - | - | - | - | - | - | ||
![]() HS100F 15R F Arcol | 56 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±1% | - | 15Ω | - | - | - | - | 100W | Aluminium | Wire Lead | - | - | - | - | 24.1mm | 65.2mm | - | - | - | - | - | - | ||
![]() HS100F 47R F Arcol | 4849661 |
| - | Aluminium Housed | - | - | 65.2 x 27.3 x 24.1mm | - | - | +200°C | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | HS100F | - | ±1% | - | 47Ω | - | - | - | - | 100W | Aluminium | Wire Lead | - | - | - | - | 24.1mm | 65.2mm | - | - | - | - | - | - | ||
![]() CJP300J820RJ TE Connectivity | 16 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 3-2176508-9 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 8.465 L x 2.362 W (215.00mm x 60.00mm) | 5 % | 200 PPM / C | 820 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 300W | Resistors | 300 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 215 mm | 60 mm | ||
![]() CJP150J12RJ TE Connectivity | 32 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176506-4 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 8.465 L x 1.575 W (215.00mm x 40.00mm) | 5 % | 200 PPM / C | 12 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 150W | Resistors | 150 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 215 mm | 40 mm | ||
![]() CJP120J680RJ TE Connectivity | 51 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2-2176505-5 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 7.480 L x 1.575 W (190.00mm x 40.00mm) | 5 % | 200 PPM / C | 680 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 120W | Resistors | 120 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 190 mm | 40 mm | ||
![]() CJP100J4R7J TE Connectivity | 35 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176504-9 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 1.575 W (165.00mm x 40.00mm) | 5 % | 200 PPM / C | 4.7 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 100W | Resistors | 100 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 165 mm | 40 mm | ||
![]() CJP120J8R2J TE Connectivity | 47 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176505-2 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 7.480 L x 1.575 W (190.00mm x 40.00mm) | 5 % | 200 PPM / C | 8.2 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 120W | Resistors | 120 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 190 mm | 40 mm | ||
![]() CJP1000J10RJ TE Connectivity | 43 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | - | 1 | TE Connectivity | + 250 C | - | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 2176513-9 | Active | Details | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 15.748 L x 2.362 W (400.00mm x 60.00mm) | 5 % | 200 PPM / C | 10 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 1000W | Resistors | 1 kW | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 400 mm | 60 mm |